- Part Status
- Type
- Contact Finish Mating
- Moisture Sensitivity Level (MSL)
- Series
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Housing Material
- Material Flammability Rating
- Number of Positions or Pins (Grid)
- Operating Temperature
Attribute column
Manufacturer
Omron Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Grid Size | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Termination Style | Voltage - Rated AC | Number of Contacts | Contact Finish - Post | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Contact Finish Termination | Product Type | Device Socket Type | Termination Post Length | Pitch - Post | Insertion Force | Product | Features | Product Category | Product Length (mm) | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XR2A-2811-N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | - | - | Gold | Copper | - | - | - | - | Polybutylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 2 | Female | - | 8536.69.40.40 | - | - | - | Straight | 17.78mm | - | 1A | 0.100 2.54mm | - | 300V | 28 | - | 20mOhm | 1GOhm | 15.24 mm | 300V | 1A | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | Open Frame | - | - | 35.56mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() XR2A-1411-N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 14 (2 x 7) | Beryllium Copper | Beryllium Copper | - | - | Gold | Copper | - | - | - | - | Polybutylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 2 | Female | - | 8536.69.40.40 | - | - | - | Straight | 10.16mm | - | 1A | 0.100 2.54mm | - | 300V | 14 | - | 20mOhm | 1GOhm | 7.62 mm | 300V | 1A | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | Open Frame | - | - | 17.78mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() XR2A-0825 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 8 (2 x 4) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 2 | Female | - | - | - | - | - | Straight | - | - | - | 0.100 2.54mm | - | - | 8 | - | 20mOhm | - | - | 300V | 1A | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | Flash | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() XR2C-3211-N Omron | In Stock | - | - | 28 Weeks, 3 Days | Gold Over Nickel | - | - | - | - | - | - | - | - | Straight | Omron Electronics | GOLD (10) | Beryllium Copper | 20(mohm) | 100 | Not Required | OMRON CORP | - | Omron | XR2C-3211-N | XR2 | + 125 C | - 55 C | Through Hole | 1 | -55C to 125C | XR2C3211N | Active | 2.54(mm) | 2.5(mm) | No | 2.25 | Details | Yes | Solder | - | 300VAC | - | - | - | XR2 | e4 | - | - | - | EAR99 | DIP Socket | 32 Position | 1 Row | SKT | - | 8536.69.40.40 | IC & Component Sockets | - | 2.54 mm | - | - | compliant | 1(A) | - | Solder Pin | - | 32(POS) | - | - | 1000(Mohm) | - | - | - | GOLD (10) | IC & Component Sockets | IC SOCKET | - | - | 3.92N | DIP / SIP Sockets | - | IC & Component Sockets | 81.28(mm) | - | - | - | - | 3.5(mm) | - | - | - | - | ||
![]() XR2A-3211-N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 32 (2 x 16) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 2 | Female | - | 8536.69.40.40 | - | - | - | Straight | - | - | - | 0.100 2.54mm | - | - | 32 | - | 20mOhm | - | - | 300V | 1A | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() XR2A-1611-N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 16 (2 x 8) | Beryllium Copper | Beryllium Copper | - | - | Gold | Copper | - | - | - | - | Polybutylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 2 | Female | - | 8536.69.40.40 | - | - | - | Straight | 10.16mm | - | 1A | 0.100 2.54mm | - | 300V | 16 | - | 20mOhm | 1GOhm | 7.62 mm | 300V | 1A | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | Open Frame | - | - | 20.32mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() XR2A-2401-N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 2 | - | - | 8536.69.40.40 | - | - | - | Straight | - | - | - | 0.100 2.54mm | - | - | 24 | - | 20mOhm | - | - | 300V | 1A | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() XR2C-3200-HSG Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | - | - | Through Hole | - | 32 | Polybutylene Terephthalate (PBT), Glass Filled | 32 (1 x 32) | Beryllium Copper | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | - | Active | 1 (Unlimited) | Wire Wrap | - | Housing | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | - | 0.100 2.54mm | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | 0.510 12.95mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() XR2A-2411-N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 2 | - | - | 8536.69.40.40 | - | - | - | Straight | - | - | 1A | 0.100 2.54mm | - | - | 24 | - | 20mOhm | - | 15.24 mm | 300V | 1A | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() XR2A-4011-N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | DIP | - | Polybutylene Terephthalate (PBT), Glass Filled | 40 (2 x 20) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 2 | - | - | - | - | - | - | Straight | - | - | 1A | 0.100 2.54mm | - | 300V | 40 | - | 20mOhm | 1GOhm | 15.24 mm | 300V | 1A | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | Open Frame | - | - | 48.26mm | 15.24mm | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() XR2A-3201-N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 32 (2 x 16) | Beryllium Copper | Beryllium Copper | - | - | Gold | Copper | - | - | - | - | Polybutylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 2 | Female | DIP SOCKET, UL 94V-0 | 8536.69.40.40 | - | - | - | Straight | 17.78mm | - | 1A | 0.100 2.54mm | - | 300V | 32 | - | 20mOhm | 1GOhm | 15.24 mm | 300V | 1A | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | Open Frame | - | - | 40.64mm | - | 30.0μin 0.76μm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() XR2C-2015 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 20 (1 x 20) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | 1 | Female | - | 8536.69.40.40 | - | - | - | Straight | - | - | - | 0.100 2.54mm | - | - | 20 | - | 20mOhm | - | - | 300V | 1A | - | - | - | 0.092 2.33mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() XR2A-0802 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 11 Weeks | - | Through Hole, Wire | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 8 (2 x 4) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 2 | Female | - | - | - | - | - | Straight | - | - | - | 0.100 2.54mm | - | - | 8 | - | 20mOhm | - | - | 300V | 1A | - | - | - | 0.510 12.95mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | 29.5μin 0.75μm | 29.5μin 0.75μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() XR3G-6401 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | 64 | - | - | - | - | - | - | GOLD (30) | BERYLLIUM COPPER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | e4 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XR2A-2001-N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 20 (2 x 10) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | Female | - | 8536.69.40.40 | - | - | - | Straight | - | - | - | 0.100 2.54mm | - | - | 20 | - | 20mOhm | - | - | 300V | 1A | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() XR2A-2815 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | Female | - | 8536.69.40.40 | - | - | - | Straight | - | unknown | - | 0.100 2.54mm | - | - | 28 | - | 20mOhm | - | - | 300V | 1A | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() XR2A-1401-N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 14 (2 x 7) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 2 | - | - | 8536.69.40.40 | - | - | - | Straight | - | - | 1A | 0.100 2.54mm | - | - | 14 | - | 20mOhm | - | 7.62 mm | 300V | 1A | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | 29.5μin 0.75μm | 29.5μin 0.75μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() XR2C-1501-N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | SIP | 15 | Polybutylene Terephthalate (PBT), Glass Filled | 15 (1 x 15) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | - | Active | 1 (Unlimited) | Solder | - | SIP | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | - | 0.100 2.54mm | - | - | - | Gold | 20mOhm | - | - | - | - | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() XR2C-2011-N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 20 (1 x 20) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | 1 | Female | - | 8536.69.40.40 | - | - | - | Straight | - | - | - | 0.100 2.54mm | - | - | 20 | - | 20mOhm | - | - | 300V | 1A | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() XR2C-1611-N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 16 (1 x 16) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | 1 | - | - | 8536.69.40.40 | - | - | - | Straight | - | - | - | 0.100 2.54mm | - | - | 16 | - | 20mOhm | - | - | 300V | 1A | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | RoHS Compliant | - |