- Part Status
- Type
- Contact Finish Mating
- Moisture Sensitivity Level (MSL)
- Series
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Housing Material
- Material Flammability Rating
- Number of Positions or Pins (Grid)
- Operating Temperature
Attribute column
Manufacturer
Omron Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Grid Size | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Contact Rows | Operating Temp Range | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Termination Method | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Voltage - Rated AC | Number of Contacts | Contact Finish - Post | Lead Length | Contact Resistance | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Max Current Rating | Contact Finish Termination | Device Socket Type | Termination Post Length | Pitch - Post | Insertion Force | Features | Product Length (mm) | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XR2C2611N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | Gold | - | Threaded | SIP | 26 | Polybutylene Terephthalate (PBT), Glass Filled | 26 (1 x 26) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | XR2 | - | Active | 1 (Unlimited) | Solder | - | SIP | 125°C | -55°C | - | - | - | 1A | - | - | - | 1A | 0.100 2.54mm | - | - | Gold | 2.3368mm | 20mOhm | - | - | - | - | - | - | 0.092 2.33mm | 0.100 2.54mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() XR2E-3201-N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 32 (1 x 32) | Beryllium Copper | Beryllium Copper | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | Female | 8536.69.40.40 | - | Straight | - | unknown | - | 0.100 2.54mm | - | 32 | - | - | 20mOhm | - | - | 300V | 1A | - | - | - | 0.100 2.54mm | - | Carrier | - | - | 29.5μin 0.75μm | 29.5μin 0.75μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() XR2D-2401-N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 2 | - | 8536.69.40.40 | - | Straight | - | unknown | 1A | 0.100 2.54mm | - | 24 | - | - | 20mOhm | - | - | 300V | 1A | - | - | - | 0.100 2.54mm | - | Carrier | - | - | 29.5μin 0.75μm | 29.5μin 0.75μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() XR2D-4001-N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 40 (2 x 20) | Beryllium Copper | Beryllium Copper | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | Straight | - | unknown | - | 0.100 2.54mm | - | 40 | - | - | 20mOhm | - | - | 300V | 1A | - | - | - | 0.100 2.54mm | - | Carrier | - | - | 29.5μin 0.75μm | 29.5μin 0.75μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() XR2A3221N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | - | - | Threaded | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | XR2 | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | Gold | - | 20mOhm | - | - | - | - | - | - | 0.138 3.50mm | 0.100 2.54mm | - | Open Frame | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() XR2C1011N Omron Electronics Inc-EMC Div | 376 |
| Datasheet | 10 Weeks | - | - | Threaded | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 10 (1 x 10) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | XR2 | - | Active | 1 (Unlimited) | Solder | - | SIP | - | - | - | - | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | Gold | - | 20mOhm | - | - | - | - | - | - | 0.138 3.50mm | 0.100 2.54mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() XR2A2201N Omron Electronics Inc-EMC Div | 31 |
| Datasheet | 55 Weeks | - | - | Threaded | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | XR2 | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | Gold | - | 20mOhm | - | - | - | - | - | - | 0.138 3.50mm | 0.100 2.54mm | - | Open Frame | - | - | 29.5μin 0.75μm | 29.5μin 0.75μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() XR2A-2801-N Omron Electronics Inc-EMC Div | 5 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | - | Polybutylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | 2 | - | 8536.69.40.40 | - | Straight | 17.78mm | - | 1A | 0.100 2.54mm | 300V | 28 | - | - | 20mOhm | 1GOhm | 15.24 mm | 300V | 1A | - | - | 0.126 3.20mm | 0.100 2.54mm | - | Open Frame | - | 35.56mm | 30.0μin 0.76μm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() XR2P1041 Omron Electronics Inc-EMC Div | 799 |
| Datasheet | 97 Weeks | - | - | Threaded | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 10 (1 x 10) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | XR2 | - | Active | 1 (Unlimited) | Solder | - | SIP | - | - | - | - | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | Gold | - | 20mOhm | - | - | - | - | - | - | 0.138 3.50mm | 0.100 2.54mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() XR2P2041 Omron Electronics Inc-EMC Div | 92 |
| Datasheet | 12 Weeks | - | - | Threaded | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 20 (1 x 20) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | XR2 | - | Active | 1 (Unlimited) | Solder | - | SIP | - | - | - | - | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | Gold | - | 20mOhm | - | - | - | - | - | - | 0.138 3.50mm | 0.100 2.54mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() XR2E-3204 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 32 (1 x 32) | Beryllium Copper | Beryllium Copper | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | - | Obsolete | 1 (Unlimited) | Solder | - | SIP | - | - | - | - | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | Gold | - | 20mOhm | - | - | - | - | - | - | - | 0.100 2.54mm | - | Closed Frame | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | - | ||
![]() XR2E-3205 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 32 (1 x 32) | Beryllium Copper | Beryllium Copper | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | - | Obsolete | 1 (Unlimited) | Solder | - | SIP | - | - | - | - | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() XR2C-3201-N Omron | In Stock | - | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | Straight | GOLD (30) | Beryllium Copper | 20(mohm) | Not Required | OMRON CORP | - | OMRON Corporation | XR2C-3201-N | XR2 | Through Hole | 1 | -55C to 125C | Active | 2.54(mm) | 2.5(mm) | No | 2.22 | Yes | Solder | - | 300VAC | - | - | - | - | e4 | - | - | - | EAR99 | DIP Socket | - | - | - | SKT | 8536.69.40.40 | - | - | - | compliant | 1(A) | - | - | 32(POS) | - | - | - | 1000(Mohm) | - | - | - | GOLD (30) | IC SOCKET | - | - | 3.92N | - | 81.28(mm) | - | - | - | 3.5(mm) | - | - | - | - | ||
![]() XR2T2401N Omron Electronics Inc-EMC Div | 5 |
| Datasheet | 65 Weeks | - | - | Threaded | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | XR2 | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | Gold | - | 20mOhm | - | - | - | - | - | - | 0.138 3.50mm | 0.100 2.54mm | - | Open Frame | - | - | 29.5μin 0.75μm | 29.5μin 0.75μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() XR2T2411N Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 65 Weeks | - | - | Threaded | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | XR2 | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | Gold | - | 20mOhm | - | - | - | - | - | - | 0.138 3.50mm | 0.100 2.54mm | - | Open Frame | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() XR2T2421N Omron Electronics Inc-EMC Div | 5 |
| Datasheet | 57 Weeks | - | - | Threaded | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | XR2 | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | Gold | - | 20mOhm | - | - | - | - | - | - | 0.138 3.50mm | 0.100 2.54mm | - | Open Frame | - | - | Flash | Flash | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() XR2A0815 Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 7 Weeks | - | - | Threaded | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | XR2 | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | Gold | - | 20mOhm | - | - | - | - | - | - | 0.088 2.23mm | 0.100 2.54mm | - | Open Frame | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() XR2C3215 Omron Electronics Inc-EMC Div | 5 |
| Datasheet | 12 Weeks | - | - | Threaded | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 32 (1 x 32) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | XR2 | - | Active | 1 (Unlimited) | Solder | - | SIP | - | - | - | - | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | Gold | - | 20mOhm | - | - | - | - | - | - | 0.092 2.33mm | 0.100 2.54mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() XR2A-6411-N Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XR2A-2471-N Omron Electronics Inc-EMC Div | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |