- Type
- Number of Positions
- Series
- Color
- Part Status
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Number of Levels
- Stripping Length
- Terminal Width
Attribute column
Manufacturer
Omron Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Housing Material | Material - Insulation | Shape | Package Cooled | Material Finish | Approvals | Base Product Number | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Enclosure | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Termination Method | Voltage Rated | Voltage, Rating | Voltage-IEC | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Composition | Color | Subcategory | Pitch | Current Rating | Termination Style | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Levels | Wire/Cable Gauge | Wire Gauge or Range - AWG | Terminal Type | Wire Gauge or Range - mm² | Product Type | RPM | Stripping Length | Connection Method | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Connection Type | Product Category | Phase | Diameter | Height | Length | Width | Terminal Width | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XW5G-S4.0-1.1-1 Omron Automation and Safety | 125 |
| Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | 1000V | - | - | - | - | XW5 | Active | 1 (Unlimited) | Ground, Earth | 2 | - | Green, Yellow | - | - | - | Screw | - | - | - | - | 1 | 26 AWG | 10-26 AWG | - | 0.14-6mm2 | - | - | 9mm | - | - | - | - | - | - | - | - | - | - | 6.0mm | UL94 V-0 | Unknown | RoHS Compliant | - | ||
![]() XW5T0029M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 | - | - | - | - | - | - | ||
![]() XW5T0012F Omron | In Stock | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | 0.5 - 10 | 0.5 - 16 | - | 0.5 - 16 | - | - | - | - | - | V0 | Thermoplastic Elastomer (TPE) | Cooper | E-Z1016-8363-COH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | 600 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | 48 | - | - | - | - | - | - | ||
![]() XW5T0009F Omron | In Stock | - | - | - | Footed | - | - | - | - | - | - | - | - | - | 0.5 - 6 | 0.2 - 10 | - | 0.2 - 10 | - | - | Totally Enclosed Fan Cooled | - | - | V0 | - | Marathon Electric | W567 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Severe Duty | - | Cast Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,773 RPM | - | - | - | - | - | - | 3 | - | - | 48 | - | - | - | - | - | - | ||
![]() XW5T0117C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 - 1 | 0.08 - 1.5 | 1 - 1 | 0.14 - 1.5 | - | - | - | - | - | V0 | - | Cooper | 78205100426 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5 | - | - | - | - | - | - | ||
![]() XW5T0026F Omron | In Stock | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 12.29°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | - | - | ||
![]() XW5TP25112 Omron | In Stock | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | XW5T-P2 | Omron Automation and Safety | - | - | - | - | - | - | - | - | 1 | - | - | ABB | - | + 55 C | Omron Automation and Safety | - 40 C | DIN Rail | DIN Rail | Bulk | XW5TP25112 | Active | No | Push In | - | 600 V | - | 12 AWG | 14 AWG | 14 AWG to 12 AWG | 14 AWG | XW5T | - | - | Feed Through Terminal Block | 4 Position | - | Gray (Dark Gray) | Terminal Blocks | 5.2 mm | 50 A | - | - | - | - | - | - | - | - | Screw | - | DIN Rail Terminal Blocks | - | - | Push-In | - | - | - | DIN Rail Terminal Blocks | - | - | 45.9 mm | 78.8 mm | 5.2 mm | - | - | - | - | UL 94 V-0 | ||
![]() NX-TBA082 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Panel Mount | - | NXTBA082 | - | - | - | - | 24 VDC | - | 16 AWG | 28 AWG | - | - | - | - | - | Feed Through Terminal Block | 8 Position | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | - | - | 80 mm | 104.5 mm | 14.1 mm | - | - | - | - | - | ||
![]() XW5T-P2.5-1.1-2 Omron Automation and Safety | 42 |
| - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 55 C | - | - 40 C | - | DIN Rail | - | XW5TP25112 | - | - | - | - | 500 V | - | 12 AWG | 14 AWG | 14 AWG to 12 AWG | - | XW5T | - | - | Feed Through Terminal Block | 4 Position | - | Gray (Dark Gray) | - | 5.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | - | - | 45.9 mm | 78.8 mm | 5.2 mm | - | - | - | - | UL 94 V-0 | ||
![]() XW5T0116E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 - 1 | 0.08 - 1.5 | 1 - 1 | 0.14 - 1.5 | - | - | - | - | - | V0 | - | Belden | 9833-500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5 | - | - | - | - | - | - | ||
![]() XW5T0118A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.14 - 2.5 | - | 0.14 - 4 | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.25 | - | - | - | - | - | - | ||
![]() XW5T0115G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 - 1 | 0.08 - 1.5 | 1 - 1 | 0.14 - 1.5 | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.1 | - | - | - | - | - | - | ||
![]() XW5T0037A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 | - | - | - | - | - | - | ||
![]() XW5T0015M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 - 16 | 4 - 25 | - | 1.5 - 16 | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.5 | - | - | - | - | - | - | ||
![]() XW5G-P1.5-1.1-1 Omron Automation and Safety | 44 |
| Datasheet | 2 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 500V | - | - | - | - | XW5 | Active | Not Applicable | Ground, Earth | 2 | - | Green, Yellow | - | - | - | Push In | - | - | - | - | 1 | 28 AWG | 14-26 AWG | - | 0.14-1.5mm2 | - | - | 8mm | - | - | - | - | - | - | - | - | - | - | 3.5mm | UL94 V-0 | Unknown | RoHS Compliant | - | ||
![]() XW5G-P1.5-1.2-1 Omron Automation and Safety | 16 |
| Datasheet | 2 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 500V | - | - | - | - | XW5 | Active | Not Applicable | Ground, Earth | 3 | - | Green, Yellow | - | - | - | Push In | - | - | - | - | 1 | 28 AWG | 14-26 AWG | - | 0.14-1.5mm2 | - | - | 8mm | - | - | - | - | - | - | - | - | - | - | 3.5mm | UL94 V-0 | Unknown | RoHS Compliant | - | ||
![]() XW5G-P4.0-1.1-1 Omron Automation and Safety | 16 |
| Datasheet | 2 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | 800V | - | - | - | - | XW5 | Active | Not Applicable | Ground, Earth | 2 | - | Green, Yellow | - | - | - | Push In | - | - | - | - | 1 | 24 AWG | 10-24 AWG | - | 0.25-6mm2 | - | - | 12mm | - | - | - | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | Unknown | RoHS Compliant | - | ||
![]() XW5T-S10-1.1-1BL Omron Automation and Safety | 89 |
| - | 2 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | 57A | 65A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | 1000V | - | - | - | - | XW5 | Active | 1 (Unlimited) | Feed Through | 2 | - | Blue | - | - | 57A | Screw | - | - | - | - | 1 | 20 AWG | 6-20 AWG | - | 0.5-16mm2 | - | - | 13mm | - | - | - | - | - | - | - | - | - | - | 10.0mm | UL94 V-0 | Unknown | RoHS Compliant | - | ||
![]() XW5T-P4.0-1.1-1BL Omron Automation and Safety | 24 |
| - | 2 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | 800V | - | - | - | - | XW5 | Active | Not Applicable | Feed Through | 2 | - | Blue | - | - | 32A | Push In | - | - | - | - | 1 | 24 AWG | 10-24 AWG | - | 0.25-6mm2 | - | - | 12mm | - | - | - | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | Unknown | RoHS Compliant | - | ||
![]() XW5G-S10-1.1-1 Omron Automation and Safety | 72 |
| Datasheet | 2 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | 1000V | - | - | - | - | XW5 | Active | 1 (Unlimited) | Ground, Earth | 2 | - | Green, Yellow | - | - | - | Screw | - | - | - | - | 1 | 20 AWG | 6-20 AWG | - | 0.5-16mm2 | - | - | 13mm | - | - | - | - | - | - | - | - | - | - | 10.0mm | UL94 V-0 | Unknown | RoHS Compliant | - |