- Type
- Contact Materials
- Housing Material
- Series
- Features
- Number of Positions
- Termination Style
- Pitch
- Color
- Contact Mating Finish
- Insulation Height
- Mounting Type
Attribute column
Manufacturer
Omron Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Body Orientation | Brand | Case material | Connections | Contact Materials | Contact Pitch (mm) | Content | CS | Current-IEC | Current-UL | Factory colour | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Manufacturer | Manufacturer part # | Mating Style | max. cross section | Maximum Operating Temperature | Mfr | Min. cross section | Minimum Operating Temperature | Mounting Styles | No. of rows | Number of Contact Rows | Operating Temp Range | Package | Packaging type | Part # Aliases | Pitch Spacing | Product Depth (mm) | Product Status | Rad Hardened | RoHS | Shell Sizes | Shell Style# | Termination Method | Torque-Screw | Total number of pins | Tradename | Unit Weight | Voltage, Rating | Voltage-IEC | Voltage-UL | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Gender | Subcategory | Pitch | Orientation | Ingress Protection | Insulation Height | Current Rating | Termination Style | Number of Contacts | Contact Gender | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | Number of Levels | Current | Accessory Type | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Wire Size (AWG) | Rated Current | Number of Positions Per Level | Screw Size | Current Rating (Max) | Connection Method | Shell Plating | Rated Voltage | Contact Location | Product | Mounting Angle | Features | Product Category | Product Length (mm) | Product Height (mm) | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XW4M-08D1-H1DS Omron | 106 |
| - | - | Tin | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 35 | - | Omron | XW4M-08D1-H1DS | - | - | - | Omron Electronics Inc-EMC Div | - | - | Through Hole | 1 | - | - | Tray | Tray | XW4M08D1H1DS | 3.5mm | - | Active | - | Details | - | - | - | - | 8 | - | 0.095240 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | - | XW4M | - | - | - | XW4M-08D1-H1DS | 8 Position | Black | Header | Terminal Blocks | 3.5 mm | - | - | 0.250 (6.35mm) | 8 A | Solder Pin | - | - | - | - | - | - | 1 | - | - | Tin | - | 8 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | 8A | - | - | - | Push-In | - | 160V | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | - | UL94 V-0 | - | UL 94 V - 0 | ||
![]() XW4M-30D2-H1DS Omron | 52 |
| - | - | Tin | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 20 | - | Omron | XW4M-30D2-H1DS | - | - | - | Omron Electronics Inc-EMC Div | - | - | PCB Mount | 2 | - | - | Tray | Tray | XW4M30D2H1DS | - | - | Active | - | Details | - | - | - | - | 30 | - | 0.301945 oz | 150 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | - | XW4M | - | - | - | XW4M-30D2-H1DS | 30 Position | Black | - | Terminal Blocks | 3.5 mm | - | - | 0.421 (10.70mm) | 8 A | Through Hole | - | - | - | - | - | 0.130 (3.30mm) | 2 | - | - | Tin | - | 15 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Push-In | - | - | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | - | UL94 V-0 | - | UL 94 V - 0 | ||
![]() 1715749 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XW4M-34D2-H1DA Omron | 67 |
| - | - | Gold | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 20 | - | Omron | XW4M-34D2-H1DA | - | - | - | Omron Electronics Inc-EMC Div | - | - | PCB Mount | 2 | - | - | Tray | Tray | XW4M34D2H1DA | - | - | Active | - | Details | - | - | - | - | 34 | - | 0.334397 oz | 150 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | - | XW4M | - | - | - | XW4M-34D2-H1DA | 34 Position | Black | - | Terminal Blocks | 3.5 mm | - | - | 0.421 (10.70mm) | 8 A | Through Hole | - | - | - | - | - | 0.130 (3.30mm) | 2 | - | - | Gold | - | 17 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Push-In | - | - | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | - | UL94 V-0 | - | UL 94 V - 0 | ||
![]() XW4M-14D2-H1DS Omron | 57 |
| - | - | Tin | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 40 | - | Omron | XW4M-14D2-H1DS | - | - | - | Omron Electronics Inc-EMC Div | - | - | PCB Mount | 2 | - | - | Tray | Tray | XW4M14D2H1DS | - | - | Active | - | Details | - | - | - | - | 14 | - | 0.171784 oz | 150 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | - | XW4M | - | - | - | XW4M-14D2-H1DS | 14 Position | Black | - | Terminal Blocks | 3.5 mm | - | - | 0.421 (10.70mm) | 8 A | Through Hole | - | - | - | - | - | 0.130 (3.30mm) | 2 | - | - | Tin | - | 7 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Push-In | - | - | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | - | UL94 V-0 | - | UL 94 V - 0 | ||
![]() XW4M-24D2-H1DA Omron | 48 |
| - | - | Gold | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 25 | - | Omron | XW4M-24D2-H1DA | - | - | - | Omron Electronics Inc-EMC Div | - | - | PCB Mount | 2 | - | - | Tray | Tray | XW4M24D2H1DA | - | - | Active | - | Details | - | - | - | - | 24 | - | 0.253267 oz | 150 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | - | XW4M | - | - | - | XW4M-24D2-H1DA | 24 Position | Black | - | Terminal Blocks | 3.5 mm | - | - | 0.421 (10.70mm) | 8 A | Through Hole | - | - | - | - | - | 0.130 (3.30mm) | 2 | - | - | Gold | - | 12 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Push-In | - | - | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | - | UL94 V-0 | - | UL 94 V - 0 | ||
![]() XW4N-08D2-S Omron | 147 | - | - | - | Tin | - | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | - | 1pc(s) | - | 8A | 8 A | Black | 91 | - | Omron | XW4N-08D2-S | - | 1.5mm² | - | Omron Electronics Inc-EMC Div | 0.2mm² | - | Cable Mounts | 2 | - | - | Tray | Tray | XW4N08D2S | 3.5mm | - | Active | - | Details | - | - | - | - | 8 | - | 0.197534 oz | 300 V | 160 V | 300 V | 16 AWG | 24 AWG | -40°C ~ 100°C | Tray | - | XW4N | - | - | - | XW4N-08D2-S | 8 Position | Black | - | Terminal Blocks | 3.5 mm | - | - | 0.728 (18.50mm) | 8 A | Spring Clamp | - | - | - | - | - | - | 2 | - | - | Tin | 16-24 AWG | 4 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | 24AWG to 16AWG | 8A | - | - | - | Push-In | - | 160V | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | - | UL94 V-0 | - | UL 94 V - 0 | ||
![]() XW4N-06D1-S Omron | 104 |
| - | - | Tin | - | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | - | 1pc(s) | - | 8A | 8 A | Black | 100 | - | Omron | XW4N-06D1-S | - | 1.5mm² | - | Omron Electronics Inc-EMC Div | 0.2mm² | - | PCB Mount | 1 | - | - | Tray | Tray | XW4N06D1S | - | - | Active | - | Details | - | - | - | - | 6 | - | 0.158380 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | - | XW4N | - | - | - | XW4N-06D1-S | 6 Position | Black | - | Terminal Blocks | 3.5 mm | - | - | 0.423 (10.75mm) | 8 A | Spring Clamp | - | - | - | - | - | - | 1 | - | - | Tin | 16-24 AWG | 6 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | - | - | Push-In | - | - | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | - | UL94 V-0 | - | UL 94 V - 0 | ||
![]() XW4M-10D1-V1DA Omron | 70 |
| - | - | Gold | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 30 | - | Omron | XW4M-10D1-V1DA | - | - | - | Omron Electronics Inc-EMC Div | - | - | PCB Mount | 1 | - | - | Tray | Tray | XW4M10D1V1DA | - | - | Active | - | Details | - | - | - | - | 10 | - | 0.108997 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | - | XW4M | - | - | - | XW4M-10D1-V1DA | 10 Position | Black | - | Terminal Blocks | 3.5 mm | - | - | 0.728 (18.50mm) | 8 A | Through Hole | - | - | - | - | - | - | 1 | - | - | Gold | - | 10 | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Push-In | - | - | - | Plugs | Straight | Latches | Pluggable Terminal Blocks | - | - | UL94 V-0 | - | UL 94 V - 0 | |||
![]() XW4N-02D1-S Omron | 60 |
| - | - | Tin | - | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | - | 1pc(s) | - | 8A | 8 A | Black | 190 | - | Omron | XW4N-02D1-S | - | 1.5mm² | - | Omron Electronics Inc-EMC Div | 0.2mm² | - | PCB Mount | 1 | - | - | Tray | Tray | XW4N02D1S | - | - | Active | - | Details | - | - | - | - | 2 | - | 0.073723 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | - | XW4N | - | - | - | XW4N-02D1-S | 2 Position | Black | - | Terminal Blocks | 3.5 mm | - | - | 0.423 (10.75mm) | 8 A | Spring Clamp | - | - | - | - | - | - | 1 | - | - | Tin | 16-24 AWG | 2 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | - | - | Push-In | - | - | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | - | UL94 V-0 | - | UL 94 V - 0 | ||
![]() XW4M-20D1-H1DS Omron | 92 |
| - | - | Tin | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 15 | - | Omron | XW4M-20D1-H1DS | - | - | - | Omron Electronics Inc-EMC Div | - | - | PCB Mount | 1 | - | - | Tray | Tray | XW4M20D1H1DS | - | - | Active | - | Details | - | - | - | - | 20 | - | 0.182366 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | - | XW4M | - | - | - | XW4M-20D1-H1DS | 20 Position | Black | - | Terminal Blocks | 3.5 mm | - | - | 0.250 (6.35mm) | 8 A | Through Hole | - | - | - | - | - | - | 1 | - | - | Tin | - | 20 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Push-In | - | - | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | - | UL94 V-0 | - | UL 94 V - 0 | ||
![]() 1715748 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XF3M(1)-1215-1D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | LCP, V0 according UL 94 | SMT | - | - | 1pc(s) | 1mm | - | - | Ecru | - | - | - | XF3M(1)-1215-1D | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | XF3M(1) | - | - | - | XF3M(1)-1215-1D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + locking mechanism | - | - | - | - | - | - | ||
![]() XF3M-2225-1B Omron | In Stock | - | - | - | Gold | - | - | - | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | SMT | Spring Copper Alloy / Nickel Substrate | - | 1pc(s) | 0.5mm | - | - | Ecru | 1500 | - | Omron | XF3M-2225-1B | - | - | + 85 C | - | - | - 30 C | Cable | - | - | - | - | Bag | XF3M22251BBYOMZ | - | - | - | - | - | - | - | - | - | 22 | - | - | 50 V | - | - | - | - | - | Cut Tape | - | XF3M | - | - | - | XF3M-2225-1B | 22 Position | - | - | FFC & FPC Connectors | 0.5 mm | - | - | - | 500 mA | SMD/SMT | - | - | Gray | 100 MOhms | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | Top Contact | Connectors | Right Angle | + locking mechanism | FFC & FPC Connectors | - | - | - | - | UL 94 V-0 | ||
![]() 303-20 Omron | In Stock | - | - | - | Gold | Cable | - | - | Aluminum Alloy | - | - | Amphenol Aerospace | - | - | Copper Alloy | - | - | - | - | - | - | 1 | 17-73 | Amphenol | - | Threaded | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | N | 17 | Straight | - | - | - | HD38999 | - | 300 VAC, 450 VDC | - | - | - | - | - | - | - | TV 38999 III | - | - | - | - | 73 Position | - | - | Circular Connectors | - | - | - | - | - | Crimp | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | - | - | - | - | Olive Drab Cadmium | - | - | Plugs | Straight | - | Standard Circular Connector | - | - | - | - | - | ||
![]() XW4N-16D1-S Omron | 69 |
| - | - | Tin | - | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | - | 1pc(s) | - | 8A | 8 A | Black | 40 | - | Omron | XW4N-16D1-S | - | 1.5mm² | - | Omron Electronics Inc-EMC Div | 0.2mm² | - | Cable Mounts | 1 | - | - | Tray | Tray | XW4N16D1S | 3.5mm | - | Active | - | Details | - | - | - | - | 16 | - | 0.369671 oz | 300 V | 160 V | 300 V | 16 AWG | 24 AWG | -40°C ~ 100°C | Tray | - | XW4N | - | - | - | XW4N-16D1-S | 16 Position | Black | - | Terminal Blocks | 3.5 mm | - | - | 0.423 (10.75mm) | 8 A | Spring Clamp | - | - | - | - | - | - | 1 | - | - | Tin | 16-24 AWG | 16 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | 24AWG to 16AWG | 8A | - | - | - | Push-In | - | 160V | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | - | UL94 V-0 | - | UL 94 V - 0 | ||
![]() XW4M-06D1-H1DS Omron | 56 |
| - | - | Tin | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 45 | - | Omron | XW4M-06D1-H1DS | - | - | - | Omron Electronics Inc-EMC Div | - | - | PCB Mount | 1 | - | - | Tray | Tray | XW4M06D1H1DS | - | - | Active | - | Details | - | - | - | - | 6 | - | 0.080072 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | - | XW4M | - | - | - | XW4M-06D1-H1DS | 6 Position | Black | - | Terminal Blocks | 3.5 mm | - | - | 0.250 (6.35mm) | 8 A | Through Hole | - | - | - | - | - | - | 1 | - | - | Tin | - | 6 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Push-In | - | - | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | - | UL94 V-0 | - | UL 94 V - 0 | ||
![]() XW4B-03B1-H1 Omron | 142 |
| - | - | - | - | - | - | - | Polyamide | Right Angle | - | - | - | Copper Alloy | 3.81(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | 1 | -40C to 100C | - | - | - | - | 15.5(mm) | - | No | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | F | - | - | - | - | - | - | - | 3(POS) | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8(A) | - | - | - | - | - | - | - | - | 12.2(mm) | 11.1(mm) | - | - | - | ||
![]() XF3M-1015-1D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | LCP, V0 according UL 94 | SMT | - | - | 1pc(s) | 0.5mm | - | - | Ecru | - | - | - | XF3M-1015-1D | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | XF3M | - | - | - | XF3M-1015-1D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + locking mechanism | - | - | - | - | - | - | ||
![]() XW4A-07B1-V1 Omron Electronics Inc-EMC Div | 19 |
| - | 17 Weeks | - | Through Hole | Through Hole | 7 | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | 10A | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | - | - | - | Bulk | 2013 | XW4 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (4 Side) | 7 | - | - | - | 0.150 3.81mm | Vertical | - | 0.362 9.20mm | - | Solder | - | - | - | - | 300V | 0.134 3.40mm | 1 | 8A | - | - | - | 7 | - | Vertical | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - |