- Type
- Contact Materials
- Housing Material
- Series
- Features
- Number of Positions
- Termination Style
- Pitch
- Color
- Contact Mating Finish
- Insulation Height
- Mounting Type
Attribute column
Manufacturer
Omron Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Body Orientation | Brand | Case material | Connections | Contact Materials | Contact Pitch (mm) | Content | CS | Current-IEC | Current-UL | Factory colour | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer part # | max. cross section | Memory Types | Mfr | Min. cross section | Mounting Styles | No. of rows | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Package | Packaging type | Part # Aliases | Pitch Spacing | Product Depth (mm) | Product Status | Rad Hardened | RoHS | Termination Method | Torque-Screw | Total number of pins | Unit Weight | Voltage, Rating | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Gender | Power (Watts) | Subcategory | Pitch | Technology | Voltage - Supply | Ingress Protection | Insulation Height | Current Rating | Base Part Number | Termination Style | Number of Contacts | Housing Color | Failure Rate | Contact Tail Length | Memory Size | Number of Levels | Clock Frequency | Contact Mating Finish | Memory Format | Memory Interface | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Write Cycle Time - Word, Page | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Rated Current | Core Architecture | Screw Size | Current Rating (Max) | Connection Method | Rated Voltage | Product | Mounting Angle | Features | Product Category | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Material Flammability Rating | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XW4N-34D2-A Omron | 31 |
| - | Gold | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | - | 1pc(s) | - | 8A | 8 A | Black | 28 | Omron | XW4N-34D2-A | 1.5mm² | - | Omron Electronics Inc-EMC Div | 0.2mm² | PCB Mount | 2 | - | - | - | Tray | Tray | XW4N34D2A | - | - | Active | - | Non-Compliant | - | - | 34 | 0.657859 oz | 300 V | 160 V | 300 V | -40°C ~ 100°C | Tray | XW4N | - | - | - | - | - | XW4N-34D2-A | - | 34 Position | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | - | 0.728 (18.50mm) | 8 A | - | Spring Clamp | - | - | - | - | - | 2 | - | Gold | - | - | 16-24 AWG | 17 | 180° | - | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | ARM | - | - | Push-In | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | Unknown | UL 94 V - 0 | ||
![]() XW4M-36D2-V1DS Omron | 85 |
| - | Tin | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | LCP, V0 according UL 94 | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | - | - | XW4M-36D2-V1DS | - | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 2 | - | - | - | Tray | Tray | - | - | - | Active | - | - | - | - | 36 | - | 150 V | 160 V | 300 V | -40°C ~ 100°C | - | XW4M | - | - | - | - | - | XW4M-36D2-V1DS | - | 36 | - | Black | - | - | Terminal Blocks | 0.138 (3.50mm) | - | - | - | 0.728 (18.50mm) | 8 A | - | Solder | - | - | - | - | - | 2 | - | Tin | - | - | - | 18 | - | Vertical | - | - | Pluggable Terminal Blocks | - | - | - | - | - | Push-In | - | Plugs | - | Latches | - | - | - | - | UL94 V-0 | - | - | |||
![]() XW4M-40D2-V1DS Omron | 98 |
| - | Tin | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | LCP, V0 according UL 94 | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | - | - | XW4M-40D2-V1DS | - | - | Omron Electronics Inc-EMC Div | - | Through Hole | 2 | - | - | - | Tray | Tray | - | 3.5mm | - | Active | - | - | - | - | 40 | - | 150 V | 160 V | 300 V | -40°C ~ 100°C | - | XW4M | - | - | - | - | - | XW4M-40D2-V1DS | - | 40 | - | Black | Header | - | Terminal Blocks | 0.138 (3.50mm) | - | - | - | 0.728 (18.50mm) | 8 A | - | Solder | - | - | - | - | - | 2 | - | Tin | - | - | - | 20 | - | Vertical | - | - | Pluggable Terminal Blocks | - | 8A | - | - | - | Push-In | 160V | Plugs | - | Latches | - | - | - | - | UL94 V-0 | - | - | |||
![]() XW4M-11D1-V1DS Omron | 88 |
| - | Tin | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 30 | Omron | XW4M-11D1-V1DS | - | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 1 | - | - | - | Tray | Tray | XW4M11D1V1DS | - | - | Active | - | Details | - | - | 11 | 0.111818 oz | 300 V | 160 V | 300 V | -40°C ~ 100°C | Tray | XW4M | - | - | - | - | - | XW4M-11D1-V1DS | - | 11 Position | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | - | 0.728 (18.50mm) | 8 A | - | Through Hole | - | - | - | - | - | 1 | - | Tin | - | - | - | 11 | - | Vertical | - | - | Pluggable Terminal Blocks | - | - | - | - | - | Push-In | - | Plugs | Straight | Latches | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | - | UL 94 V - 0 | |||
![]() XW4M-02D1-H1DA Omron | 111 |
| - | Gold | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 85 | Omron | XW4M-02D1-H1DA | - | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 1 | - | - | - | Tray | Tray | XW4M02D1H1DA | - | - | Active | - | Details | - | - | 2 | 0.050089 oz | 300 V | 160 V | 300 V | -40°C ~ 100°C | Tray | XW4M | - | - | - | - | - | XW4M-02D1-H1DA | - | 2 Position | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | - | 0.250 (6.35mm) | 8 A | - | Through Hole | - | - | - | - | - | 1 | - | Gold | - | - | - | 2 | - | 90°, Right Angle | - | - | Pluggable Terminal Blocks | - | - | - | - | - | Push-In | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | - | UL 94 V - 0 | ||
![]() XW4N-36D2-A Omron | 74 |
| - | Gold | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | - | 1pc(s) | - | 8A | 8 A | Black | 28 | Omron | XW4N-36D2-A | 1.5mm² | - | Omron Electronics Inc-EMC Div | 0.2mm² | PCB Mount | 2 | - | - | - | Tray | Tray | XW4N36D2A | - | - | Active | - | Details | - | - | 36 | 0.693486 oz | 300 V | 160 V | 300 V | -40°C ~ 100°C | Tray | XW4N | - | - | - | - | - | XW4N-36D2-A | - | 36 Position | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | - | 0.728 (18.50mm) | 8 A | - | Spring Clamp | - | - | - | - | - | 2 | - | Gold | - | - | 16-24 AWG | 18 | 180° | - | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | - | Push-In | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | - | UL 94 V - 0 | ||
![]() XW4M-10D2-H1DS Omron | 77 |
| - | Tin | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | - | - | XW4M-10D2-H1DS | - | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 2 | - | - | - | Tray | Tray | - | - | - | Active | - | - | - | - | 10 | - | 150 V | 160 V | 300 V | -40°C ~ 100°C | - | XW4M | - | - | - | - | - | XW4M-10D2-H1DS | - | 10 | - | Black | - | - | Terminal Blocks | 0.138 (3.50mm) | - | - | - | 0.421 (10.70mm) | 8 A | - | Solder | - | - | - | 0.130 (3.30mm) | - | 2 | - | Tin | - | - | - | 5 | - | 90°, Right Angle | - | - | Pluggable Terminal Blocks | - | - | - | - | - | Push-In | - | Plugs | - | Latches | - | - | - | - | UL94 V-0 | - | - | ||
![]() XW4N-14D1-A Omron | 76 |
| - | Gold | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | - | 1pc(s) | - | 8A | 8 A | Black | - | - | XW4N-14D1-A | 1.5mm² | - | Omron Electronics Inc-EMC Div | 0.2mm² | PCB Mount | 1 | - | - | - | Tray | Tray | - | - | - | Active | - | - | - | - | 14 | - | 300 V | 160 V | 300 V | -40°C ~ 100°C | - | XW4N | - | - | - | - | - | XW4N-14D1-A | - | 14 | - | Black | - | - | Terminal Blocks | 0.138 (3.50mm) | - | - | - | 0.423 (10.75mm) | 8 A | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 1 | - | Gold | - | - | 16-24 AWG | 14 | 180° | - | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | - | Push-In | - | Sockets | - | Lever Actuated | - | - | - | - | UL94 V-0 | - | - | ||
![]() XW4M-03D1-H1DS Omron | 16 |
| - | Tin | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 70 | Omron | XW4M-03D1-H1DS | - | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 1 | - | - | - | Tray | Tray | XW4M03D1H1DS | - | - | Active | - | Details | - | - | 3 | 0.057497 oz | 300 V | 160 V | 300 V | -40°C ~ 100°C | Tray | XW4M | - | - | - | - | - | XW4M-03D1-H1DS | - | 3 Position | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | - | 0.250 (6.35mm) | 8 A | - | Through Hole | - | - | - | - | - | 1 | - | Tin | - | - | - | 3 | - | 90°, Right Angle | - | - | Pluggable Terminal Blocks | - | - | - | - | - | Push-In | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | - | UL 94 V - 0 | ||
![]() XW4M-10D1-V1DS Omron | 99 |
| - | Tin | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 30 | Omron | XW4M-10D1-V1DS | - | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 1 | - | - | - | Tray | Tray | XW4M10D1V1DS | - | - | Active | - | Details | - | - | 10 | 0.108997 oz | 300 V | 160 V | 300 V | -40°C ~ 100°C | Tray | XW4M | - | - | - | - | - | XW4M-10D1-V1DS | - | 10 Position | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | - | 0.728 (18.50mm) | 8 A | - | Through Hole | - | - | - | - | - | 1 | - | Tin | - | - | - | 10 | - | Vertical | - | - | Pluggable Terminal Blocks | - | - | - | - | - | Push-In | - | Plugs | Straight | Latches | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | - | UL 94 V - 0 | |||
![]() XW4M-02D1-H1DS Omron | 32 |
| - | Tin | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 85 | Omron | XW4M-02D1-H1DS | - | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 1 | - | - | - | Tray | Tray | XW4M02D1H1DS | - | - | Active | - | Details | - | - | 2 | 0.050089 oz | 300 V | 160 V | 300 V | -40°C ~ 100°C | Tray | XW4M | - | - | - | - | - | XW4M-02D1-H1DS | - | 2 Position | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | - | 0.250 (6.35mm) | 8 A | - | Through Hole | - | - | - | - | - | 1 | - | Tin | - | - | - | 2 | - | 90°, Right Angle | - | - | Pluggable Terminal Blocks | - | - | - | - | - | Push-In | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | - | UL 94 V - 0 | ||
![]() XW4M-34D2-V1DS Omron | 62 |
| - | Tin | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | Liquid Crystal Polymer (LCP) | - | - | LCP, V0 according UL 94 | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | - | - | XW4M-34D2-V1DS | - | Non-Volatile | Omron Electronics Inc-EMC Div | - | PCB Mount | 2 | - | - | - | Tray | Tray | - | - | - | Active | - | - | - | - | 34 | - | 150 V | 160 V | 300 V | -40°C ~ 85°C (TA) | Tube | -- | - | - | Obsolete | - | - | XW4M-34D2-V1DS | - | 34 | - | Black | - | - | Terminal Blocks | 0.138 (3.50mm) | EEPROM | 2.5 V ~ 6.0 V | - | 0.728 (18.50mm) | 8 A | PCF8594 | Solder | - | - | - | - | 4Kb (512 x 8) | 2 | 100kHz | Tin | EEPROM | I²C | - | 17 | - | Vertical | -- | - | Pluggable Terminal Blocks | - | - | - | - | - | Push-In | - | Plugs | - | Latches | - | - | - | - | UL94 V-0 | - | - | |||
![]() XW4M-16D2-V1DA Omron | 88 |
| - | Gold | Through Hole | Axial | Axial | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 35 | Omron | XW4M-16D2-V1DA | - | - | Omron Electronics Inc-EMC Div | - | Through Hole | 2 | - | - | - | Tray | Tray | XW4M16D2V1DA | 3.5mm | - | Active | - | Details | - | - | 16 | 0.146740 oz | 150 V | 160 V | 300 V | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | 2 | ±5ppm/°C | XW4M-16D2-V1DA | 4 kOhms | 16 Position | Metal Film | Black | Header | 0.25W, 1/4W | Terminal Blocks | 3.5 mm | - | - | - | 0.728 (18.50mm) | 8 A | - | Solder Pin | - | - | -- | - | - | 2 | - | Gold | - | - | - | 8 | - | Vertical | - | - | Pluggable Terminal Blocks | - | 8A | - | - | - | Push-In | 160V | Plugs | Straight | Moisture Resistant | Pluggable Terminal Blocks | - | -- | - | UL94 V-0 | - | UL 94 V - 0 | |||
![]() XW4M-40D2-V1DA Omron | 78 |
| - | Gold | Through Hole | Axial | Axial | Liquid Crystal Polymer (LCP) | - | - | LCP, V0 according UL 94 | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | - | - | XW4M-40D2-V1DA | - | - | Omron Electronics Inc-EMC Div | - | Through Hole | 2 | - | - | - | Tray | Tray | - | 3.5mm | - | Active | - | - | - | - | 40 | - | 150 V | 160 V | 300 V | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | Active | 2 | ±5ppm/°C | XW4M-40D2-V1DA | 121 kOhms | 40 | Metal Film | Black | Header | 0.25W, 1/4W | Terminal Blocks | 0.138 (3.50mm) | - | - | - | 0.728 (18.50mm) | 8 A | - | Solder | - | - | -- | - | - | 2 | - | Gold | - | - | - | 20 | - | Vertical | - | - | Pluggable Terminal Blocks | - | 8A | - | - | - | Push-In | 160V | Plugs | - | Moisture Resistant | - | - | -- | - | UL94 V-0 | - | - | |||
![]() XW4N-34D2-S Omron | 58 |
| - | Tin | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | - | 1pc(s) | - | 8A | 8 A | Black | 28 | Omron | XW4N-34D2-S | 1.5mm² | - | Omron Electronics Inc-EMC Div | 0.2mm² | PCB Mount | 2 | - | - | - | Tray | Tray | XW4N34D2S | - | - | Active | - | Details | - | - | 34 | 0.657859 oz | 300 V | 160 V | 300 V | -40°C ~ 100°C | Tray | XW4N | - | - | - | - | - | XW4N-34D2-S | - | 34 Position | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | - | 0.728 (18.50mm) | 8 A | - | Spring Clamp | - | - | - | - | - | 2 | - | Tin | - | - | 16-24 AWG | 17 | 180° | - | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | - | Push-In | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | - | UL 94 V - 0 | ||
![]() XW4N-09D1-S Omron | 98 |
| - | Tin | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | - | 1pc(s) | - | 8A | 8 A | Black | 70 | Omron | XW4N-09D1-S | 1.5mm² | - | Omron Electronics Inc-EMC Div | 0.2mm² | PCB Mount | 1 | - | - | - | Tray | Tray | XW4N09D1S | - | - | Active | - | Details | - | - | 9 | 0.221873 oz | 300 V | 160 V | 300 V | -40°C ~ 100°C | Tray | XW4N | - | - | - | - | - | XW4N-09D1-S | - | 9 Position | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | - | 0.423 (10.75mm) | 8 A | - | Spring Clamp | - | - | - | - | - | 1 | - | Tin | - | - | 16-24 AWG | 9 | 180° | - | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | - | Push-In | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | - | UL 94 V - 0 | ||
![]() XW4N-11D1-S Omron | 98 |
| - | Tin | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | - | 1pc(s) | - | 8A | 8 A | Black | 60 | Omron | XW4N-11D1-S | 1.5mm² | - | Omron Electronics Inc-EMC Div | 0.2mm² | PCB Mount | 1 | - | - | - | Tray | Tray | XW4N11D1S | - | - | Active | - | Details | - | - | 11 | 0.263849 oz | 300 V | 160 V | 300 V | -40°C ~ 100°C | Tray | XW4N | - | - | - | - | - | XW4N-11D1-S | - | 11 Position | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | - | 0.423 (10.75mm) | 8 A | - | Spring Clamp | - | - | - | - | - | 1 | - | Tin | - | - | 16-24 AWG | 11 | 180° | - | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | - | Push-In | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | - | UL 94 V - 0 | ||
![]() XW4B-08C1-H1 Omron | In Stock | - | Datasheet | - | - | - | - | Polyamide | Right Angle | - | - | - | Copper Alloy | 5.08(mm) | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | 1 | -40C to 100C | 250VAC | - | - | - | - | 18.2(mm) | - | No | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | 8(POS) | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12(A) | - | - | - | - | - | - | 40.6(mm) | - | 15(mm) | - | - | - | ||
![]() XW4N-05D1-S Omron | 151 |
| - | Tin | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | - | 1pc(s) | - | 8A | 8 A | Black | 110 | Omron | XW4N-05D1-S | 1.5mm² | - | Omron Electronics Inc-EMC Div | 0.2mm² | PCB Mount | 1 | - | - | - | Tray | Tray | XW4N05D1S | - | - | Active | - | Details | - | - | 5 | 0.137216 oz | 300 V | 160 V | 300 V | -40°C ~ 100°C | Tray | XW4N | - | - | - | - | - | XW4N-05D1-S | - | 5 Position | - | Black | - | - | Terminal Blocks | 3.5 mm | - | - | - | 0.423 (10.75mm) | 8 A | - | Spring Clamp | - | - | - | - | - | 1 | - | Tin | - | - | 16-24 AWG | 5 | 180° | - | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | - | Push-In | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | - | - | UL94 V-0 | - | UL 94 V - 0 | ||
![]() XW4N-20D2-S Omron | 64 |
| - | Tin | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | - | 1pc(s) | - | 8A | 8 A | Black | - | - | XW4N-20D2-S | 1.5mm² | - | Omron Electronics Inc-EMC Div | 0.2mm² | PCB Mount | 2 | - | - | - | Tray | Tray | - | - | - | Active | - | - | - | - | 20 | - | 300 V | 160 V | 300 V | -40°C ~ 100°C | - | XW4N | - | - | - | - | - | XW4N-20D2-S | - | 20 | - | Black | - | - | Terminal Blocks | 0.138 (3.50mm) | - | - | - | 0.728 (18.50mm) | 8 A | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 2 | - | Tin | - | - | 16-24 AWG | 10 | 180° | - | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | - | Push-In | - | Sockets | - | Lever Actuated | - | - | - | - | UL94 V-0 | - | - |