- Type
- Contact Materials
- Housing Material
- Series
- Features
- Number of Positions
- Termination Style
- Pitch
- Color
- Contact Mating Finish
- Insulation Height
- Mounting Type
Attribute column
Manufacturer
Omron Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Body Orientation | Brand | Case material | Connections | Contact Materials | Contact Pitch (mm) | Content | CS | Current-IEC | Current-UL | Factory colour | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer part # | max. cross section | Maximum Operating Temperature | Mfr | Min. cross section | Minimum Operating Temperature | Mounting Styles | No. of rows | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Package | Packaging type | Part # Aliases | Pitch Spacing | Product Depth (mm) | Product Status | Rad Hardened | RoHS | Termination Method | Torque-Screw | Total number of pins | Tradename | Unit Weight | Voltage, Rating | Voltage-IEC | Voltage-UL | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Type | Number of Positions | Color | Gender | Subcategory | Pitch | Ingress Protection | Insulation Height | Current Rating | Termination Style | Number of Contacts | Housing Color | Insulation Resistance | Contact Tail Length | Number of Levels | Accessory Type | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Wire Size (AWG) | Rated Current | Screw Size | Current Rating (Max) | Connection Method | Rated Voltage | Contact Location | Product | Mounting Angle | Features | Product Category | Product Length (mm) | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1715751 Omron | In Stock | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | 10 | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Z-Pack | - | - | - | - | - | - | - | Tube | Z-Pack HM | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hard Metric Connectors | - | - | - | - | - | - | - | - | Headers | - | - | Hard Metric Connectors | - | - | - | - | ||
![]() 1715745 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XW4M-04D2-H1DA Omron | 32 |
| - | Gold | Through Hole | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 85 | Omron | XW4M-04D2-H1DA | - | - | Omron Electronics Inc-EMC Div | - | - | PCB Mount | 2 | - | - | - | Tray | Tray | XW4M04D2H1DA | - | - | Active | - | Details | - | - | 4 | - | 0.094534 oz | 150 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | XW4M-04D2-H1DA | 4 Position | Black | - | Terminal Blocks | 3.5 mm | - | 0.421 (10.70mm) | 8 A | Through Hole | - | - | - | 0.130 (3.30mm) | 2 | - | Gold | - | 2 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | Push-In | - | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4N-26D2-S Omron | 44 |
| - | Tin | Free Hanging (In-Line) | Polyamide (PA) | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | - | 1pc(s) | - | 8A | 8 A | Black | 35 | Omron | XW4N-26D2-S | 1.5mm² | - | Omron Electronics Inc-EMC Div | 0.2mm² | - | PCB Mount | 2 | - | - | - | Tray | Tray | XW4N26D2S | - | - | Active | - | Details | - | - | 26 | - | 0.516058 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4N | XW4N-26D2-S | 26 Position | Black | - | Terminal Blocks | 3.5 mm | - | 0.728 (18.50mm) | 8 A | Spring Clamp | - | - | - | - | 2 | - | Tin | 16-24 AWG | 13 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | - | Push-In | - | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4M-06D1-V1DA Omron | 127 |
| - | Gold | Through Hole | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 45 | Omron | XW4M-06D1-V1DA | - | - | Omron Electronics Inc-EMC Div | - | - | PCB Mount | 1 | - | - | - | Tray | Tray | XW4M06D1V1DA | - | - | Active | - | Details | - | - | 6 | - | 0.079366 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | XW4M-06D1-V1DA | 6 Position | Black | - | Terminal Blocks | 3.5 mm | - | 0.728 (18.50mm) | 8 A | Through Hole | - | - | - | - | 1 | - | Gold | - | 6 | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | - | Push-In | - | - | Plugs | Straight | Latches | Pluggable Terminal Blocks | - | - | UL94 V-0 | UL 94 V - 0 | |||
![]() XW4M-16D1-V1DS Omron | 70 |
| - | Tin | Through Hole | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 20 | Omron | XW4M-16D1-V1DS | - | - | Omron Electronics Inc-EMC Div | - | - | Through Hole | 1 | - | - | - | Tray | Tray | XW4M16D1V1DS | 3.5mm | - | Active | - | Details | - | - | 16 | - | 0.148503 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | XW4M-16D1-V1DS | 16 Position | Black | Header | Terminal Blocks | 3.5 mm | - | 0.728 (18.50mm) | 8 A | Solder Pin | - | - | - | - | 1 | - | Tin | - | 16 | - | Vertical | - | Pluggable Terminal Blocks | - | - | 8A | - | - | Push-In | 160V | - | Plugs | Straight | Latches | Pluggable Terminal Blocks | - | - | UL94 V-0 | UL 94 V - 0 | |||
![]() XW4M-32D2-V1DS Omron | 73 |
| - | Tin | Through Hole | Liquid Crystal Polymer (LCP) | - | - | LCP, V0 according UL 94 | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | - | - | XW4M-32D2-V1DS | - | - | Omron Electronics Inc-EMC Div | - | - | Through Hole | 2 | - | - | - | Tray | Tray | - | 3.5mm | - | Active | - | - | - | - | 32 | - | - | 150 V | 160 V | 300 V | - | - | -40°C ~ 100°C | - | XW4M | XW4M-32D2-V1DS | 32 | Black | Header | Terminal Blocks | 0.138 (3.50mm) | - | 0.728 (18.50mm) | 8 A | Solder | - | - | - | - | 2 | - | Tin | - | 16 | - | Vertical | - | Pluggable Terminal Blocks | - | - | 8A | - | - | Push-In | 160V | - | Plugs | - | Latches | - | - | - | UL94 V-0 | - | |||
![]() XW4M-32D2-H1DS Omron | 69 | - | - | Tin | Through Hole | Liquid Crystal Polymer (LCP) | - | - | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | - | - | XW4M-32D2-H1DS | - | - | Omron Electronics Inc-EMC Div | - | - | Through Hole | 2 | - | - | - | Tray | Tray | - | 3.5mm | - | Active | - | - | - | - | 32 | - | - | 150 V | 160 V | 300 V | - | - | -40°C ~ 100°C | - | XW4M | XW4M-32D2-H1DS | 32 | Black | Header | Terminal Blocks | 0.138 (3.50mm) | - | 0.421 (10.70mm) | 8 A | Solder | - | - | - | 0.130 (3.30mm) | 2 | - | Tin | - | 16 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | 8A | - | - | Push-In | 160V | - | Plugs | - | Latches | - | - | - | UL94 V-0 | - | ||
![]() XW4M-08D1-V1DA Omron | 69 |
| - | Gold | Through Hole | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 35 | Omron | XW4M-08D1-V1DA | - | - | Omron Electronics Inc-EMC Div | - | - | Through Hole | 1 | - | - | - | Tray | Tray | XW4M08D1V1DA | 3.5mm | - | Active | - | Details | - | - | 8 | - | 0.094181 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | XW4M-08D1-V1DA | 8 Position | Black | Header | Terminal Blocks | 3.5 mm | - | 0.728 (18.50mm) | 8 A | Solder Pin | - | - | - | - | 1 | - | Gold | - | 8 | - | Vertical | - | Pluggable Terminal Blocks | - | - | 8A | - | - | Push-In | 160V | - | Plugs | Straight | Latches | Pluggable Terminal Blocks | - | - | UL94 V-0 | UL 94 V - 0 | |||
![]() XW4M-28D2-V1DS Omron | 88 |
| - | Tin | Through Hole | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 20 | Omron | XW4M-28D2-V1DS | - | - | Omron Electronics Inc-EMC Div | - | - | PCB Mount | 2 | - | - | - | Tray | Tray | XW4M28D2V1DS | - | - | Active | - | Details | - | - | 28 | - | 0.221873 oz | 150 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | XW4M-28D2-V1DS | 28 Position | Black | - | Terminal Blocks | 3.5 mm | - | 0.728 (18.50mm) | 8 A | Through Hole | - | - | - | - | 2 | - | Tin | - | 14 | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | - | Push-In | - | - | Plugs | Straight | Latches | Pluggable Terminal Blocks | - | - | UL94 V-0 | UL 94 V - 0 | |||
![]() XW4M-20D2-H1DA Omron | 69 |
| - | Gold | Through Hole | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 30 | Omron | XW4M-20D2-H1DA | - | - | Omron Electronics Inc-EMC Div | - | - | PCB Mount | 2 | - | - | - | Tray | Tray | XW4M20D2H1DA | - | - | Active | - | Details | - | - | 20 | - | 0.220462 oz | 150 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | XW4M-20D2-H1DA | 20 Position | Black | - | Terminal Blocks | 3.5 mm | - | 0.421 (10.70mm) | 8 A | Through Hole | - | - | - | 0.130 (3.30mm) | 2 | - | Gold | - | 10 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | Push-In | - | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4M-18D1-V1DA Omron | 90 |
| - | Gold | Through Hole | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | Copper Alloy | - | 1pc(s) | 3.5mm | 8A | 8 A | Black | 20 | Omron | XW4M-18D1-V1DA | - | - | Omron Electronics Inc-EMC Div | - | - | PCB Mount | 1 | - | - | - | Tray | Tray | XW4M18D1V1DA | - | - | Active | - | Details | - | - | 18 | - | 0.163318 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | XW4M-18D1-V1DA | 18 Position | Black | - | Terminal Blocks | 3.5 mm | - | 0.728 (18.50mm) | 8 A | Through Hole | - | - | - | - | 1 | - | Gold | - | 18 | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | - | Push-In | - | - | Plugs | Straight | Latches | Pluggable Terminal Blocks | - | - | UL94 V-0 | UL 94 V - 0 | |||
![]() XW4N-03D1-S Omron | 225 |
| - | Tin | Free Hanging (In-Line) | Polyamide (PA) | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | - | 1pc(s) | - | 8A | 8 A | Black | 160 | Omron | XW4N-03D1-S | 1.5mm² | - | Omron Electronics Inc-EMC Div | 0.2mm² | - | PCB Mount | 1 | - | - | - | Tray | Tray | XW4N03D1S | - | - | Active | - | Details | - | - | 3 | - | 0.094887 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4N | XW4N-03D1-S | 3 Position | Black | - | Terminal Blocks | 3.5 mm | - | 0.423 (10.75mm) | 8 A | Spring Clamp | - | - | - | - | 1 | - | Tin | 16-24 AWG | 3 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | - | Push-In | - | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW6E-COM2.5 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XF3M-1025-1B Omron | In Stock | - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | Omron Electronics | LCP, V0 according UL 94 | SMT | Spring Copper Alloy / Nickel Substrate | - | 1pc(s) | 0.5mm | - | - | Ecru | 1500 | Omron | XF3M-1025-1B | - | + 85 C | - | - | - 30 C | Cable | - | - | - | - | - | Bag | XF3M10251BBYOMZ | - | - | - | - | - | - | - | 10 | - | - | 50 V | - | - | - | - | - | Cut Tape | XF3M | XF3M-1025-1B | 10 Position | - | - | FFC & FPC Connectors | 0.5 mm | - | - | 500 mA | SMD/SMT | - | Gray | 100 MOhms | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | Top Contact | Connectors | Right Angle | + locking mechanism | FFC & FPC Connectors | - | - | - | UL 94 V-0 | ||
![]() XW6E-COM1.5 Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | 1 | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | XW6ECOM15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | ||
![]() XW4E-02B1-V1 Omron | In Stock | - | - | - | - | - | Straight | - | - | - | - | 3.81(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | No | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | 2(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10(A) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XW4E-08C1-V1 Omron | In Stock | - | - | - | - | Polyamide | Straight | - | - | - | Copper Alloy | 5.08(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 1 | -40C to 100C | 250VAC | - | - | - | - | 8.1(mm) | - | No | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | 8(POS) | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5(A) | - | - | - | - | - | - | - | 40.6(mm) | 10(mm) | - | - | ||
![]() XW4N-32D2-S Omron | 53 | - | - | Tin | Free Hanging (In-Line) | Polyamide (PA) | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | - | 1pc(s) | - | 8A | 8 A | Black | 28 | Omron | XW4N-32D2-S | 1.5mm² | - | Omron Electronics Inc-EMC Div | 0.2mm² | - | Cable Mounts | 2 | - | - | - | Tray | Tray | XW4N32D2S | 3.5mm | - | Active | - | Details | - | - | 32 | - | 0.622585 oz | 300 V | 160 V | 300 V | 16 AWG | 24 AWG | -40°C ~ 100°C | Tray | XW4N | XW4N-32D2-S | 32 Position | Black | - | Terminal Blocks | 3.5 mm | - | 0.728 (18.50mm) | 8 A | Spring Clamp | - | - | - | - | 2 | - | Tin | 16-24 AWG | 16 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | 24AWG to 16AWG | 8A | - | - | Push-In | 160V | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4N-16D2-S Omron | 50 | - | - | Tin | Free Hanging (In-Line) | Polyamide (PA) | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | Copper Alloy | - | 1pc(s) | - | 8A | 8 A | Black | 56 | Omron | XW4N-16D2-S | 1.5mm² | - | Omron Electronics Inc-EMC Div | 0.2mm² | - | Cable Mounts | 2 | - | - | - | Tray | Tray | XW4N16D2S | 3.5mm | - | Active | - | Details | - | - | 16 | - | 0.338983 oz | 300 V | 160 V | 300 V | 16 AWG | 24 AWG | -40°C ~ 100°C | Tray | XW4N | XW4N-16D2-S | 16 Position | Black | - | Terminal Blocks | 3.5 mm | - | 0.728 (18.50mm) | 8 A | Spring Clamp | - | - | - | - | 2 | - | Tin | 16-24 AWG | 8 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | 24AWG to 16AWG | 8A | - | - | Push-In | 160V | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | - | UL94 V-0 | UL 94 V - 0 |