- Type
- Contact Materials
- Housing Material
- Series
- Features
- Number of Positions
- Termination Style
- Pitch
- Color
- Contact Mating Finish
- Insulation Height
- Mounting Type
Attribute column
Manufacturer
Omron Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Housing Material | Insert Material | Backshell Material, Plating | Base Product Number | Brand | Case material | Connections | Contact Finish Mating | Contact Materials | Content | CS | Current-IEC | Current-UL | Factory colour | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer part # | max. cross section | Mfr | Min. cross section | Mounting Styles | No. of rows | Package | Packaging type | Part # Aliases | Pitch Spacing | Primary Material | Product Status | RoHS | Torque-Screw | Total number of pins | Unit Weight | Voltage, Rating | Voltage-IEC | Voltage-UL | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Gender | Fastening Type | Subcategory | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Insulation Height | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Contact Tail Length | Number of Levels | Shell Size, MIL | Cable Opening | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Wire Size (AWG) | Rated Current | Screw Size | Connection Method | Rated Voltage | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness - Mating | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XW4N-06D2-S Omron | 13 |
| - | Tin | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | - | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | - | Copper Alloy | 1pc(s) | - | 8A | 8 A | Black | 105 | Omron | XW4N-06D2-S | 1.5mm² | Omron Electronics Inc-EMC Div | 0.2mm² | PCB Mount | 2 | Tray | Tray | XW4N06D2S | - | - | Active | Details | - | 6 | 0.161907 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4N | - | - | XW4N-06D2-S | 6 Position | Black | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | 0.728 (18.50mm) | 8 A | - | - | Spring Clamp | - | 2 | - | - | Tin | 16-24 AWG | 3 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | Push-In | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4M-36D2-H1DS Omron | 85 |
| - | Tin | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | - | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 20 | Omron | XW4M-36D2-H1DS | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 2 | Tray | Tray | XW4M36D2H1DS | - | - | Active | Details | - | 36 | 0.350623 oz | 150 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-36D2-H1DS | 36 Position | Black | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | 0.421 (10.70mm) | 8 A | - | - | Through Hole | 0.130 (3.30mm) | 2 | - | - | Tin | - | 18 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4N-20D1-S Omron | 37 |
| - | Tin | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | - | - | PA (UL 94 V-0) | Spring-loaded terminal | - | Copper Alloy | 1pc(s) | - | 8A | 8 A | Black | - | - | XW4N-20D1-S | 1.5mm² | Omron Electronics Inc-EMC Div | 0.2mm² | PCB Mount | 1 | Tray | Tray | - | - | - | Active | - | - | 20 | - | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | - | XW4N | - | - | XW4N-20D1-S | 20 | Black | - | - | - | Terminal Blocks | - | 0.138 (3.50mm) | - | - | - | 0.423 (10.75mm) | 8 A | - | - | Screwless - Leg Spring, Push-In Spring | - | 1 | - | - | Tin | 16-24 AWG | 20 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | Push-In | - | Sockets | - | Lever Actuated | - | - | UL94 V-0 | - | ||
![]() XW4M-36D2-H1DA Omron | 93 |
| - | Gold | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | - | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 20 | Omron | XW4M-36D2-H1DA | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 2 | Tray | Tray | XW4M36D2H1DA | - | - | Active | Details | - | 36 | 0.350623 oz | 150 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-36D2-H1DA | 36 Position | Black | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | 0.421 (10.70mm) | 8 A | - | - | Through Hole | 0.130 (3.30mm) | 2 | - | - | Gold | - | 18 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4M-22D2-H1DS Omron | 69 |
| - | Tin | Panel Mount | Bulkhead - Front Side Nut | Composite | Liquid Crystal Polymer (LCP) | - | - | CTV07RW | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | Gold | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 30 | Omron | XW4M-22D2-H1DS | - | Amphenol Aerospace Operations | - | PCB Mount | 2 | Bulk | Tray | XW4M22D2H1DS | - | Composite | Active | Details | - | 22 | 0.237041 oz | - | 160 V | 300 V | - | - | -65°C ~ 175°C | Tray | MIL-DTL-38999 Series III, Tri-Start™ HD | Crimp | Receptacle, Male Pins | XW4M-22D2-H1DS | 55 | Olive Drab | Military | - | Threaded | Terminal Blocks | - | 3.5 mm | A | Shielded | Environment Resistant | 0.421 (10.70mm) | 8 A | Olive Drab Cadmium | 15-55 | Through Hole | 0.130 (3.30mm) | 2 | - | - | Tin | - | 11 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Right Angle | - | Pluggable Terminal Blocks | 50.0µin (1.27µm) | - | UL 94 V - 0 | ||
![]() XW4M-09D1-H1DS Omron | 119 |
| - | Tin | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | - | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 35 | Omron | XW4M-09D1-H1DS | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 1 | Tray | Tray | XW4M09D1H1DS | - | - | Active | Details | - | 9 | 0.103000 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-09D1-H1DS | 9 Position | Black | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | 0.250 (6.35mm) | 8 A | - | - | Through Hole | - | 1 | - | - | Tin | - | 9 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4N-40D2-S Omron | 96 |
| - | Tin | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | - | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | - | Copper Alloy | 1pc(s) | - | 8A | 8 A | Black | 21 | Omron | XW4N-40D2-S | 1.5mm² | Omron Electronics Inc-EMC Div | 0.2mm² | Cable Mounts | 2 | Tray | Tray | XW4N40D2S | 3.5mm | - | Active | Details | - | 40 | 0.764034 oz | 300 V | 160 V | 300 V | 16 AWG | 24 AWG | -40°C ~ 100°C | Tray | XW4N | - | - | XW4N-40D2-S | 40 Position | Black | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | 0.728 (18.50mm) | 8 A | - | - | Spring Clamp | - | 2 | - | - | Tin | 16-24 AWG | 20 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | 24AWG to 16AWG | 8A | - | Push-In | 160V | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4N-08D1-A Omron | 74 |
| - | Gold | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | - | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | - | Copper Alloy | 1pc(s) | - | 8A | 8 A | Black | 80 | Omron | XW4N-08D1-A | 1.5mm² | Omron Electronics Inc-EMC Div | 0.2mm² | Cable Mounts | 1 | Tray | Tray | XW4N08D1A | 3.5mm | - | Active | Details | - | 8 | 0.200709 oz | 300 V | 160 V | 300 V | 16 AWG | 24 AWG | -40°C ~ 100°C | Tray | XW4N | - | - | XW4N-08D1-A | 8 Position | Black | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | 0.423 (10.75mm) | 8 A | - | - | Spring Clamp | - | 1 | - | - | Gold | 16-24 AWG | 8 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | 24AWG to 16AWG | 8A | - | Push-In | 160V | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4N-40D2-A Omron | 52 | - | - | Gold | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | - | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | - | Copper Alloy | 1pc(s) | - | 8A | 8 A | Black | 21 | Omron | XW4N-40D2-A | 1.5mm² | Omron Electronics Inc-EMC Div | 0.2mm² | PCB Mount | 2 | Tray | Tray | XW4N40D2A | 3.5mm | - | Active | - | - | 40 | 0.764034 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4N | - | - | XW4N-40D2-A | 40 Position | Black | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | 0.728 (18.50mm) | 8 A | - | - | Spring Clamp | - | 2 | - | - | Gold | 16-24 AWG | 20 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | 24AWG to 16AWG | 8A | - | Push-In | 160V | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4N-02D1-A Omron | 151 |
| - | Gold | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | - | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | - | Copper Alloy | 1pc(s) | - | 8A | 8 A | Black | 190 | Omron | XW4N-02D1-A | 1.5mm² | Omron Electronics Inc-EMC Div | 0.2mm² | PCB Mount | 1 | Tray | Tray | XW4N02D1A | - | - | Active | Details | - | 2 | 0.073723 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4N | - | - | XW4N-02D1-A | 2 Position | Black | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | 0.423 (10.75mm) | 8 A | - | - | Spring Clamp | - | 1 | - | - | Gold | 16-24 AWG | 2 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | Push-In | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4N-12D2-S Omron | 17 |
| - | Tin | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | - | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | - | Copper Alloy | 1pc(s) | - | 8A | 8 A | Black | 70 | Omron | XW4N-12D2-S | 1.5mm² | Omron Electronics Inc-EMC Div | 0.2mm² | PCB Mount | 2 | Tray | Tray | XW4N12D2S | - | - | Active | Details | - | 12 | 0.268082 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4N | - | - | XW4N-12D2-S | 12 Position | Black | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | 0.728 (18.50mm) | 8 A | - | - | Spring Clamp | - | 2 | - | - | Tin | 16-24 AWG | 6 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | Push-In | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4M-18D1-H1DA Omron | 113 |
| - | Gold | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | - | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 20 | Omron | XW4M-18D1-H1DA | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 1 | Tray | Tray | XW4M18D1H1DA | - | - | Active | Details | - | 18 | 0.167199 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-18D1-H1DA | 18 Position | Black | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | 0.250 (6.35mm) | 8 A | - | - | Through Hole | - | 1 | - | - | Gold | - | 18 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4M-06D1-V1DS Omron | 117 |
| - | Tin | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Omron Electronics | LCP, V0 according UL 94 | - | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 45 | Omron | XW4M-06D1-V1DS | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 1 | Tray | Tray | XW4M06D1V1DS | - | - | Active | Details | - | 6 | 0.079366 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-06D1-V1DS | 6 Position | Black | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | 0.728 (18.50mm) | 8 A | - | - | Through Hole | - | 1 | - | - | Tin | - | 6 | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Straight | Latches | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | |||
![]() XW4M-40D2-H1DA Omron | 58 |
| - | Gold | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | - | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 15 | Omron | XW4M-40D2-H1DA | - | Omron Electronics Inc-EMC Div | - | Through Hole | 2 | Tray | Tray | XW4M40D2H1DA | 3.5mm | - | Active | Details | - | 40 | 0.383075 oz | 150 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-40D2-H1DA | 40 Position | Black | - | Header | - | Terminal Blocks | - | 3.5 mm | - | - | - | 0.421 (10.70mm) | 8 A | - | - | Solder Pin | 0.130 (3.30mm) | 2 | - | - | Gold | - | 20 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | 8A | - | Push-In | 160V | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4N-04D1-A Omron | 177 |
| - | Gold | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | - | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | - | Copper Alloy | 1pc(s) | - | 8A | 8 A | Black | 130 | Omron | XW4N-04D1-A | 1.5mm² | Omron Electronics Inc-EMC Div | 0.2mm² | PCB Mount | 1 | Tray | Tray | XW4N04D1A | - | - | Active | Details | - | 4 | 0.116051 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4N | - | - | XW4N-04D1-A | 4 Position | Black | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | 0.423 (10.75mm) | 8 A | - | - | Spring Clamp | - | 1 | - | - | Gold | 16-24 AWG | 4 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | Push-In | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4M-04D1-V1DA Omron | 82 |
| - | Gold | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Omron Electronics | LCP, V0 according UL 94 | - | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 60 | Omron | XW4M-04D1-V1DA | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 1 | Tray | Tray | XW4M04D1V1DA | - | - | Active | Details | - | 4 | 0.064551 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-04D1-V1DA | 4 Position | Black | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | 0.728 (18.50mm) | 8 A | - | - | Through Hole | - | 1 | - | - | Gold | - | 4 | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Straight | Latches | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | |||
![]() XW4M-14D1-H1DA Omron | 94 |
| - | Gold | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | - | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 20 | Omron | XW4M-14D1-H1DA | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 1 | Tray | Tray | XW4M14D1H1DA | - | - | Active | Details | - | 14 | 0.136863 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-14D1-H1DA | 14 Position | Black | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | 0.250 (6.35mm) | 8 A | - | - | Through Hole | - | 1 | - | - | Gold | - | 14 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4M-02D1-V1DS Omron | 104 |
| - | Tin | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Omron Electronics | LCP, V0 according UL 94 | - | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 85 | Omron | XW4M-02D1-V1DS | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 1 | Tray | Tray | XW4M02D1V1DS | - | - | Active | Details | - | 2 | 0.050089 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-02D1-V1DS | 2 Position | Black | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | 0.728 (18.50mm) | 8 A | - | - | Through Hole | - | 1 | - | - | Tin | - | 2 | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Straight | Latches | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | |||
![]() XW4N-30D2-S Omron | 62 |
| - | Tin | Free Hanging (In-Line) | - | - | Polyamide (PA) | - | - | - | Omron Electronics | PA (UL 94 V-0) | Spring-loaded terminal | - | Copper Alloy | 1pc(s) | - | 8A | 8 A | Black | 28 | Omron | XW4N-30D2-S | 1.5mm² | Omron Electronics Inc-EMC Div | 0.2mm² | PCB Mount | 2 | Tray | Tray | XW4N30D2S | - | - | Active | Details | - | 30 | 0.586959 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4N | - | - | XW4N-30D2-S | 30 Position | Black | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | 0.728 (18.50mm) | 8 A | - | - | Spring Clamp | - | 2 | - | - | Tin | 16-24 AWG | 15 | 180° | - | 0.2-1.5mm² | Pluggable Terminal Blocks | 9.5mm | - | - | - | Push-In | - | Sockets | - | Lever Actuated | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 | ||
![]() XW4M-07D1-H1DS Omron | 121 |
| - | Tin | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Omron Electronics | LCP, V0 according UL 94 | Print (right-angle) | - | Copper Alloy | 1pc(s) | 3.5mm | 8A | 8 A | Black | 40 | Omron | XW4M-07D1-H1DS | - | Omron Electronics Inc-EMC Div | - | PCB Mount | 1 | Tray | Tray | XW4M07D1H1DS | - | - | Active | Details | - | 7 | 0.087832 oz | 300 V | 160 V | 300 V | - | - | -40°C ~ 100°C | Tray | XW4M | - | - | XW4M-07D1-H1DS | 7 Position | Black | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | 0.250 (6.35mm) | 8 A | - | - | Through Hole | - | 1 | - | - | Tin | - | 7 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | Push-In | - | Plugs | Right Angle | Latches | Pluggable Terminal Blocks | - | UL94 V-0 | UL 94 V - 0 |