- Current-IEC
- Factory Lead Time
- Height (Max)
- Length
- Material - Insulation
- Material Flammability Rating
- Mounting Type
- Number of Levels
- Number of Positions
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Omron Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Current-IEC | Current-UL | Voltage-IEC | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Termination Style | Housing Color | Number of Levels | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Stripping Length | Features | Length | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XW6T-COM2.5X40BL Omron Automation and Safety | 27 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 24A | 20A | 800V | - | - | XW6T | Active | - | Middle | 40 | Push In, Spring | Blue | 1 | 14-26 AWG | 0.14-4mm2 | 10mm | Block of 10, Indicators | 3.252 82.60mm | 1.421 36.10mm | 54.2mm | UL94 V-0 | RoHS Compliant | ||
![]() XW6T-COM1.5X40RD Omron Automation and Safety | 14 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 17.5A | 5A | 500V | - | - | XW6T | Active | - | Middle | 40 | Push In, Spring | Red | 1 | 14-26 AWG | 0.14-1.5mm2 | 8mm | Block of 10, Indicators | 3.071 78.00mm | 1.232 31.30mm | 37.2mm | UL94 V-0 | RoHS Compliant | ||
![]() XW6T-COM2.5X40YL Omron Automation and Safety | 47 |
| Datasheet | 2 Weeks | DIN Rail | Polyamide (PA), Nylon | 24A | 20A | 800V | - | - | XW6T | Active | - | Middle | 40 | Push In, Spring | Yellow | 1 | 14-26 AWG | 0.14-4mm2 | 10mm | Block of 10, Indicators | 3.252 82.60mm | 1.421 36.10mm | 54.2mm | UL94 V-0 | RoHS Compliant | ||
![]() XW6T-COM1.5X8BL Omron Automation and Safety | 50 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 17.5A | - | 500V | -40°C~55°C | Bulk | XW6T | Active | Not Applicable | Middle | 8 | Push In, Spring | - | 1 | - | 1.5mm2 | - | - | 3.071 78.00mm | 1.232 31.30mm | 9.2mm | UL94 V-0 | RoHS Compliant | ||
![]() XW6T-COM1.5X40YL Omron Automation and Safety | 27 |
| Datasheet | 2 Weeks | DIN Rail | Polyamide (PA), Nylon | 17.5A | 5A | 500V | - | - | XW6T | Active | - | Middle | 40 | Push In, Spring | Yellow | 1 | 14-26 AWG | 0.14-1.5mm2 | 8mm | Block of 10, Indicators | 3.071 78.00mm | 1.232 31.30mm | 37.2mm | UL94 V-0 | RoHS Compliant | ||
![]() XW6T-COM1.5X40BL Omron Automation and Safety | 32 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 17.5A | 5A | 500V | - | - | XW6T | Active | - | Middle | 40 | Push In, Spring | Blue | 1 | 14-26 AWG | 0.14-1.5mm2 | 8mm | Block of 10, Indicators | 3.071 78.00mm | 1.232 31.30mm | 37.2mm | UL94 V-0 | RoHS Compliant | ||
![]() XW6T-COM1.5X12YL Omron Automation and Safety | 49 |
| Datasheet | 8 Weeks | DIN Rail | Polyamide (PA), Nylon | 17.5A | 5A | 500V | - | - | XW6T | Active | - | Middle | 12 | Push In, Spring | Yellow | 1 | 14-26 AWG | 0.14-1.5mm2 | 8mm | Block of 3, Indicators | 3.071 78.00mm | 1.232 31.30mm | 12.7mm | UL94 V-0 | RoHS Compliant | ||
![]() XW6T-COM1.5X16RD Omron Automation and Safety | 49 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 17.5A | 5A | 500V | - | - | XW6T | Active | - | Middle | 16 | Push In, Spring | Red | 4 | 14-26 AWG | 0.14-1.5mm2 | 8mm | Indicators | 3.071 78.00mm | 1.232 31.30mm | 16.2mm | UL94 V-0 | RoHS Compliant | ||
![]() XW6T-COM2.5X12BL Omron Automation and Safety | 51 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 24A | 20A | 800V | - | - | XW6T | Active | - | Middle | 12 | Push In, Spring | Blue | 1 | 14-26 AWG | 0.14-4mm2 | 10mm | Block of 3, Indicators | 3.252 82.60mm | 1.421 36.10mm | 17.8mm | UL94 V-0 | RoHS Compliant | ||
![]() XW6T-COM2.5X16BL Omron Automation and Safety | 59 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 24A | - | 800V | -40°C~55°C | Bulk | XW6T | Active | Not Applicable | Middle | 16 | Push In, Spring | - | 1 | - | 2.5mm2 | - | - | 3.252 82.60mm | 1.421 36.10mm | 23.0mm | UL94 V-0 | RoHS Compliant | ||
![]() XW6T-COM2.5X8BL Omron Automation and Safety | 53 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 24A | - | 800V | -40°C~55°C | Bulk | XW6T | Active | Not Applicable | Middle | 8 | Push In, Spring | - | 1 | - | 2.5mm2 | - | - | 3.252 82.60mm | 1.421 36.10mm | 12.6mm | UL94 V-0 | RoHS Compliant | ||
![]() XW6T-COM2.5X20BL Omron Automation and Safety | 33057235 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 24A | 20A | 800V | - | - | XW6T | Active | - | Middle | 20 | Push In, Spring | Blue | 1 | 14-26 AWG | 0.14-4mm2 | 10mm | Block of 5, Indicators | 3.252 82.60mm | 1.421 36.10mm | 28.2mm | UL94 V-0 | RoHS Compliant | ||
![]() XW6T-COM1.5X20BL Omron Automation and Safety | 49 |
| Datasheet | 6 Weeks | DIN Rail | Polyamide (PA), Nylon | 17.5A | 5A | 500V | - | - | XW6T | Active | - | Middle | 20 | Push In, Spring | Blue | 1 | 14-26 AWG | 0.14-1.5mm2 | 8mm | Block of 5, Indicators | 3.071 78.00mm | 1.232 31.30mm | 19.7mm | UL94 V-0 | RoHS Compliant |