- Contact Materials
- Type
- RoHS
- Coil Power
- Coil Voltage
- CoilResistance
- Contact Form
- Dimensions
- Note
- Series
- Body Orientation
- ECCN (US)
Attribute column
Manufacturer
Omron Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Orientation | CoilResistance | Contact Finish Mating | Contact Materials | Contact Resistance Max | Dimensions | ECCN (US) | Grid Size | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Terminal Pitch (mm) | Termination Method | Voltage, Rating | Series | JESD-609 Code | Part Status | ECCN Code | Type | Number of Rows | Gender | HTS Code | Reach Compliance Code | Current Rating | Number of Contacts | Insulation Resistance | Note | Contact Finish Termination | Contact Form | Coil Voltage | Device Socket Type | Coil Power | Insertion Force | Product Length (mm) | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71396 Omron | In Stock | - | - | - | - | 1 113 Ohm | - | - | - | 29x13x35,5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | G2RS | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | DPDT | 24VDC | - | 530 mW | - | - | - | - | ||
![]() 71393 Omron | In Stock | - | - | - | - | 1 113 Ohm | - | - | - | 29x13x35,5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | G2RS | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | SPDT | 24VDC | - | 530 mW | - | - | - | - | ||
![]() 160247 Omron | In Stock | - | - | - | - | 180 Ohm | - | Ag alloy | - | 21,5x28x36mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | MY | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | 4PDT | 24VAC | - | - mW | - | - | - | - | ||
![]() 142307 Omron | In Stock | - | - | - | - | 5 566 Ohm | - | AgSnIn | - | 13x28x29mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | G2RS | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | DPDT | 110VAC | - | 530 mW | - | - | - | - | ||
![]() 178357 Omron | In Stock | - | - | - | - | 4 430 Ohm | - | Ag | - | 28x21,5x36mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | MY | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | 4PDT | 24VDC | - | 900 mW | - | - | - | - | ||
![]() 88654 Omron | In Stock | - | - | - | - | 160 Ohm | - | Ag alloy | - | 21,5x28x36mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | MY | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | 4PDT | 12VDC | - | 900 mW | - | - | - | - | ||
![]() XR2A1811N Omron | In Stock | - | Datasheet | Gold Over Nickel | Straight | - | GOLD (30) | Beryllium Copper | 20(mohm) | - | EAR99 | Not Required | OMRON CORP | OMRON Corporation | XR2A-1811-N | XR2A | 50 | 20 | 1 | 125 | 300VAC | -55 | Through Hole | Through Hole | 2 | -55C to 125C | Active | 2.54(mm) | 10.16 | No | 5.62 | - | Yes | 7.62(mm) | 2.54 | Solder | 300VAC | - | e4 | Active | EAR99 | DIP Socket | 2 | SKT | 8536.69.40.40 | compliant | 1(A) | 18 | 1000(Mohm) | - | GOLD (30) | - | - | IC SOCKET | - | 3.92N | 22.86 | 3.9 | RoHS Compliant | ||
![]() XR2A-0805 Omron | In Stock | - | Datasheet | Gold Over Nickel | Straight | - | - | Beryllium Copper | 20(mohm) | - | EAR99 | Not Required | OMRON CORP | OMRON Corporation | XR2A-0805 | XR2 | 100 | 20 | 1 | 125 | 300VAC | -55 | Through Hole | Through Hole | 2 | -55C to 125C | Active | 2.54(mm) | 10.16 | No | 2.05 | - | - | 7.62(mm) | 2.54 | Solder | 300VAC | - | - | Active | EAR99 | DIP Socket | 2 | SKT | 8536.69.40.40 | unknown | 1(A) | 8 | 1000(Mohm) | - | - | - | - | IC SOCKET | - | 3.92N | 10.16 | 2.5 | RoHS Compliant |