- Breakdown Voltage-Min
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- Ihs Manufacturer
- JESD-30 Code
- Manufacturer Part Number
- Non-rep Pk Forward Current-Max
- Number of Elements
- Number of Phases
- Number of Terminals
Attribute column
Manufacturer
Omron Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | ECCN Code | Resistance | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Configuration | Diode Type | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Breakdown Voltage-Min | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W005M Omron | In Stock | - | - | NO | SILICON | 4 | GENESIC SEMICONDUCTOR INC | - | W005M | 4 | 125 °C | -65 °C | PLASTIC/EPOXY | O-PBCY-W4 | ROUND | CYLINDRICAL | Contact Manufacturer | NOT SPECIFIED | 5.59 | Yes | EAR99 | - | - | BOTTOM | WIRE | NOT SPECIFIED | compliant | O-PBCY-W4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | 1.5 A | 1 | 50 V | 50 A | 50 V | - | - | - | ||
![]() MB3S Omron | In Stock | - | - | YES | SILICON | 4 | RECTRON LTD | Rectron Semiconductor | MB3S | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Active | - | 5.58 | - | EAR99 | 53.6 Ω | UL LISTED | DUAL | GULL WING | - | compliant | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | 0.5 A | 1 | 200 V | 30 A | 200 V | 2.667 mm | 1.27 mm | 381 µm |