- Applications
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- Forward Voltage-Max (VF)
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Manufacturer
- Manufacturer Part Number
- Non-rep Pk Forward Current-Max
Attribute column
Manufacturer
Omron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | ECCN Code | Applications | HTS Code | Subcategory | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A430B Omron | In Stock | - | - | YES | SILICON | 2 | 1.2 V | POWEREX INC | Powerex Power Semiconductors | A430B | 1 | 175 °C | UNSPECIFIED | O-XEDB-N2 | ROUND | DISK BUTTON | Not Recommended | 5.66 | EAR99 | POWER | 8541.10.00.80 | Rectifier Diodes | END | NO LEAD | unknown | 2 | O-XEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | 1000 A | 1 | 200 V | 10000 A | ||
![]() 1A6B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |