- Bearing Type
- Height
- Series
- Part Status
- RoHS Status
- Noise
- Approval Agency
- Factory Lead Time
- Fan Type
- Moisture Sensitivity Level (MSL)
- RPM
- Voltage Rated
Attribute column
Manufacturer
Omron AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Frequency | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Height | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R87F-A1A13HP Omron Electronics Inc-EMC Div | 44 |
| Datasheet | 12 Weeks | Flanges | Axial | Aluminium | 0.772lb 350.17g | Aluminum | Polycarbonate (PC) | 100VAC | -22~158°F -30°C~70°C | 2008 | R87F | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 14.00W | 14W | 0.150A | 14W | - | - | 180mA | 5.06kHz | CSA, UL | 100V | 2400 RPM | Ball | Tubeaxial | 39.0 dB | - | 0.177 in H2O (44.1 Pa) | AC FAN | 120mm | Unknown | RoHS Compliant | ||
![]() R87T-A6A15MP Omron Electronics Inc-EMC Div | 44 |
| Datasheet | 12 Weeks | Flanges | Axial | Aluminium | 1.3lbs 589.7g | Aluminum | Zinc | 230VAC | -4~158°F -20°C~70°C | 2008 | R87T | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 14.00W | 16W | 0.085A | 14W | - | unknown | 85mA | 5.06kHz | CSA, UL | - | 2750 RPM | Ball | Tubeaxial | 40.0 dB | - | 0.150 in H2O (37.3 Pa) | AC FAN | 120mm | - | RoHS Compliant | ||
![]() R87T-A3A15HP Omron Electronics Inc-EMC Div | 44 |
| Datasheet | 10 Weeks | Flanges | Axial | Aluminium | 1.3lbs 589.7g | Aluminum | Zinc | 115VAC | -4~158°F -20°C~70°C | 2008 | R87T | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 18.00W | 2.018kW | 0.190A | 18W | - | unknown | 190mA | 5.06kHz | CSA, UL | - | 3100 RPM | Ball | Tubeaxial | 46.0 dB | - | 0.236 in H2O (58.8 Pa) | AC FAN | 38mm | - | RoHS Compliant | ||
![]() R87F-A4A85HP Omron Electronics Inc-EMC Div | 28 |
| Datasheet | 7 Weeks | Flanges | Axial | Aluminium | 0.617lb 279.87g | Aluminum | Polycarbonate (PC) | 200VAC | -22~158°F -30°C~70°C | 2008 | R87F | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | 10.00W | 109W | 0.060A | 10W | - | unknown | 60mA | 5.06kHz | CSA, UL | - | 2700 RPM | Ball | Tubeaxial | 32.0 dB | - | 0.169 in H2O (42.1 Pa) | AC FAN | 38mm | - | RoHS Compliant | ||
![]() R87F-A1A93HP Omron Electronics Inc-EMC Div | 27 |
| Datasheet | 8 Weeks | Flanges | Axial | Aluminium | 0.661lb 299.82g | Aluminum | Polycarbonate (PC) | 100VAC | -22~158°F -30°C~70°C | 2008 | R87F | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Terminals | 11.00W | 13W | 0.130A | 11W | - | unknown | 130mA | 5.06kHz | CSA, UL | 100V | 3050 RPM | Ball | Tubeaxial | 36.0 dB | - | 0.275 in H2O (68.6 Pa) | AC FAN | 92mm | - | RoHS Compliant | ||
![]() R87F-A4A93HP Omron Electronics Inc-EMC Div | 44 |
| Datasheet | 7 Weeks | Flanges | Axial | Aluminium | 0.661lb 299.82g | Aluminum | Polycarbonate (PC) | 200VAC | -22~158°F -30°C~70°C | 2008 | R87F | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Terminals | 11.00W | 1.311kW | 0.060A | 11W | - | unknown | 60mA | 5.06kHz | CSA, UL | - | 3050 RPM | Ball | Tubeaxial | 36.0 dB | - | 0.275 in H2O (68.6 Pa) | AC FAN | 25mm | - | RoHS Compliant | ||
![]() R87F-A3A93HP Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 9 Weeks | Flanges | Axial | Aluminium | 0.661lb 299.82g | Aluminum | Polycarbonate (PC) | 115VAC | -22~158°F -30°C~70°C | 2008 | R87F | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Terminals | 13.00W | 1.311kW | 0.100A | 13W | - | unknown | 100mA | 5.06kHz | CSA, UL | - | 2550 RPM | Ball | Tubeaxial | 33.0 dB | - | 0.197 in H2O (49.0 Pa) | AC FAN | 25mm | - | RoHS Compliant | ||
![]() R87T-A4A15HP Omron Electronics Inc-EMC Div | 2854 |
| Datasheet | 8 Weeks | Flanges | Axial | Aluminium | 1.3lbs 589.7g | Aluminum | Zinc | 200VAC | -4~158°F -20°C~70°C | 2008 | R87T | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 18.00W | 2.018kW | 0.110A | 18W | - | unknown | 110mA | 5.06kHz | CSA, UL | - | 3100 RPM | Ball | Tubeaxial | 46.0 dB | - | 0.236 in H2O (58.8 Pa) | AC FAN | 38mm | - | RoHS Compliant | ||
![]() R87F-A3A13HP Omron Electronics Inc-EMC Div | 36 |
| Datasheet | 9 Weeks | Flanges | Axial | Aluminium | 0.772lb 350.17g | Aluminum | Polycarbonate (PC) | 115VAC | -22~158°F -30°C~70°C | 2008 | R87F | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 14.00W | 1.412kW | 0.130A | 14W | - | unknown | 130mA | 5.06kHz | CSA, UL | - | 2400 RPM | Ball | Tubeaxial | 39.0 dB | - | 0.177 in H2O (44.1 Pa) | AC FAN | 25mm | - | RoHS Compliant | ||
![]() R87F-A6A13HP Omron Electronics Inc-EMC Div | 21 |
| - | 8 Weeks | Flanges | Axial | Aluminium | 0.772lb 350.17g | Aluminum | Polycarbonate (PC) | 230VAC | -22~158°F -30°C~70°C | 2008 | R87F | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 14.00W | 1.412kW | 0.068A | 14W | - | unknown | 68mA | 5.06kHz | CSA, UL | - | 2400 RPM | Ball | Tubeaxial | 39.0 dB | - | 0.177 in H2O (44.1 Pa) | AC FAN | 25mm | - | RoHS Compliant | ||
![]() R87F-A1A85HP Omron Electronics Inc-EMC Div | 44 |
| - | 8 Weeks | Flanges | Axial | Aluminium | 0.617lb 279.87g | Aluminum | Polycarbonate (PC) | 100VAC | -22~158°F -30°C~70°C | 2008 | R87F | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | 10.00W | 109W | 0.115A | 10W | - | unknown | 115mA | 5.06kHz | CSA, UL | - | 2700 RPM | Ball | Tubeaxial | 32.0 dB | - | 0.169 in H2O (42.1 Pa) | AC FAN | 38mm | - | RoHS Compliant | ||
![]() R87T-A4A07H Omron Electronics Inc-EMC Div | 27 |
| Datasheet | 7 Weeks | Flanges | Axial | Aluminium | 2.6lbs 1.2kg | Aluminum | Zinc | 200VAC | -4~158°F -20°C~70°C | 2008 | R87T | Round - 150mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 40.00W | 40W | 0.210A | 40W | 175mm | unknown | 210mA | 5.06kHz | CSA, UL | - | 3250 RPM | Ball | Tubeaxial | 56.0 dB | 170V~220VAC | 0.353 in H2O (88.0 Pa) | AC FAN | 175mm | - | RoHS Compliant | ||
![]() R87F-A3A15HP Omron Electronics Inc-EMC Div | 44 |
| Datasheet | 10 Weeks | Flanges | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC) | 115VAC | -22~158°F -30°C~70°C | 2008 | R87F | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 15.00W | 1.514kW | 0.180A | 15W | - | unknown | 180mA | 5.06kHz | CSA, UL | - | 2750 RPM | Ball | Tubeaxial | 42.0 dB | - | 0.374 in H2O (93.1 Pa) | AC FAN | 38mm | - | RoHS Compliant | ||
![]() R87T-A4A05H Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 9 Weeks | Flanges | Axial | Aluminium | 1.9lbs 861.8g | Aluminum | Zinc | 200VAC | -4~158°F -20°C~70°C | 2008 | R87T | Round - 150mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 48.00W | 5.048kW | 0.220A | 48W | 175mm | unknown | 220mA | 5.06kHz | CSA, UL | - | 3100 RPM | Ball | Tubeaxial | 58.0 dB | - | 0.430 in H2O (107.1 Pa) | AC FAN | 38mm | - | RoHS Compliant | ||
![]() R87F-A4A13HP Omron Electronics Inc-EMC Div | 2065 |
| Datasheet | 15 Weeks | Flanges | Axial | Aluminium | 0.772lb 350.17g | Aluminum | Polycarbonate (PC) | 200VAC | -22~158°F -30°C~70°C | 2008 | R87F | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 14.00W | 14W | 0.078A | 14W | - | unknown | 78mA | 5.06kHz | CSA, UL | - | 2400 RPM | Ball | Tubeaxial | 39.0 dB | - | 0.177 in H2O (44.1 Pa) | AC FAN | 120mm | - | RoHS Compliant | ||
![]() R87F-A1A15HP Omron Electronics Inc-EMC Div | 73 |
| Datasheet | 12 Weeks | Flanges | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC) | 100VAC | -22~158°F -30°C~70°C | 2008 | R87F | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 15.00W | 1.514kW | 0.220A | 15W | - | unknown | 220mA | 5.06kHz | CSA, UL | - | 2750 RPM | Ball | Tubeaxial | 42.0 dB | - | 0.374 in H2O (93.1 Pa) | AC FAN | 38mm | No SVHC | RoHS Compliant | ||
![]() R87F-A3A15MP Omron Electronics Inc-EMC Div | 2031 |
| Datasheet | 16 Weeks | Flanges | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC) | 115VAC | -22~158°F -30°C~70°C | 2008 | R87F | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 14.00W | 1.514kW | 0.160A | 14W | - | unknown | 160mA | 5.06kHz | CSA, UL | - | 2700 RPM | Ball | Tubeaxial | 42.0 dB | 97.8V~126.5VAC | 0.255 in H2O (63.7 Pa) | AC FAN | 38mm | - | RoHS Compliant | ||
![]() R87F-A4A15MP Omron Electronics Inc-EMC Div | 2849 |
| Datasheet | 7 Weeks | Flanges | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC) | 200VAC | -22~158°F -30°C~70°C | 2008 | R87F | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 15.00W | 1.514kW | 0.090A | 15W | - | unknown | 90mA | 5.06kHz | CSA, UL | - | 2450 RPM | Ball | Tubeaxial | 39.0 dB | - | 0.255 in H2O (63.7 Pa) | AC FAN | 38mm | - | RoHS Compliant | ||
![]() R87F-A6A83H Omron Electronics Inc-EMC Div | 2971 |
| - | 7 Weeks | Flanges | Axial | Aluminium | 0.507lb 229.97g | Aluminum | Polycarbonate (PC) | 230VAC | -22~158°F -30°C~70°C | 2008 | R87F | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 7.00W | 76W | 0.039A | 7W | - | unknown | 39mA | 5.06kHz | CSA, UL | - | 2600 RPM | Ball | Tubeaxial | 32.0 dB | - | 0.157 in H2O (39.2 Pa) | AC FAN | 25mm | - | RoHS Compliant | ||
![]() R87F-A4A83L Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 7 Weeks | Flanges | Axial | Aluminium | 0.507lb 229.97g | Aluminum | Polycarbonate (PC) | 200VAC | -22~158°F -30°C~70°C | 2008 | R87F | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 5.00W | 54W | 0.030A | 5W | - | unknown | 30mA | 5.06kHz | CSA, UL | - | 1900 RPM | Ball | Tubeaxial | 28.0 dB | - | 0.078 in H2O (19.5 Pa) | AC FAN | 25mm | - | RoHS Compliant |