- Certificates
- Contacts configuration
- Leads
- Mechanical durability
- Stable positions number
- Switching method
- Operating Force
- Switches features
- ElectricalLife
- Key stroke
- Min. insulation resistance
- DC contacts rating @R
Attribute column
Manufacturer
Omron Feed Through Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Actuator colour | Button height | Button shape | Certificates | Contacts configuration | DC contacts rating @R | ElectricalLife | Key stroke | Leads | Leads1 | Max. contact resistance | Mechanical durability | Min. insulation resistance | Mounting | Mounting1 | Stable positions number | Switches features | Switches features1 | Switching method | Illumination | Operating Force |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2AW-R1-EL003MP R OMRON Electronic Components | 482 | - | - | - | - | - | - | RoHS compliant | SPST-NO | - | 200000 cycles | 1.4mm | leads 300mm | - | - | 200000 cycles | - | - | - | 1 | without lever | with resistors in series | OFF-(ON) | - | 1N | ||
![]() D2AW-R5-EL063MP R OMRON Electronic Components | 390 | - | - | - | - | - | - | RoHS compliant | SPST-NO | - | 200000 cycles | 1.8mm | leads 300mm | - | - | 200000 cycles | - | - | - | 1 | with resistors in parallel | with short lever | OFF-(ON) | - | 2N | ||
![]() D2GW-SC6R2M BY OMR OMRON Electronic Components | In Stock | - | - | - | - | - | - | RoHS compliant | SPST-NC | 0.01A / 13.5V DC | 200000 cycles | 2.6mm | leads 300mm | - | 700mΩ | 200000 cycles | 0.1GΩ | screw | - | 1 | with lever with end bended out | - | ON-(OFF) | - | 1.5N | ||
![]() D2GW-SC6L3M BY OMR OMRON Electronic Components | In Stock | - | - | - | - | - | - | RoHS compliant | SPST-NO | 0.01A / 13.5V DC | 200000 cycles | 2.6mm | leads 300mm | - | 700mΩ | 200000 cycles | 0.1GΩ | screw | - | 1 | with lever with end bended out | - | OFF-(ON) | - | 1.5N | ||
![]() D2GW-AL6R2F BY OMR OMRON Electronic Components | In Stock | - | - | - | - | - | - | RoHS compliant | SPST-NC | 0.01A / 13.5V DC | 200000 cycles | 2.6mm | press-fit terminals | - | 500mΩ | 200000 cycles | 0.1GΩ | connectors | - | 1 | with lever with end bended out | - | ON-(OFF) | - | 1.5N | ||
![]() D2GW-AL63H BY OMR OMRON Electronic Components | In Stock | - | - | - | - | - | - | RoHS compliant | SPST-NO | 0.01A / 13.5V DC | 200000 cycles | 2.6mm | for soldering | - | 500mΩ | 200000 cycles | 0.1GΩ | soldered | - | 1 | with lever with end bended out | - | OFF-(ON) | - | 1.5N | ||
![]() D2GW-SC6R3M BY OMR OMRON Electronic Components | In Stock | - | - | - | - | - | - | RoHS compliant | SPST-NO | 0.01A / 13.5V DC | 200000 cycles | 2.6mm | leads 300mm | - | 700mΩ | 200000 cycles | 0.1GΩ | screw | - | 1 | with lever with end bended out | - | OFF-(ON) | - | 1.5N | ||
![]() D2GW-AL6L2F BY OMR OMRON Electronic Components | In Stock | - | - | - | - | - | - | RoHS compliant | SPST-NC | 0.01A / 13.5V DC | 200000 cycles | 2.6mm | press-fit terminals | - | 500mΩ | 200000 cycles | 0.1GΩ | connectors | - | 1 | with lever with end bended out | - | ON-(OFF) | - | 1.5N | ||
![]() V-163-1C4 OMRON Electronic Components | In Stock | - | - | 16A / 250V AC | - | - | - | RoHS compliant | SPDT | 0.6A / 125V DC | 100000 cycles | - | connectors 6,35x0,8mm | - | 15mΩ | 50000000 cycles | 0.1GΩ | - | - | 1 | with lever | - | ON-(ON) | - | - | ||
![]() V-16-1C24 OMRON Electronic Components | In Stock | - | - | 16A / 250V AC | - | - | - | RoHS compliant | SPDT | 0.6A / 125V DC | 100000 cycles | - | connectors 4,75x0,5mm | - | 15mΩ | 50000000 cycles | 0.1GΩ | - | - | 1 | without lever | - | ON-(ON) | - | 0.98N | ||
![]() B3F-5050S OMRON Electronic Components | In Stock | - | - | - | blue | 7.3mm | square | RoHS compliant | SPST-NO | 50mA / 24V DC | - | 0.3mm | for PCB | - | 100mΩ | 10000000 cycles | 0.1GΩ | THT | - | 1 | - | - | OFF-(ON) | none | 1.27N | ||
![]() D2FP-FN2(STD) OMRON Electronic Components | 414 |
| - | - | - | - | - | RoHS compliant | SPST-NO | - | - | - | for PCB | straight | - | 70000000 cycles | 0.1GΩ | - | - | 1 | optical | without lever | OFF-(ON) | - | 0.59N | ||
![]() D2GW-AL6R3F BY OMR OMRON Electronic Components | In Stock | - | - | - | - | - | - | RoHS compliant | SPST-NO | 0.01A / 13.5V DC | 200000 cycles | 2.6mm | press-fit terminals | - | 500mΩ | 200000 cycles | 0.1GΩ | connectors | - | 1 | with lever with end bended out | - | OFF-(ON) | - | 1.5N | ||
![]() D2GW-AL62D BY OMR OMRON Electronic Components | In Stock | - | - | - | - | - | - | RoHS compliant | SPST-NC | 0.01A / 13.5V DC | 200000 cycles | 2.6mm | for PCB | - | 500mΩ | 200000 cycles | 0.1GΩ | PCB | THT | 1 | with lever with end bended out | - | ON-(OFF) | - | 1.5N | ||
![]() D2GW-AL62H BY OMR OMRON Electronic Components | In Stock | - | - | - | - | - | - | RoHS compliant | SPST-NC | 0.01A / 13.5V DC | 200000 cycles | 2.6mm | for soldering | - | 500mΩ | 200000 cycles | 0.1GΩ | soldered | - | 1 | with lever with end bended out | - | ON-(OFF) | - | 1.5N | ||
![]() D2GW-AL63D BY OMR OMRON Electronic Components | In Stock | - | - | - | - | - | - | RoHS compliant | SPST-NO | 0.01A / 13.5V DC | 200000 cycles | 2.6mm | for PCB | - | 500mΩ | 200000 cycles | 0.1GΩ | PCB | THT | 1 | with lever with end bended out | - | OFF-(ON) | - | 1.5N | ||
![]() D2GW-SC6L2M BY OMR OMRON Electronic Components | In Stock | - | - | - | - | - | - | RoHS compliant | SPST-NC | 0.01A / 13.5V DC | 200000 cycles | 2.6mm | leads 300mm | - | 700mΩ | 200000 cycles | 0.1GΩ | screw | - | 1 | with lever with end bended out | - | ON-(OFF) | - | 1.5N | ||
![]() D2GW-AL6L3F BY OMR OMRON Electronic Components | In Stock | - | - | - | - | - | - | RoHS compliant | SPST-NO | 0.01A / 13.5V DC | 200000 cycles | 2.6mm | press-fit terminals | - | 500mΩ | 200000 cycles | 0.1GΩ | connectors | - | 1 | with lever with end bended out | - | OFF-(ON) | - | 1.5N | ||
![]() D2QW-C063H(D) OMRON Electronic Components | In Stock | - | - | - | - | - | - | RoHS compliant | SPST-NO | 0.1A / 30V DC | - | - | for soldering | - | 150mΩ | 500000 cycles | 0.1GΩ | - | - | 1 | with lever | - | OFF-(ON) | - | 1.7N | ||
![]() D2AW-R5-EL003MP R OMRON Electronic Components | 482 | - | - | - | - | - | - | RoHS compliant | SPST-NO | - | 200000 cycles | 1.4mm | leads 300mm | - | - | 200000 cycles | - | - | - | 1 | without lever | with resistors in parallel | OFF-(ON) | - | 1N |