- Width
- Depth
- Length
- IP Rating
- Material
- Series
- Features
- Operating Temperature
- Mfr
- Mounting Type
- Package
- Product Status
Attribute column
Manufacturer
Omron Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Dielectric Material | Weight | (Ø) | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Lead Free Status / RoHS Status | Tolerance ± | Voltage Rating DC | Voltage type | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Applications | Capacitance | Depth | Lead Spacing | Size | Finish | Features | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VX010122F Omron | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.06 | - | - | - | - | NA | - | 3.77 | 3.77 | - | ||
![]() C4V 2007A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XH4A0011A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACT 2022E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACT 2032B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C2U 1015G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D6F 0077R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACT 2023C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R87F9004F Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110270015 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WIN-CLN-KT Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6D1ADC6 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G4W 6032G Omron | In Stock | - | - | - | - | PC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.06 | - | - | - | - | IP68 | - | 10.00 | 7.00 | - | ||
![]() R87F1124C Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | 92 | - | 92 | - | ||
![]() B5W 0012A Omron | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.06 | - | - | - | - | NA | - | 7.02 | 4.77 | - | ||
![]() C4V 2008M Omron | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.06 | - | - | - | - | NA | - | 8.72 | 5.22 | - | ||
![]() D2MV7101F Omron | In Stock | - | - | - | - | - | - | 74 Lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61.25 x 19.00 | Metalic Gray | - | - | 64.62 | - | 20.87 | - | ||
![]() UM-Y-2-1 Omron | In Stock | - | - | - | - | - | - | - | 2.4mm | 1pc(s) | - | - | (Ø x L) 2.4 mm x 6.3 mm | - | 1% | - | - | - | - | - | - | - | - | - | MF0207FTE52-330R | 330Ω | - | - | - | - | - | - | - | - | - | 6.3mm | - | - | ||
![]() R87F1115D Omron | In Stock | - | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | 120 | - | 120 | - | ||
![]() A7P 0002G Omron | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | -- | - | 1000V (1kV) | - | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | ±5% | Active | -- | PC Pins | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.02µF | - | 0.295 (7.50mm) | - | - | -- | - | - | - | - | -- |