- Width
- Depth
- Length
- IP Rating
- Material
- Series
- Features
- Operating Temperature
- Mfr
- Mounting Type
- Package
- Product Status
Attribute column
Manufacturer
Omron Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Contact Material - Plating | 1st Connector Mounting Type | Clamp Material - Plating | Screw Material - Plating | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | ElectricalLife | Frequency-Max | Manufacturer | Manufacturer Part Number | Mfr | Overall Impedance | Package | Package Type | Product Status | RoHS | Torque-Screw | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Resistance | Composition | Color | Current Rating (Amps) | Pitch | Ingress Protection | Depth | Style | Termination Style | Actuator Type | Lead Length | Circuit | Switch Function | Wire Gauge | Lead Diameter | Voltage | Number of Levels | Current | Mechanical Life | Operating Force | Positions Per Level | Terminal Type | Mating Orientation | Wire Termination | Screw Thread | 1st Connector | 2nd Connector | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Features | Wattage | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2MV4203B Omron | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NA | 4.50 | 3.53 | ||
![]() B3J 1600G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA2DPCC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEADROLLER2 Omron | In Stock | - | - | Through Hole | - | Thermoplastic | Copper Alloy - Tin Plated | - | Copper Alloy - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 Nm (1.7 Lb-In) | - | -40°C ~ 115°C | Bulk | 26-350 | Active | - | - | Green | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | 16-24 AWG | - | 300V | 1 | 10A | - | - | 10 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | ||
![]() K3 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3SK0006M Omron | 1107 |
| - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | D3SK0006 | - | 100,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 5 V | -25°C ~ 85°C | - | D3SH | - | - | - | - | 1mA (DC) | - | - | - | - | SMD (SMT) Tab | Angled Toggle (Detector) | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDR701CHQPN-12D Omron | In Stock | - | - | - | - | - | - | Panel Mount | - | - | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-2103T0 | RG-316 DB | - | 4 GHz | - | - | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMB Plug, Right Angle | N-Type Jack | - | - | - | - | - | Shielded | - | - | 24.00 (609.60mm) | - | ||
![]() D3SK0004C Omron | In Stock | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | D3SK0004 | - | 100,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 5 V | -25°C ~ 85°C | - | D3SH | - | - | - | - | 1mA (DC) | - | - | - | - | SMD (SMT) Tab | Angled Toggle (Detector) | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACT 2018G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R87T0523A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VX010026B Omron | 136 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B5T 0018M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UMOC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2MV1201M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 2W9D1 | - | - | - | Axial Lead | - | - | - | - | - | - | - | - | 9.1 Ohms | Metal Oxide Film | - | - | - | - | - | - | - | - | 1.5 | - | - | - | 0.032 | - | - | - | - | - | - | Axial Leads | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - |