- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
Attribute column
Manufacturer
Omron Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Number of Outputs | Output Voltage | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Number of Inputs | Display Type | Max Supply Voltage (AC) | Input Range | Number of Characters Per Row | Control Method | Communications | Min Supply Voltage (AC) | Features | Height | Width | Display Characters - Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5EC-QX4ABM-010 Omron Automation and Safety | 2705 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | 0.463lb 210.01g | -10°C~55°C | 2011 | E5EC | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | 14.4V | Relay (5), Voltage (External SSR) | - | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | - | Heater Fault Detection | - | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | - | RoHS Compliant | - | IP66 | ||
![]() E5GC-QX2ACM-000 Omron Automation and Safety | 2887 |
| Datasheet | 2 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2016 | E5GC | Active | Not Applicable | - | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | 1 | - | Relay (2), Voltage (External SSR) | 240V | Rectangular - 45.00mm x 22.20mm | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | - | 0.413 10.50mm 0.197 5.00mm | - | RoHS Compliant | - | IP00 | ||
![]() E5EC-QX2ABM-008 Omron Automation and Safety | 2292 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | 0.463lb 210.01g | -10°C~55°C | 2011 | E5EC | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | 14.4V | Relay (3), Voltage (External SSR) (2) | - | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | - | Heater Fault Detection | - | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | - | RoHS Compliant | - | IP66 | ||
![]() E5EC-RX4DBM-011 Omron Automation and Safety | 2625 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | 0.463lb 210.01g | -10°C~55°C | 2011 | E5EC | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | 250V | Relay (5) | - | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | - | Heater Fault Detection | - | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | - | RoHS Compliant | - | IP66 | ||
![]() E5CC-RX2ASM-001 Omron Automation and Safety | 2193 |
| - | - | Panel | Panel Mount | 100 | 0.265lb 120.2g | -10°C~55°C | 2013 | E5CC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (3) | - | Square - 45.00mm x 45.00mm | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | Event Input, Heater Fault Detection | - | - | 0.600 15.20mm 0.280 7.10mm | - | Non-RoHS Compliant | - | IP66 | ||
![]() E5EC-RR4A5M-011 Omron Automation and Safety | 891 |
| Datasheet | 6 Weeks | Brackets, Panel | Panel Mount | 100 | 0.463lb 210.01g | -10°C~55°C | 2011 | E5EC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Relay (6) | 240V | Rectangular - 92.00mm x 45.00mm | 3 | LCD - Tri Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | - | Event Input, Heater Fault Detection | - | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | - | RoHS Compliant | - | IP66 | ||
![]() G3PW-A245EU-S Omron Automation and Safety | 780 |
| - | 2 Weeks | Chassis Mount, DIN Rail | Chassis Mount | 100 | 4.1lbs 1.9kg | -15°C~55°C | 2008 | G3PW | Active | 1 (Unlimited) | Screw | Power Controller | 55°C | -15°C | 100V~240VAC | - | Screw Terminal | - | - | Solid State (2) | 240V | - | - | LED - Red Characters | - | 1 ~ 45A | 3 | On/Off, Phase Control | - | - | Event Input | - | - | - | - | RoHS Compliant | - | - | ||
![]() E5AC-RR4D5M-011 Omron Automation and Safety | 765 |
| Datasheet | - | Brackets, Panel | Panel Mount | - | 0.551lb 249.93g | -10°C~55°C | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Relay (6) | 24V | Square - 92.00mm x 92.00mm | 1 | LCD - Tri Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | - | Event Input, Heater Fault Detection | - | - | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | - | Non-RoHS Compliant | - | IP66 | ||
![]() E5EC-RX4A5M-000 Omron Automation and Safety | 500 |
| Datasheet | 6 Weeks | Panel | Panel Mount | 100 | 0.463lb 210.01g | -10°C~55°C | 1999 | E5EC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | 250V | Relay (5) | 240V | Rectangular - 92.00mm x 45.00mm | 3 | LCD - Tri Color Characters, Backlight | 240V | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | 100V | - | 96mm | 48mm | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | Unknown | RoHS Compliant | Lead Free | IP66 | ||
![]() E5AC-RR4D5M-009 Omron Automation and Safety | 831 |
| Datasheet | - | Brackets, Panel | Panel Mount | - | 0.551lb 249.93g | -10°C~55°C | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Relay (6) | 24V | Square - 92.00mm x 92.00mm | 1 | LCD - Tri Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | Event Input, Heater Fault Detection | - | - | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | - | Non-RoHS Compliant | - | IP66 | ||
![]() E5CC-CQ3D5M-003 Omron Automation and Safety | In Stock | - | Datasheet | 20 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | -10°C~55°C | - | E5CC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Analog, Relay (3), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | Heater Fault Detection | - | - | 0.600 15.20mm 0.280 7.10mm | - | Non-RoHS Compliant | - | IP66 | ||
![]() E5CC-QX2DUM-800 Omron Automation and Safety | 2432 |
| - | 20 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | -10°C~55°C | 2013 | E5CC | Active | 1 (Unlimited) | Plug | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | - | - | Relay (2), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | - | 0.600 15.20mm 0.280 7.10mm | - | RoHS Compliant | - | IP66 | ||
![]() E5AC-RX4A5M-010 Omron Automation and Safety | 988 |
| Datasheet | 3 Weeks | Brackets, Panel | Panel Mount | 100 | 0.551lb 249.93g | -10°C~55°C | 2013 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | 5V | Relay (5) | 240V | Square - 92.00mm x 92.00mm | 1 | LCD - Tri Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | - | Event Input, Heater Fault Detection | - | - | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | Unknown | RoHS Compliant | - | IP00, IP66 | ||
![]() E5AC-RX4A5M-011 Omron Automation and Safety | 989 |
| Datasheet | - | Brackets, Panel | Panel Mount | 100 | 0.551lb 249.93g | -10°C~55°C | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Relay (5) | - | Square - 92.00mm x 92.00mm | 1 | LCD - Tri Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | - | Event Input, Heater Fault Detection | - | - | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | - | Non-RoHS Compliant | - | IP66 | ||
![]() E5CC-RX3A5M-006 Omron Automation and Safety | 2082 |
| Datasheet | 2 Weeks | Brackets, Panel | Panel Mount | 100 | 0.265lb 120.2g | -10°C~55°C | 2011 | E5CC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 3 | 250V | Relay (4) | 240V | Square - 45.00mm x 45.00mm | 1 | LCD - Dual Color Characters, Backlight | 240V | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | 100V | Event Input | 48mm | 48mm | 0.600 15.20mm 0.280 7.10mm | Unknown | RoHS Compliant | - | IP66 | ||
![]() E5AC-PR0ASM-800 Omron Automation and Safety | 2607 |
| - | - | Brackets, Panel | Panel Mount | 100 | 0.551lb 249.93g | -10°C~55°C | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Relay (2) | - | Square - 92.00mm x 92.00mm | 1 | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | - | 0.984 25.00mm 0.590 15.00mm | - | Non-RoHS Compliant | - | IP66 | ||
![]() E5GC-RX1DCM-000 Omron Automation and Safety | 2825 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | 0.176lb 79.83g | -10°C~55°C | 2002 | E5GC | Active | 1 (Unlimited) | Screwless | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | 250V | Relay (2) | - | Rectangular - 45.00mm x 22.20mm | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | - | 0.413 10.50mm 0.197 5.00mm | Unknown | RoHS Compliant | - | IP66 | ||
![]() E5AC-RX4A5M-009 Omron Automation and Safety | 627 |
| Datasheet | 6 Weeks | Brackets, Panel | Panel Mount | 100 | 0.551lb 249.93g | -10°C~55°C | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Relay (5) | - | Square - 92.00mm x 92.00mm | 1 | LCD - Tri Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | Event Input, Heater Fault Detection | - | - | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | - | Non-RoHS Compliant | - | IP66 | ||
![]() E5CC-QX2ABM-004 Omron Automation and Safety | 2395 |
| Datasheet | 5 Weeks | - | Panel Mount | - | 0.265lb 120.2g | -10°C~55°C | 2011 | E5CC | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | 14.4V | Relay (2), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | Event Input | - | - | 0.600 15.20mm 0.280 7.10mm | - | RoHS Compliant | - | - | ||
![]() E5EC-QR4A5M-010 Omron Automation and Safety | 526 |
| Datasheet | - | Brackets, Panel | Panel Mount | 100 | 0.463lb 210.01g | -10°C~55°C | 2011 | E5EC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Relay (5), Voltage (External SSR) | 240V | Rectangular - 92.00mm x 45.00mm | 3 | LCD - Tri Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | - | Event Input, Heater Fault Detection | - | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | - | RoHS Compliant | - | IP66 |