- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
Attribute column
Manufacturer
Omron Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Number of Outputs | Output Voltage | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Max Output Voltage | Number of Inputs | Min Output Voltage | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5AC-CC4D5M-013 Omron Automation and Safety | 563 |
| Datasheet | - | Brackets, Panel | Panel Mount | - | 0.551lb 249.93g | -10°C~55°C | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Analog (2), Relay (4) | 24V | Square - 92.00mm x 92.00mm | - | 1 | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | - | Non-RoHS Compliant | IP66 | ||
![]() E5ZN-2QPH03TC-FLK Omron Automation and Safety | In Stock | - | Datasheet | 1 Weeks | Socketable | Socketable | - | 0.198lb 89.81g | -10°C~55°C | 2002 | E5ZN | Obsolete | 1 (Unlimited) | Plug | Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VDC | IP00 | Plug In, 24 Pin | - | - | Solid State (2), Voltage (External SSR) | - | - | - | - | - | - | -200°C ~ 1800°C, 0 ~ 50mV | - | On/Off, Proportional (PID) | RS-485 (CompoWay/F) | Heater Fault Detection | - | - | RoHS Compliant | IP00 | ||
![]() G3PW-A220EC-S-FLK Omron Automation and Safety | 849 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | 100 | 2.3lbs 1kg | -15°C~55°C | 2008 | G3PW | Active | 1 (Unlimited) | Screw | Power Controller | 55°C | -15°C | 100V~240VAC | - | Screw Terminal | - | - | Solid State (2) | - | - | - | - | - | LED - Red Characters | 1 ~ 20A | 3 | On/Off, Phase Control | RS-485 (CompoWay/F) | Event Input, Heater Fault Detection | - | - | RoHS Compliant | - | ||
![]() E5EC-CQ4D5M-009 Omron Automation and Safety | 692 |
| Datasheet | - | Brackets, Panel | Panel Mount | - | 0.463lb 210.01g | -10°C~55°C | 2012 | E5EC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Analog, Relay (4), Voltage (External SSR) | 24V | Rectangular - 92.00mm x 45.00mm | - | 3 | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Event Input, Heater Fault Detection | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | - | Non-RoHS Compliant | IP66 | ||
![]() E5AC-RX4D5M-009 Omron Automation and Safety | 2449 |
| Datasheet | - | Brackets, Panel | Panel Mount | - | 0.551lb 249.93g | -10°C~55°C | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Relay (5) | 24V | Square - 92.00mm x 92.00mm | - | 1 | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Event Input, Heater Fault Detection | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | - | Non-RoHS Compliant | IP66 | ||
![]() E5CC-QX2ABM-000 Omron Automation and Safety | 2929 | - | Datasheet | 2 Weeks | - | Panel Mount | - | 0.265lb 120.2g | -10°C~55°C | 2011 | E5CC | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | 14.4V | Relay (2), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | 14.4V | - | 9.6V | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.600 15.20mm 0.280 7.10mm | Unknown | RoHS Compliant | - | ||
![]() E5AC-QX4D5M-010 Omron Automation and Safety | 688 |
| Datasheet | - | Brackets, Panel | Panel Mount | - | 0.551lb 249.93g | -10°C~55°C | 2013 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | 14.4V | Relay (4), Voltage (External SSR) | 24V | Square - 92.00mm x 92.00mm | 14.4V | 1 | 9.6V | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input, Heater Fault Detection | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | Unknown | Non-RoHS Compliant | IP66 | ||
![]() E5CC-CQ3D5M-000 Omron Automation and Safety | 2310 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | -10°C~55°C | 2013 | E5CC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Analog, Relay (3), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.600 15.20mm 0.280 7.10mm | - | Non-RoHS Compliant | IP66 | ||
![]() E5EC-CQ4A5M-011 Omron Automation and Safety | 537 |
| Datasheet | - | Brackets, Panel | Panel Mount | 100 | 0.463lb 210.01g | -10°C~55°C | 2012 | E5EC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Analog, Relay (4), Voltage (External SSR) | - | Rectangular - 92.00mm x 45.00mm | - | 3 | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input, Heater Fault Detection | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | - | Non-RoHS Compliant | IP66 | ||
![]() E5EC-CX4A5M-014 Omron Automation and Safety | 673 |
| Datasheet | - | Panel | Panel Mount | 100 | 0.463lb 210.01g | -10°C~55°C | 2011 | E5EC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Analog, Relay (4) | 240V | Rectangular - 92.00mm x 45.00mm | - | 3 | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Event Input | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | - | RoHS Compliant | IP66 | ||
![]() E5AC-QQ4A5M-010 Omron Automation and Safety | 954 |
| Datasheet | 20 Weeks | Brackets, Panel | Panel Mount | - | 0.551lb 249.93g | -10°C~55°C | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Relay (4), Voltage (External SSR) (2) | - | Square - 92.00mm x 92.00mm | - | 1 | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input, Heater Fault Detection | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | - | Non-RoHS Compliant | IP66 | ||
![]() E5AC-QX3DSM-810 Omron Automation and Safety | 2658 |
| Datasheet | - | Brackets, Panel | Panel Mount | - | 0.551lb 249.93g | -10°C~55°C | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Relay (3), Voltage (External SSR) | 24V | Square - 92.00mm x 92.00mm | - | 1 | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Event Input, Heater Fault Detection | 0.984 25.00mm 0.590 15.00mm | - | Non-RoHS Compliant | IP66 | ||
![]() E5AC-RX1ASM-800 Omron Automation and Safety | 2956 |
| Datasheet | - | Brackets, Panel | Panel Mount | 100 | 0.551lb 249.93g | -10°C~55°C | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Relay (2) | - | Square - 92.00mm x 92.00mm | - | 1 | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.984 25.00mm 0.590 15.00mm | - | Non-RoHS Compliant | IP66 | ||
![]() E5ZN-2QNH03TC-FLK Omron Automation and Safety | In Stock | - | Datasheet | 1 Weeks | DIN Rail, Socketable | Socketable | - | 0.198lb 89.81g | -10°C~55°C | 2002 | E5ZN | Obsolete | 1 (Unlimited) | Plug | Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VDC | IP00 | Plug In, 24 Pin | 2 | 10.2V | Solid State (2), Voltage (External SSR) | - | - | - | 2 | - | - | -200°C ~ 1800°C, 0 ~ 50mV | - | On/Off, Proportional (PID) | RS-485 (CompoWay/F) | Heater Fault Detection | - | - | RoHS Compliant | IP00 | ||
![]() E5AC-RX3DSM-808 Omron Automation and Safety | 2053 |
| Datasheet | - | Brackets, Panel | Panel Mount | - | 0.551lb 249.93g | -10°C~55°C | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Relay (4) | 24V | Square - 92.00mm x 92.00mm | - | 1 | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Event Input, Heater Fault Detection | 0.984 25.00mm 0.590 15.00mm | - | Non-RoHS Compliant | IP66 | ||
![]() E5AC-RX1DSM-800 Omron Automation and Safety | 2275 |
| Datasheet | - | Brackets, Panel | Panel Mount | - | 0.551lb 249.93g | -10°C~55°C | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Relay (2) | 24V | Square - 92.00mm x 92.00mm | - | 1 | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.984 25.00mm 0.590 15.00mm | - | Non-RoHS Compliant | IP66 | ||
![]() E5EC-CX4D5M-013 Omron Automation and Safety | 718 |
| Datasheet | - | Brackets, Panel | Panel Mount | - | 0.463lb 210.01g | -10°C~55°C | 2012 | E5EC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Analog, Relay (4) | 24V | Rectangular - 92.00mm x 45.00mm | - | 3 | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | - | RoHS Compliant | IP66 | ||
![]() E5CC-CQ3D5M-005 Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | -10°C~55°C | - | E5CC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Analog, Relay (3), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Event Input | 0.600 15.20mm 0.280 7.10mm | - | Non-RoHS Compliant | IP66 | ||
![]() E5EC-CX4D5M-005 Omron Automation and Safety | 514 |
| Datasheet | - | Brackets, Panel | Panel Mount | - | 0.463lb 210.01g | -10°C~55°C | 2012 | E5EC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Analog, Relay (4) | 24V | Rectangular - 92.00mm x 45.00mm | - | 3 | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | - | RoHS Compliant | IP66 | ||
![]() E5CC-QX2DUM-000 Omron Automation and Safety | 2261 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | -10°C~55°C | 2013 | E5CC | Active | 1 (Unlimited) | Plug | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | - | - | Relay (2), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.600 15.20mm 0.280 7.10mm | - | RoHS Compliant | IP66 |