- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
Attribute column
Manufacturer
Omron Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Analog / Digital | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mounting Styles | Part # Aliases | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Ingress Protection | Supply Voltage | Termination Style | Number of Outputs | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Number of Inputs | Size | Product Type | Display Type | Control Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Product Category | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5AC-RX3ASM-808 Omron Automation and Safety | 2519 |
| Datasheet | 6 Weeks | Brackets, Panel | Panel Mount | 100 | 0.551lb 249.93g | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | 4 | Relay (4) | - | Square - 92.00mm x 92.00mm | 1 | - | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Event Input, Heater Fault Detection | - | 0.984 25.00mm 0.590 15.00mm | Non-RoHS Compliant | IP66 | ||
![]() E5AC-RX3DSM-810 Omron Automation and Safety | 2664 |
| Datasheet | - | Brackets, Panel | Panel Mount | - | 0.551lb 249.93g | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | 4 | Relay (4) | 24V | Square - 92.00mm x 92.00mm | 1 | - | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Event Input, Heater Fault Detection | - | 0.984 25.00mm 0.590 15.00mm | Non-RoHS Compliant | IP66 | ||
![]() E5DC-RX2ASM-000 Omron Automation and Safety | 2599 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | 0.265lb 120.2g | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | 2013 | E5DC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP20 | - | Screw Terminal | 1 | Relay (3) | 240V | - | - | - | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | - | 0.334 8.50mm 0.314 8.00mm | RoHS Compliant | IP00, IP20 | ||
![]() E5AC-QQ4A5M-011 Omron Automation and Safety | 527 |
| Datasheet | - | Brackets, Panel | Panel Mount | - | 0.551lb 249.93g | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | 4 | Relay (4), Voltage (External SSR) (2) | - | Square - 92.00mm x 92.00mm | 1 | - | - | LCD - Tri Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input, Heater Fault Detection | - | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | Non-RoHS Compliant | IP66 | ||
![]() E5AC-CQ4D5M-009 Omron Automation and Safety | 730 |
| Datasheet | - | Brackets, Panel | Panel Mount | - | 0.551lb 249.93g | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | 4 | Analog, Relay (4), Voltage (External SSR) | 24V | Square - 92.00mm x 92.00mm | 1 | - | - | LCD - Tri Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Event Input, Heater Fault Detection | - | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | Non-RoHS Compliant | IP66 | ||
![]() E5AC-CC4D5M-005 Omron Automation and Safety | 702 |
| Datasheet | - | Brackets, Panel | Panel Mount | - | 0.551lb 249.93g | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | 4 | Analog (2), Relay (4) | 24V | Square - 92.00mm x 92.00mm | 1 | - | - | LCD - Tri Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input | - | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | Non-RoHS Compliant | IP66 | ||
![]() E5CC-TCX3A5M-004 Omron Automation and Safety | 790 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | 2015 | E5CC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Analog, Relay (3) | - | Square - 45.00mm x 45.00mm | - | - | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Event Input | - | 0.600 15.20mm 0.280 7.10mm | RoHS Compliant | IP66 | ||
![]() E5DC-CX2DSM-016 Omron Automation and Safety | 2429 |
| Datasheet | 15 Weeks | DIN Rail | DIN Rail | - | 0.265lb 120.2g | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | 2013 | E5DC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP20 | - | Screw Terminal | - | Analog, Relay (2) | - | - | - | - | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Event Input | - | 0.334 8.50mm 0.314 8.00mm | RoHS Compliant | IP20 | ||
![]() G3ZA-4H403-FLK-UTU Omron Automation and Safety | 761 |
| Datasheet | 20 Weeks | Chassis Mount, DIN Rail | Chassis Mount, DIN Rail | - | 0.441lb 200.03g | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | 2002 | G3ZA | Active | 1 (Unlimited) | Screw | Power Controller | 55°C | -10°C | - | 85V~264VAC | IP20 | - | Screw Terminal | - | Solid State, Voltage (External SSR) (4) | - | - | - | - | - | - | - | - | - | On/Off | RS-485 (CompoWay/F) | Heater Fault Detection | - | - | RoHS Compliant | IP20 | ||
![]() 43815-0012 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43815-1015 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43815-0112 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5C4Q40J999FAC120 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43815-0113 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43815-1005 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5CC-RX0ASM-000 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43815-0114 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43815-1106 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 761 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E5AN | - | - | - | - | - | - | - | - | - | 240 V | - | 4 | Relay | - | - | 2 | 96 x 96mm | - | - | PID Controller | - | - | - | - | - | - | - | - | - | ||
![]() E5DCRXASM-000 Omron | In Stock | - | - | - | - | - | - | - | Digital | Omron Automation and Safety | 1 | Omron | DIN Rail Mount | E5DCRXASM000 | Details | 240 VAC | 100 VAC | 4.232875 oz | - | Bulk | - | E5DC | - | - | - | Temperature Controller | - | - | Controllers | - | - | - | - | 3 Output | Relay | - | - | 0 Input | 85 mm x 22.5 mm | Temperature Controllers | Dual 4-Digit Display | - | - | - | - | - | - | Temperature Controllers | - | - | - |