- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
Attribute column
Manufacturer
Omron Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Number of Outputs | Output Voltage | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Max Output Voltage | Number of Inputs | Min Output Voltage | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5AC-PR2ASM-804 Omron Automation and Safety | 2929 |
| - | - | Brackets, Panel | Panel Mount | 100 | - | 0.551lb 249.93g | -10°C~55°C | - | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Relay (4) | - | Square - 92.00mm x 92.00mm | - | 1 | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Event Input | 0.984 25.00mm 0.590 15.00mm | - | Non-RoHS Compliant | IP66 | ||
![]() E5AC-QX3ASM-810 Omron Automation and Safety | 2574 |
| - | - | Brackets, Panel | Panel Mount | - | - | 0.551lb 249.93g | -10°C~55°C | - | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Relay (3), Voltage (External SSR) | - | Square - 92.00mm x 92.00mm | - | 1 | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Event Input, Heater Fault Detection | 0.984 25.00mm 0.590 15.00mm | - | Non-RoHS Compliant | IP66 | ||
![]() E5AC-CX3DSM-804 Omron Automation and Safety | 2477 |
| - | - | Brackets, Panel | Panel Mount | - | - | 0.551lb 249.93g | -10°C~55°C | - | 2012 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Analog, Relay (3) | 24V | Square - 92.00mm x 92.00mm | - | 1 | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Event Input | 0.984 25.00mm 0.590 15.00mm | - | Non-RoHS Compliant | IP66 | ||
![]() E5EC-RX4ABM-000 Omron Automation and Safety | 2307 |
| Datasheet | 6 Weeks | - | Panel Mount | - | - | 0.463lb 210.01g | -10°C~55°C | - | 2011 | E5EC | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | 250V | Relay (5) | - | Rectangular - 92.00mm x 45.00mm | 250V | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | Unknown | RoHS Compliant | - | ||
![]() E5EC-QX4ABM-000 Omron Automation and Safety | 2039 |
| Datasheet | 20 Weeks | - | Panel Mount | - | - | 0.463lb 210.01g | -10°C~55°C | - | 2011 | E5EC | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | 14.4V | Relay (4), Voltage (External SSR) | - | Rectangular - 92.00mm x 45.00mm | 14.4V | - | 9.6V | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | Unknown | RoHS Compliant | - | ||
![]() E5CC-QX2DBM-001 Omron Automation and Safety | 601 | - | Datasheet | 2 Weeks | Panel | Panel Mount | - | - | 0.265lb 120.2g | -10°C~55°C | - | 2013 | E5CC | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | 14.4V | Relay (2), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | 14.4V | - | 9.6V | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.600 15.20mm 0.280 7.10mm | Unknown | RoHS Compliant | IP66 | ||
![]() E5CC-RX3D5M-006 Omron Automation and Safety | 585 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | - | 0.265lb 120.2g | -10°C~55°C | - | 2011 | E5CC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 1 | - | Relay (4) | 24V | Square - 45.00mm x 45.00mm | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Event Input | 0.600 15.20mm 0.280 7.10mm | - | RoHS Compliant | IP66 | ||
![]() E5CC-RW2DUM-000 Omron Automation and Safety | 2899 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | 11 | 0.265lb 120.2g | -10°C~55°C | - | 2013 | E5CC | Active | 1 (Unlimited) | Plug | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | - | - | Relay (3) | - | Square - 45.00mm x 45.00mm | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.600 15.20mm 0.280 7.10mm | - | RoHS Compliant | IP66 | ||
![]() E5CC-QX3A5M-001 Omron Automation and Safety | 2138 |
| - | 2 Weeks | Brackets, Panel | Panel Mount | 100 | - | 0.265lb 120.2g | -10°C~55°C | Bulk | 2011 | E5CC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 3 | 14.4V | Relay (3), Voltage (External SSR) | 240V | Square - 45.00mm x 45.00mm | - | 1 | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Event Input, Heater Fault Detection | 0.600 15.20mm 0.280 7.10mm | - | RoHS Compliant | IP66 | ||
![]() E5CC-RX2DBM-001 Omron Automation and Safety | In Stock | - | Datasheet | 20 Weeks | Panel | Panel Mount | - | - | 0.265lb 120.2g | -10°C~55°C | - | 2011 | E5CC | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | 250V | Relay (3) | - | Square - 45.00mm x 45.00mm | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.600 15.20mm 0.280 7.10mm | - | RoHS Compliant | IP66 | ||
![]() E5CC-RX2DBM-006 Omron Automation and Safety | 919 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | - | 0.265lb 120.2g | -10°C~55°C | - | 2011 | E5CC | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | 250V | Relay (3) | - | Square - 45.00mm x 45.00mm | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.600 15.20mm 0.280 7.10mm | - | RoHS Compliant | IP66 | ||
![]() E5GC-RX1D6M-600 Omron Automation and Safety | 2197 |
| Datasheet | 7 Weeks | - | Panel Mount | - | - | - | -10°C~55°C | - | - | E5GC-600 | Active | 1 (Unlimited) | - | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (2) | - | Rectangular - 45.00mm x 22.20mm | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Limit Function | 0.413 10.50mm 0.197 5.00mm | - | - | - | ||
![]() E5EC-QX2DBM-010 Omron Automation and Safety | 2716 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | - | 0.463lb 210.01g | -10°C~55°C | - | 2011 | E5EC | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | 14.4V | Relay (3), Voltage (External SSR) (2) | - | Rectangular - 92.00mm x 45.00mm | - | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | - | RoHS Compliant | IP66 | ||
![]() E5EC-QX4DBM-010 Omron Automation and Safety | 2564 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | - | 0.463lb 210.01g | -10°C~55°C | - | 2011 | E5EC | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | 14.4V | Relay (5), Voltage (External SSR) | - | Rectangular - 92.00mm x 45.00mm | - | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | - | RoHS Compliant | IP66 | ||
![]() E5EC-QX4DBM-008 Omron Automation and Safety | 2746 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | - | 0.463lb 210.01g | -10°C~55°C | - | 2011 | E5EC | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | 14.4V | Relay (5), Voltage (External SSR) | - | Rectangular - 92.00mm x 45.00mm | - | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | Heater Fault Detection | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | - | RoHS Compliant | IP66 | ||
![]() E5EC-QX2DBM-008 Omron Automation and Safety | 2011 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | - | 0.463lb 210.01g | -10°C~55°C | - | 2011 | E5EC | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | 14.4V | Relay (3), Voltage (External SSR) (2) | - | Rectangular - 92.00mm x 45.00mm | - | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | Heater Fault Detection | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | - | RoHS Compliant | IP66 | ||
![]() E5CC-QX1AUM-000 Omron Automation and Safety | 2561 |
| - | 2 Weeks | Panel | Panel Mount | - | 11 | 0.265lb 120.2g | -10°C~55°C | - | 2013 | E5CC | Active | 1 (Unlimited) | Plug | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | - | - | Relay, Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.600 15.20mm 0.280 7.10mm | - | RoHS Compliant | IP66 | ||
![]() E5EC-QX2ABM-011 Omron Automation and Safety | 2080 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | - | 0.463lb 210.01g | -10°C~55°C | - | 2011 | E5EC | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | 14.4V | Relay (3), Voltage (External SSR) (2) | - | Rectangular - 92.00mm x 45.00mm | - | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | - | RoHS Compliant | IP66 | ||
![]() E5EC-QX2ABM-010 Omron Automation and Safety | 2758 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | - | 0.463lb 210.01g | -10°C~55°C | - | 2011 | E5EC | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | 14.4V | Relay (3), Voltage (External SSR) (2) | - | Rectangular - 92.00mm x 45.00mm | - | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | - | RoHS Compliant | IP66 | ||
![]() E5CC-RX2DBM-002 Omron Automation and Safety | 993 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | - | 0.265lb 120.2g | -10°C~55°C | - | 2011 | E5CC | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | 250V | Relay (3) | - | Square - 45.00mm x 45.00mm | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Heater Fault Detection | 0.600 15.20mm 0.280 7.10mm | - | RoHS Compliant | IP66 |