- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
Attribute column
Manufacturer
Omron Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Number of Outputs | Output Voltage | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Max Output Voltage | Number of Inputs | Min Output Voltage | Display Type | Max Supply Voltage (AC) | Input Range | Number of Characters Per Row | Control Method | Communications | Min Supply Voltage (AC) | Features | Height | Width | Display Characters - Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5CC-RW1DUM-000 Omron Automation and Safety | 2619 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | -10°C~55°C | 2013 | E5CC | Active | 1 (Unlimited) | Plug | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | - | - | Relay (2) | - | Square - 45.00mm x 45.00mm | - | - | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | - | 0.600 15.20mm 0.280 7.10mm | - | RoHS Compliant | IP66 | ||
![]() EJ1N-TC4B-QQ Omron Automation and Safety | 730 |
| - | 2 Weeks | DIN Rail | DIN Rail | Module | 0.397lb 180.08g | -10°C~55°C | 2009 | EJ1N | Active | 1 (Unlimited) | Screwless | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | IP20 | Spring Terminal | 4 | - | Voltage (External SSR) (4) | 24V | - | - | - | - | - | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | - | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | - | - | - | - | - | RoHS Compliant | IP00, IP20 | ||
![]() E5GC-RX0D6M-000 Omron Automation and Safety | 2514 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | 0.176lb 79.83g | -10°C~55°C | 2014 | E5GC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay | - | Rectangular - 45.00mm x 22.20mm | - | - | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | - | 0.413 10.50mm 0.197 5.00mm | - | RoHS Compliant | IP66 | ||
![]() E5CC-QX2DSM-800 Omron Automation and Safety | 600 |
| - | 2 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2002 | E5CC | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 50°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 1 | - | Relay (2), Voltage (External SSR) | 24V | Square - 45.00mm x 45.00mm | - | - | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | - | 0.600 15.20mm 0.280 7.10mm | - | RoHS Compliant | - | ||
![]() E5CC-QX2AUM-000 Omron Automation and Safety | 2759 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | -10°C~55°C | 2013 | E5CC | Active | 1 (Unlimited) | Plug | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | - | - | Relay (2), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | - | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | - | 0.600 15.20mm 0.280 7.10mm | - | RoHS Compliant | IP66 | ||
![]() E5EC-CQ4D5M-011 Omron Automation and Safety | 788 |
| Datasheet | - | Brackets, Panel | Panel Mount | - | 0.463lb 210.01g | -10°C~55°C | 2012 | E5EC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Analog, Relay (4), Voltage (External SSR) | 24V | Rectangular - 92.00mm x 45.00mm | - | 3 | - | LCD - Tri Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | - | Event Input, Heater Fault Detection | - | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | - | Non-RoHS Compliant | IP66 | ||
![]() E5GC-RX1D6M-615 Omron Automation and Safety | 2276 |
| Datasheet | 20 Weeks | - | Panel Mount | - | - | -10°C~55°C | - | E5GC-600 | Active | 1 (Unlimited) | - | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (2) | - | Rectangular - 45.00mm x 22.20mm | - | - | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | Limit Function | - | - | 0.413 10.50mm 0.197 5.00mm | - | - | - | ||
![]() E5DC-RX2ASM-002 Omron Automation and Safety | 2857 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | 0.265lb 120.2g | -10°C~55°C | 2013 | E5DC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP20 | Screw Terminal | - | - | Relay (3) | - | - | - | - | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | - | - | - | 0.334 8.50mm 0.314 8.00mm | - | RoHS Compliant | IP20 | ||
![]() E5GC-QX1ACM-024 Omron Automation and Safety | 2892 |
| Datasheet | 20 Weeks | - | Panel Mount | - | - | -10°C~55°C | - | E5GC | Active | 1 (Unlimited) | - | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | - | Relay, Voltage (External SSR) | - | Rectangular - 45.00mm x 22.20mm | - | - | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | Event Input | - | - | 0.413 10.50mm 0.197 5.00mm | - | - | - | ||
![]() E5CC-RW2DUM-800 Omron Automation and Safety | 2182 |
| - | 20 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | -10°C~55°C | 2013 | E5CC | Active | 1 (Unlimited) | Plug | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | - | - | Relay (3) | - | Square - 45.00mm x 45.00mm | - | - | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | - | 0.600 15.20mm 0.280 7.10mm | - | RoHS Compliant | IP66 | ||
![]() E5GC-QX1DCM-015 Omron Automation and Safety | 2698 |
| Datasheet | 2 Weeks | - | Panel Mount | - | - | -10°C~55°C | - | E5GC | Active | 1 (Unlimited) | - | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | - | Relay, Voltage (External SSR) | - | Rectangular - 45.00mm x 22.20mm | - | - | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | - | - | - | 0.413 10.50mm 0.197 5.00mm | - | - | - | ||
![]() E5CC-TRX3A5M-001 Omron Automation and Safety | 2712 |
| Datasheet | - | Panel | Panel Mount | - | 0.265lb 120.2g | -10°C~55°C | 2013 | E5CC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (4) | - | Square - 45.00mm x 45.00mm | - | - | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | Event Input, Heater Fault Detection | - | - | 0.600 15.20mm 0.280 7.10mm | - | RoHS Compliant | IP66 | ||
![]() E5CD-QX2A6M-000 Omron Automation and Safety | 2906 |
| Datasheet | 2 Weeks | - | Panel Mount | - | - | -10°C~55°C | - | E5CD | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (2), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | - | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | - | 0.587 14.90mm 0.280 7.10mm | - | RoHS Compliant | - | ||
![]() E5EC-QX2ABM-000 Omron Automation and Safety | 2616 |
| Datasheet | 6 Weeks | - | Panel Mount | - | 0.463lb 210.01g | -10°C~55°C | 2011 | E5EC | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | 14.4V | Relay (2), Voltage (External SSR) | - | Rectangular - 92.00mm x 45.00mm | 14.4V | - | 9.6V | LCD - Tri Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | - | - | - | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | Unknown | RoHS Compliant | - | ||
![]() K8AC-H21CN-FLK Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | 0.441lb 200.03g | -10°C~55°C | - | K8AC-H | Active | 1 (Unlimited) | Screwless | Heater Element Detector | 55°C | -10°C | 85V~264VAC | - | Spring Terminal | - | - | Solid State (2) | - | - | - | - | - | LED - Red Characters | - | 0.20 ~ 2.20A | 4 | On/Off | RS-485 (CompoWay/F) | - | Heater Fault Detection | - | - | - | - | RoHS Compliant | - | ||
![]() E5EC-CC4D5M-005 Omron Automation and Safety | 732 |
| Datasheet | - | Brackets, Panel | Panel Mount | - | 0.463lb 210.01g | -10°C~55°C | 2011 | E5EC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | - | Analog (2), Relay (4) | 24V | Rectangular - 92.00mm x 45.00mm | - | 3 | - | LCD - Tri Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | - | Event Input | - | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | - | RoHS Compliant | IP66 | ||
![]() E5CC-RX3A5M-001 Omron Automation and Safety | 2490 |
| Datasheet | 2 Weeks | Brackets, Panel | Panel Mount | 100 | 0.265lb 120.2g | -10°C~55°C | 2011 | E5CC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 3 | 250V | Relay (4) | 240V | Square - 45.00mm x 45.00mm | - | 1 | - | LCD - Dual Color Characters, Backlight | 240V | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | 100V | Event Input, Heater Fault Detection | 48mm | 48mm | 0.600 15.20mm 0.280 7.10mm | Unknown | RoHS Compliant | IP66 | ||
![]() E5CC-RX3D5M-003 Omron Automation and Safety | 2135 |
| Datasheet | 2 Weeks | Brackets, Panel | Panel Mount | - | 0.265lb 120.2g | -10°C~55°C | 2011 | E5CC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 3 | - | Relay (4) | 24V | Square - 45.00mm x 45.00mm | - | 1 | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | Heater Fault Detection | - | - | 0.600 15.20mm 0.280 7.10mm | - | RoHS Compliant | IP66 | ||
![]() E5CC-RX2ASM-000 Omron Automation and Safety | 2115 |
| Datasheet | 6 Weeks | - | Panel Mount | - | - | -10°C~55°C | - | E5CC | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (3) | - | Square - 45.00mm x 45.00mm | - | - | - | LCD - Dual Color Characters, Backlight | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | - | 0.600 15.20mm 0.280 7.10mm | - | Non-RoHS Compliant | - | ||
![]() G3PW-A260EC-C-FLK Omron Automation and Safety | 797 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | 100 | 4.1lbs 1.9kg | -15°C~55°C | 2008 | G3PW | Active | 1 (Unlimited) | Screwless | Power Controller | 55°C | -15°C | 100V~240VAC | - | Spring Terminal | - | - | Solid State (2) | - | - | - | - | - | LED - Red Characters | - | 1 ~ 60A | 3 | On/Off, Phase Control | RS-485 (CompoWay/F) | - | Event Input, Heater Fault Detection | - | - | - | - | RoHS Compliant | - |