- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
Attribute column
Manufacturer
Omron Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Range | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Ingress Protection | Supply Voltage | Termination Style | Number of Outputs | Output Voltage | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Input Type | Size | Product Type | Temperature Range | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Product Category | IP Rating | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5AC-TRR4A5M-010 Omron Automation and Safety | 814 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.551lb 249.93g | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2014 | E5AC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | Relay (6) | - | Square - 92.00mm x 92.00mm | - | - | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input, Heater Fault Detection | - | - | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | RoHS Compliant | IP66 | ||
![]() E5CC-QX3D5M-007 Omron Automation and Safety | 770 |
| Datasheet | 6 Weeks | Panel | Panel Mount | 0.265lb 120.2g | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2011 | E5CC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | Relay (3), Voltage (External SSR) | 24V | Square - 45.00mm x 45.00mm | - | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Event Input | - | - | 0.600 15.20mm 0.280 7.10mm | RoHS Compliant | IP66 | ||
![]() E5CC-TRX3A5M-000 Omron Automation and Safety | 2830 |
| Datasheet | 2 Weeks | Panel | Panel Mount | 0.265lb 120.2g | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2013 | E5CC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | Relay (4) | - | Square - 45.00mm x 45.00mm | - | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | 0.600 15.20mm 0.280 7.10mm | RoHS Compliant | IP66 | ||
![]() E5GC-CX2ACM-000 Omron | 2390 |
| - | - | - | - | - | E5GC-CX | - | - | - | +55°C | Omron Automation and Safety | -10°C | Bulk | - | Active | Omron E5GC | - | - | E5GC | - | - | - | - | - | - | Controllers | - | - | 100 → 240 V ac | - | 1 | - | Linear | - | - | - | 24 x 48mm | Temperature Controllers | +400 → +800 (B Thermocouple) °C, -200 → +1300 (K Thermocouple) °C, Maximum of +200 (R & S Thermocouple) °C | LCD, Single Line | - | - | - | - | - | - | IP00, IP20, IP66 | - | - | - | ||
![]() E5EC-RR2DSM-800 Omron | 2266 |
| - | - | - | - | - | E5EC-RR | Omron Automation and Safety | 1 | Omron | +50°C | Omron Automation and Safety | -10°C | Box | E5ECRR2DSM800 | Active | 0 → +260 (Infrared Temperature Sensor) °C, 0 → 10 V, 0 → 20 mA, -200 → +2300 (Thermocouple) °C, -200 → +850 (Platinum Resistance Thermometer) °C | - | - | E5EC | - | - | - | - | - | - | Controllers | - | - | 24 V ac/dc | - | - | - | - | - | - | Universal | 48 x 96mm | Temperature Controllers | - | - | - | - | - | - | - | Temperature Controllers | - | - | - | - | ||
![]() E5EC-CR2DSM-800 Omron Automation and Safety | 2662 |
| - | 6 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2012 | E5EC | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | Analog (2), Relay (4) | - | Rectangular - 92.00mm x 45.00mm | - | - | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | - | - | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | - | ||
![]() E5EC-QR2ABM-800 Omron Automation and Safety | 2905 |
| - | 20 Weeks | Panel | Panel Mount | 0.463lb 210.01g | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2011 | E5EC | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Spring Terminal | - | 14.4V | Relay (3), Voltage (External SSR) | - | Rectangular - 92.00mm x 45.00mm | - | - | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | - | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() E5EC-QX2ABM-800 Omron Automation and Safety | 2439 |
| - | 20 Weeks | Panel | Panel Mount | 0.463lb 210.01g | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2011 | E5EC | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Spring Terminal | - | 14.4V | Relay (3), Voltage (External SSR) (2) | - | Rectangular - 92.00mm x 45.00mm | - | - | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | - | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() E5CC-QX2ABM-802 Omron Automation and Safety | 2076 |
| - | 20 Weeks | Panel | Panel Mount | 0.265lb 120.2g | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2011 | E5CC | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Spring Terminal | - | 14.4V | Relay (2), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Heater Fault Detection | - | - | 0.600 15.20mm 0.280 7.10mm | RoHS Compliant | IP66 | ||
![]() E5AC-TCX4A5M-021 Omron Automation and Safety | 958 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.551lb 249.93g | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2014 | E5AC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | Analog, Relay (4) | - | Square - 92.00mm x 92.00mm | - | - | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input | - | - | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | RoHS Compliant | IP66 | ||
![]() K8AC-H22PN-FLK Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | 0.441lb 200.03g | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | K8AC-H | Active | 1 (Unlimited) | Screwless | Heater Element Detector | 55°C | -10°C | - | 85V~264VAC | - | - | Spring Terminal | - | - | Solid State (2) | - | - | - | - | - | - | LED - Red Characters | 2 ~ 22A | 4 | - | RS-485 (CompoWay/F) | Heater Fault Detection | - | - | - | RoHS Compliant | - | ||
![]() E5CC-TRX3A5M-005 Omron Automation and Safety | 688 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.265lb 120.2g | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2013 | E5CC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | Relay (4) | - | Square - 45.00mm x 45.00mm | - | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Event Input | - | - | 0.600 15.20mm 0.280 7.10mm | RoHS Compliant | IP66 | ||
![]() E5CC-RX3D5M-5803U Omron Automation and Safety | 575 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 0.265lb 120.2g | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2014 | E5CC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | Relay (4) | - | Square - 45.00mm x 45.00mm | - | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Heater Fault Detection, Starter Kit (Controller, Cable, Software) | - | - | 0.600 15.20mm 0.280 7.10mm | RoHS Compliant | IP66 | ||
![]() E5GC-QX2D6M-023 Omron Automation and Safety | 2408 |
| Datasheet | 2 Weeks | Panel | Panel Mount | 0.176lb 79.83g | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2014 | E5GC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | Relay (2), Voltage (External SSR) | - | Rectangular - 45.00mm x 22.20mm | - | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | - | - | 0.413 10.50mm 0.197 5.00mm | RoHS Compliant | IP66 | ||
![]() E5CC-TCQ3D5M-006 Omron Automation and Safety | 833 |
| Datasheet | 6 Weeks | Panel | Panel Mount | 0.265lb 120.2g | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2015 | E5CC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | Analog, Relay (3), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Event Input | - | - | 0.600 15.20mm 0.280 7.10mm | RoHS Compliant | IP66 | ||
![]() E5CC-CX3D5M-5804U Omron Automation and Safety | 765 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 0.265lb 120.2g | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2015 | E5CC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | Analog, Relay (3) | - | Square - 45.00mm x 45.00mm | - | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Starter Kit (Controller, Cable, Software) | - | - | 0.600 15.20mm 0.280 7.10mm | RoHS Compliant | IP66 | ||
![]() E5CC-QX3D5M-5803U Omron Automation and Safety | 640 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 0.265lb 120.2g | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2014 | E5CC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | Relay (3), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Heater Fault Detection, Starter Kit (Controller, Cable, Software) | - | - | 0.600 15.20mm 0.280 7.10mm | RoHS Compliant | IP66 | ||
![]() E5GC-QX2ACM-015 Omron Automation and Safety | 2732 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.176lb 79.83g | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2014 | E5GC | Active | 1 (Unlimited) | Screwless | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Spring Terminal | - | - | Relay (2), Voltage (External SSR) | - | Rectangular - 45.00mm x 22.20mm | - | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | - | - | 0.413 10.50mm 0.197 5.00mm | RoHS Compliant | IP66 | ||
![]() E5GC-QX1A6M-024 Omron Automation and Safety | 2218 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.176lb 79.83g | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2014 | E5GC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | Relay, Voltage (External SSR) | - | Rectangular - 45.00mm x 22.20mm | - | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Event Input | - | - | 0.413 10.50mm 0.197 5.00mm | RoHS Compliant | IP66 | ||
![]() E5CC-TCX3A5M-006 Omron Automation and Safety | 560 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.265lb 120.2g | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2015 | E5CC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | - | Analog, Relay (3) | - | Square - 45.00mm x 45.00mm | - | - | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Event Input | - | - | 0.600 15.20mm 0.280 7.10mm | RoHS Compliant | IP66 |