- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
Attribute column
Manufacturer
Omron Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Number of Outputs | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Number of Inputs | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5GC-QX2A6M-015 Omron Automation and Safety | 2865 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.176lb 79.83g | -10°C~55°C | 2014 | E5GC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2), Voltage (External SSR) | - | Rectangular - 45.00mm x 22.20mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.413 10.50mm 0.197 5.00mm | RoHS Compliant | IP66 | ||
![]() E5CC-TCQ3D5M-006 Omron Automation and Safety | 833 |
| Datasheet | 6 Weeks | Panel | Panel Mount | 0.265lb 120.2g | -10°C~55°C | 2015 | E5CC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Analog, Relay (3), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Event Input | 0.600 15.20mm 0.280 7.10mm | RoHS Compliant | IP66 | ||
![]() E5CC-CX3D5M-5804U Omron Automation and Safety | 765 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 0.265lb 120.2g | -10°C~55°C | 2015 | E5CC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Analog, Relay (3) | - | Square - 45.00mm x 45.00mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Starter Kit (Controller, Cable, Software) | 0.600 15.20mm 0.280 7.10mm | RoHS Compliant | IP66 | ||
![]() E5CC-QX3D5M-5803U Omron Automation and Safety | 640 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 0.265lb 120.2g | -10°C~55°C | 2014 | E5CC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (3), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Heater Fault Detection, Starter Kit (Controller, Cable, Software) | 0.600 15.20mm 0.280 7.10mm | RoHS Compliant | IP66 | ||
![]() E5GC-QX2ACM-015 Omron Automation and Safety | 2732 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.176lb 79.83g | -10°C~55°C | 2014 | E5GC | Active | 1 (Unlimited) | Screwless | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | Relay (2), Voltage (External SSR) | - | Rectangular - 45.00mm x 22.20mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.413 10.50mm 0.197 5.00mm | RoHS Compliant | IP66 | ||
![]() E5CC-RX3D5M-5800U Omron Automation and Safety | 651 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 0.265lb 120.2g | -10°C~55°C | 2014 | E5CC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (4) | - | Square - 45.00mm x 45.00mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Starter Kit (Controller, Cable, Software) | 0.600 15.20mm 0.280 7.10mm | RoHS Compliant | IP66 | ||
![]() E5CC-TCQ3A5M-006 Omron Automation and Safety | In Stock | - | Datasheet | 20 Weeks | Panel | Panel Mount | 0.265lb 120.2g | -10°C~55°C | 2015 | E5CC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Analog, Relay (3), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Event Input | 0.600 15.20mm 0.280 7.10mm | RoHS Compliant | IP66 | ||
![]() E5AC-RX4A5M-5800U Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | Panel | Panel Mount | 0.551lb 249.93g | -10°C~55°C | 2014 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (5) | - | Square - 92.00mm x 92.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Starter Kit (Controller, Cable, Software) | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | RoHS Compliant | IP66 | ||
![]() E5AC-TCX4D5M-005 Omron Automation and Safety | 873 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.551lb 249.93g | -10°C~55°C | 2014 | E5AC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Analog, Relay (4) | - | Square - 92.00mm x 92.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | RoHS Compliant | IP66 | ||
![]() E5GC-RX1D6M-015 Omron Automation and Safety | 2582 |
| Datasheet | 2 Weeks | Panel | Panel Mount | 0.176lb 79.83g | -10°C~55°C | 2014 | E5GC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | - | Rectangular - 45.00mm x 22.20mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.413 10.50mm 0.197 5.00mm | RoHS Compliant | IP66 | ||
![]() E5EC-QQ4D5M-009 Omron Automation and Safety | 714 |
| Datasheet | - | Brackets, Panel | Panel Mount | 0.463lb 210.01g | -10°C~55°C | 2012 | E5EC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 4 | Relay (4), Voltage (External SSR) (2) | 24V | Rectangular - 92.00mm x 45.00mm | 3 | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Event Input, Heater Fault Detection | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() EJ1N-HFUB-NFLK Omron Automation and Safety | In Stock | - | - | 3 Weeks | DIN Rail | DIN Rail | 0.35lb 158.76g | -10°C~55°C | - | EJ1N | Active | 1 (Unlimited) | Screwless | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VDC | IP20 | Spring Terminal | 4 | Solid State (4) | 24V | - | - | - | - | - | On/Off, Proportional (PID) | RS-232C, RS-485 | - | - | RoHS Compliant | IP20 | ||
![]() E5GC-QX2A6M-023 Omron Automation and Safety | 2133 |
| Datasheet | 2 Weeks | - | Panel Mount | - | -10°C~55°C | - | E5GC | Active | Not Applicable | - | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2), Voltage (External SSR) | - | Rectangular - 45.00mm x 22.20mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.413 10.50mm 0.197 5.00mm | - | - | ||
![]() E5CC-TRX3D5M-005 Omron Automation and Safety | 572 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.265lb 120.2g | -10°C~55°C | 2013 | E5CC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (4) | - | Square - 45.00mm x 45.00mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Event Input | 0.600 15.20mm 0.280 7.10mm | RoHS Compliant | IP66 | ||
![]() E5EC-RX4D5M-5800U Omron Automation and Safety | 934 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 0.463lb 210.01g | -10°C~55°C | 2014 | E5EC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (5) | - | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Starter Kit (Controller, Cable, Software) | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() E5EC-TRR4A5M-000 Omron Automation and Safety | 874 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.463lb 210.01g | -10°C~55°C | 2014 | E5EC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (6) | - | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() E5EC-TQQ4D5M-008 Omron Automation and Safety | 945 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.463lb 210.01g | -10°C~55°C | 2014 | E5EC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (4), Voltage (External SSR) (2) | - | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Event Input, Heater Fault Detection | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() E5EC-TRR4D5M-008 Omron Automation and Safety | 581 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.463lb 210.01g | -10°C~55°C | 2014 | E5EC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (6) | - | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Event Input, Heater Fault Detection | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() E5CC-TRX3D5M-001 Omron Automation and Safety | 765 |
| Datasheet | 6 Weeks | Panel | Panel Mount | 0.265lb 120.2g | -10°C~55°C | 2013 | E5CC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (4) | - | Square - 45.00mm x 45.00mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Event Input, Heater Fault Detection | 0.600 15.20mm 0.280 7.10mm | RoHS Compliant | IP66 | ||
![]() E5EC-RR4D5M-5800U Omron Automation and Safety | 975 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 0.463lb 210.01g | -10°C~55°C | 2014 | E5EC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (6) | - | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Starter Kit (Controller, Cable, Software) | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 |