- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
Attribute column
Manufacturer
Omron Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Termination Style | Number of Outputs | Output Type | Panel Cutout Dimensions | Interface | Number of Inputs | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5EN-Q3MTD-W-500-N AC/DC24 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2013 | E5EN | - | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | - | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (3), Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | - | - | ||
![]() E5AC-TCX4A5M-022 Omron Automation and Safety | 678 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.551lb 249.93g | -10°C~55°C | 2014 | E5AC-T | - | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Analog, Relay (4) | Square - 92.00mm x 92.00mm | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Event Input | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | RoHS Compliant | IP66 | ||
![]() E5CC-RX2DSM-802 Omron Automation and Safety | 2239 |
| - | 2 Weeks | - | Panel Mount | - | -10°C~55°C | - | E5CC | - | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (3) | Square - 45.00mm x 45.00mm | - | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Heater Fault Detection | 0.600 15.20mm 0.280 7.10mm | - | - | ||
![]() E5AK-PRR2-500 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.993lb 450.42g | -10°C~55°C | 2004 | E5AK | yes | Obsolete | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 8542.39.00.01 | 100V~240VAC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | - | Relay (4) | Square - 92.00mm x 92.00mm | - | - | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.590 15.00mm 0.413 10.50mm | - | - | ||
![]() E5CK-AA1-302 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.375lb 170.1g | -10°C~55°C | 2004 | E5CK | - | Obsolete | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 8542.39.00.01 | 100V~240VAC | IP66 - Dust Tight, Water Resistant | unknown | Screw Terminal | - | Relay, Option Cards Available | Square - 45.00mm x 45.00mm | - | - | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.472 12.00mm 0.315 8.00mm | - | - | ||
![]() E5C2-Q20K-32/572-AC120 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | 0.441lb 200.03g | -10°C~55°C | 2012 | E5C2 | - | Obsolete | 1 (Unlimited) | - | Temperature Controller (Type K) | 572°C | 32°C | - | 100V~120VAC | IP40 | - | Plug In, 8 Pin (Octal) | - | Voltage (External SSR) | Square - 45.00mm x 45.00mm | - | - | Analog Dial | 32°F ~ 572°F | - | On/Off | - | Sensor Fault Detection | - | Non-RoHS Compliant | - | ||
![]() E5C2-R40J-392F-AC240 Omron Automation and Safety | In Stock | - | - | - | Panel | Panel Mount | 0.441lb 200.03g | -10°C~55°C | 2002 | E5C2 | - | Obsolete | 1 (Unlimited) | Plug | Temperature Controller (Type J) | 55°C | -10°C | - | 200V~240VAC | IP40 | - | Plug In, 8 Pin (Octal) | 1 | Relay | Square - 45.00mm x 45.00mm | Analog | 1 | Analog Dial | 32°F ~ 392°F | - | Proportional (P) | - | Sensor Fault Detection | - | RoHS Compliant | IP40 | ||
![]() E5CK-TAA1-500 AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.375lb 170.1g | -10°C~55°C | 2002 | E5CK-T | - | Obsolete | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay, Option Cards Available | Square - 45.00mm x 45.00mm | - | - | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.472 12.00mm 0.315 8.00mm | - | - | ||
![]() E5C2-R20K AC100-120 0-200 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | 0.441lb 200.03g | -10°C~55°C | 2002 | E5C2 | - | Obsolete | 1 (Unlimited) | - | Temperature Controller (Type K) | - | - | - | 100V~120VAC | IP40 | - | Plug In, 8 Pin (Octal) | - | Relay | Square - 45.00mm x 45.00mm | - | - | Analog Dial | 0°C ~ 200°C | - | On/Off | - | Sensor Fault Detection | - | - | - | ||
![]() E5EC-TCX4A5M-021 Omron Automation and Safety | 694 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.463lb 210.01g | -10°C~55°C | 2014 | E5EC-T | - | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Analog, Relay (4) | Rectangular - 92.00mm x 45.00mm | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() K2CU-F40A-FGS Omron Automation and Safety | 2421 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | 0.86lb 390.09g | -10°C~55°C | - | K2CU | - | Active | 1 (Unlimited) | Screw | Heater Element Detector | 55°C | -10°C | - | 220VAC | - | - | Screw Terminal | - | Relay | - | - | - | - | 16 ~ 40A | - | - | - | Heater Fault Detection | - | RoHS Compliant | - | ||
![]() E5AC-TRX4D5M-019 Omron Automation and Safety | 797 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.551lb 249.93g | -10°C~55°C | 2014 | E5AC-T | - | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (5) | Square - 92.00mm x 92.00mm | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input, Heater Fault Detection | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | RoHS Compliant | IP66 | ||
![]() E5EC-QR4A5M-5800U Omron Automation and Safety | 865 |
| Datasheet | 3 Weeks | - | Panel Mount | 0.463lb 210.01g | -10°C~55°C | 2014 | E5EC | - | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (5), Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Starter Kit (Controller, Cable, Software) | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | - | ||
![]() E5AC-TQX4D5M-019 Omron Automation and Safety | 537 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.551lb 249.93g | -10°C~55°C | 2014 | E5AC-T | - | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (4), Voltage (External SSR) | Square - 92.00mm x 92.00mm | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input, Heater Fault Detection | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | RoHS Compliant | IP66 | ||
![]() E5AC-RR4D5M-5800U Omron Automation and Safety | 871 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 0.551lb 249.93g | -10°C~55°C | 2014 | E5AC | - | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (6) | Square - 92.00mm x 92.00mm | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Starter Kit (Controller, Cable, Software) | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | RoHS Compliant | IP66 | ||
![]() E5EC-TCX4D5M-022 Omron Automation and Safety | 859 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.463lb 210.01g | -10°C~55°C | 2014 | E5EC-T | - | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Analog, Relay (4) | Rectangular - 92.00mm x 45.00mm | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Event Input | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() E5EC-TRR4A5M-010 Omron Automation and Safety | 574 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.463lb 210.01g | -10°C~55°C | 2014 | E5EC-T | - | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (6) | Rectangular - 92.00mm x 45.00mm | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input, Heater Fault Detection | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() E5EC-TQX4D5M-010 Omron Automation and Safety | 549 |
| Datasheet | 20 Weeks | Panel | Panel Mount | 0.463lb 210.01g | -10°C~55°C | 2014 | E5EC-T | - | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (4), Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input, Heater Fault Detection | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() E5EC-RX2ASM-800 Omron Automation and Safety | 2099 |
| - | 2 Weeks | - | Panel Mount | - | -10°C~55°C | 2011 | E5EC | - | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | Relay (4) | Rectangular - 92.00mm x 45.00mm | - | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | - | ||
![]() EJ1N-HFUB-DRT Omron Automation and Safety | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | 0.35lb 158.76g | -10°C~55°C | - | EJ1N | - | Active | 1 (Unlimited) | Screwless | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VDC | IP20 | - | Spring Terminal | - | Solid State (4) | - | - | - | - | - | - | On/Off, Proportional (PID) | DeviceNet | - | - | RoHS Compliant | IP20 |