- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
Attribute column
Manufacturer
Omron Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Part # Aliases | Product Status | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Product Type | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Product Category | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5CC-RX3D5M-600 Omron Automation and Safety | 2321 |
| - | 20 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2016 | E5CC-600 | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Square - 45.00mm x 45.00mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Limit Function | - | 0.600 15.20mm 0.280 7.10mm | - | - | ||
![]() K2CU-P2A-B Omron Automation and Safety | 2834 |
| - | 2 Weeks | Socketable | Socketable | - | 0.661lb 299.82g | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2008 | K2CU | Active | 1 (Unlimited) | Plug | Heater Element Detector | 55°C | -10°C | - | 110/220VAC | - | Plug In, 8 Pin (Octal) | Relay | - | - | - | 1 ~ 2A | - | - | - | Heater Fault Detection | - | - | RoHS Compliant | - | ||
![]() K2CU-P2A-A Omron Automation and Safety | 2638 |
| - | 2 Weeks | Socketable | Socketable | 100 | 0.661lb 299.82g | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2008 | K2CU | Active | 1 (Unlimited) | Plug | Heater Element Detector | 55°C | -10°C | - | 100/200VAC | - | Plug In, 8 Pin (Octal) | Relay | - | - | - | 1 ~ 2A | - | - | - | Heater Fault Detection | - | - | RoHS Compliant | - | ||
![]() K2CU-P4A-B Omron Automation and Safety | 2782 |
| - | 2 Weeks | Socketable | Socketable | - | 0.661lb 299.82g | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2008 | K2CU | Active | 1 (Unlimited) | Plug | Heater Element Detector | 55°C | -10°C | - | 110/220VAC | - | Plug In, 8 Pin (Octal) | Relay | - | - | - | 2 ~ 4A | - | - | - | Heater Fault Detection | - | - | RoHS Compliant | - | ||
![]() EJ1N-TC2B-CNB Omron Automation and Safety | In Stock | - | - | 40 Weeks | DIN Rail | DIN Rail | Module | 0.397lb 180.08g | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2009 | EJ1N | Active | 1 (Unlimited) | Screwless | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | - | IP20 | Spring Terminal | Analog (2), Solid State (2) | - | - | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | - | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | Event Input | - | - | RoHS Compliant | IP20 | ||
![]() E5GC-CX2D6M-015 Omron | 2856 |
| - | - | - | - | - | - | E5GC-CX | Omron Automation and Safety | 1 | Omron | Omron Automation and Safety | Box | E5GCCX2D6M015 | Active | Non-Compliant | - | - | * | - | - | - | - | - | - | Controllers | - | - | - | - | - | Temperature Controllers | - | - | - | - | - | - | Temperature Controllers | - | - | - | ||
![]() E5EC-TQQ4D5M-000 Omron Automation and Safety | 927 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | 0.463lb 210.01g | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2014 | E5EC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4), Voltage (External SSR) (2) | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | - | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() E5EC-TRR4A5M-019 Omron Automation and Safety | 561 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | 0.463lb 210.01g | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2014 | E5EC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (6) | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input, Heater Fault Detection | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() E5EC-TCX4D5M-005 Omron Automation and Safety | 907 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | 0.463lb 210.01g | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2014 | E5EC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (4) | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() E5EC-TQQ4A5M-019 Omron Automation and Safety | 667 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | 0.463lb 210.01g | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2014 | E5EC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4), Voltage (External SSR) (2) | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input, Heater Fault Detection | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() E5EC-TCX4D5M-000 Omron Automation and Safety | 625 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | 0.463lb 210.01g | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2014 | E5EC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (4) | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | - | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() E5EC-TRR4DA5M-019 Omron Automation and Safety | 810 |
| Datasheet | 20 Weeks | Panel | Panel Mount | - | 0.463lb 210.01g | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2014 | E5EC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (6) | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input, Heater Fault Detection | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() E5AC-QR4D5M-5800U Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | Panel | Panel Mount | - | 0.551lb 249.93g | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2014 | E5AC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (5), Voltage (External SSR) | Square - 92.00mm x 92.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Starter Kit (Controller, Cable, Software) | - | 0.984 25.00mm 0.590 15.00mm 0.374 9.50mm | RoHS Compliant | IP66 | ||
![]() E5EC-RR4A5M-5800U Omron Automation and Safety | 955 |
| Datasheet | 3 Weeks | Panel | Panel Mount | - | 0.463lb 210.01g | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2014 | E5EC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (6) | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Starter Kit (Controller, Cable, Software) | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() E5EC-QR4D5M-5800U Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | Panel | Panel Mount | - | 0.463lb 210.01g | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2014 | E5EC | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (5), Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Starter Kit (Controller, Cable, Software) | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() E5EC-TQQ4DA5M-019 Omron Automation and Safety | In Stock | - | Datasheet | 20 Weeks | Panel | Panel Mount | - | 0.463lb 210.01g | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2014 | E5EC-T | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4), Voltage (External SSR) (2) | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Event Input, Heater Fault Detection | - | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() K2CU-P0.5A-B Omron Automation and Safety | 2446 |
| - | 2 Weeks | Socketable | Socketable | - | 0.661lb 299.82g | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | K2CU | Active | 1 (Unlimited) | Plug | Heater Element Detector | 55°C | -10°C | - | 110/220VAC | - | Plug In, 8 Pin (Octal) | Relay | - | - | - | 0.25 ~ 0.50A | - | - | - | Heater Fault Detection | - | - | RoHS Compliant | - | ||
![]() E5GN-RTC AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.198lb 89.81g | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2003 | E5GN | Obsolete | 1 (Unlimited) | - | Temperature Controller (Type B, E, J, K, L, N, R, S, T, U) | - | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay | Rectangular - 45.00mm x 22.00mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | - | - | 0.295 7.50mm 0.142 3.60mm | - | - | ||
![]() E5GN-R1P AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.198lb 89.81g | - | - | - | - | - | - | - | - | - | -10°C~55°C | 2008 | E5GN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD) | - | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Rectangular - 45.00mm x 22.00mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 850°C | 4, 4 | On/Off, Proportional (PID) | - | - | - | - | - | - | ||
![]() EJ1G-HFUA-NFL2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | DIN Rail | DIN Rail | - | 0.35lb 158.76g | - | - | - | - | - | - | - | - | - | -10°C~55°C | - | EJ1G | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | 24VDC | IP20 | Screw Terminal | Solid State (4) | - | - | - | - | - | On/Off, Proportional (PID) | RS-422/485 | - | - | - | RoHS Compliant | IP20 |