- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
Attribute column
Manufacturer
Omron Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5AN-R3HMTD-500-N AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | Panel Mount | 0.683lb 309.8g | -10°C~55°C | 2008 | E5AN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.622 15.80mm 0.374 9.50mm 0.268 6.80mm | ||
![]() E5CN-HR2MD-W-500 AC/DC24 Omron Automation and Safety | 740 |
| Datasheet | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | ||
![]() E5CN-CMT-W-500 AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | ||
![]() E5CN-HC2M-W-500 AC100-240 Omron Automation and Safety | 697 |
| Datasheet | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (2) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | ||
![]() E5CN-QML-500 AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | Process Controller | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | ||
![]() E5CN-Q2MTD-W-500 AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | ||
![]() E5EN-R3ML-500-N AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN | Obsolete | 1 (Unlimited) | Process Controller | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | ||
![]() E5CN-RMTD-500 AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | ||
![]() E5GN-QP AC/DC24 Omron Automation and Safety | In Stock | - | - | Panel Mount | 0.198lb 89.81g | -10°C~55°C | 1999 | E5GN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Voltage (External SSR) | Rectangular - 45.00mm x 22.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 850°C | 4, 4 | On/Off, Proportional (PID) | - | - | 0.295 7.50mm 0.142 3.60mm | ||
![]() E5GN-QP AC100-240 Omron Automation and Safety | In Stock | - | - | Panel Mount | 0.198lb 89.81g | -10°C~55°C | 1999 | E5GN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Voltage (External SSR) | Rectangular - 45.00mm x 22.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 850°C | 4, 4 | On/Off, Proportional (PID) | - | - | 0.295 7.50mm 0.142 3.60mm | ||
![]() E5GN-QT-C AC100-240N6 Omron Automation and Safety | In Stock | - | - | Panel Mount | 0.198lb 89.81g | -10°C~55°C | 2013 | E5GN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | Voltage (External SSR) | Rectangular - 45.00mm x 22.20mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.295 7.50mm 0.142 3.60mm | ||
![]() E5GN-QTD AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | Panel Mount | 0.198lb 89.81g | -10°C~55°C | 2008 | E5GN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Voltage (External SSR) | Rectangular - 45.00mm x 22.20mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.295 7.50mm 0.142 3.60mm | ||
![]() E5GN-RTD-C AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | Panel Mount | 0.198lb 89.81g | -10°C~55°C | 2008 | E5GN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Spring Terminal | Relay | Rectangular - 45.00mm x 22.20mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.295 7.50mm 0.142 3.60mm | ||
![]() E5CN-HC2MD-W-500 AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (2) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | ||
![]() E5CN-HQ2MD-W-500 AC/DC24 Omron Automation and Safety | 615 |
| Datasheet | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | ||
![]() E5CN-HR2M-W-500 AC100-240 Omron Automation and Safety | 706 |
| Datasheet | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | ||
![]() E5CN-QMT-W-500 AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | ||
![]() E5EN-R3MTD-W-500-N AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | ||
![]() E5EN-C3MTD-W-500-N AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (3) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | ||
![]() E5EN-R3HMTD-500-N AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm |