- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
Attribute column
Manufacturer
Omron Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5GN-QT-C AC100-240N6 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | 0.198lb 89.81g | -10°C~55°C | 2013 | E5GN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | Voltage (External SSR) | Rectangular - 45.00mm x 22.20mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.295 7.50mm 0.142 3.60mm | - | ||
![]() E5GN-QTD AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.198lb 89.81g | -10°C~55°C | 2008 | E5GN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Voltage (External SSR) | Rectangular - 45.00mm x 22.20mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.295 7.50mm 0.142 3.60mm | - | ||
![]() E5GN-RTD-C AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.198lb 89.81g | -10°C~55°C | 2008 | E5GN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Spring Terminal | Relay | Rectangular - 45.00mm x 22.20mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.295 7.50mm 0.142 3.60mm | - | ||
![]() E5CN-HC2MD-W-500 AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (2) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | - | ||
![]() E5CN-HQ2MD-W-500 AC/DC24 Omron Automation and Safety | 615 |
| Datasheet | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | - | ||
![]() E5CN-HR2M-W-500 AC100-240 Omron Automation and Safety | 706 |
| Datasheet | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | - | ||
![]() E5CN-QMT-W-500 AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | - | ||
![]() E5EN-R3MTD-W-500-N AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | - | ||
![]() E5EN-C3MTD-W-500-N AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (3) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | - | ||
![]() E5EN-R3HMTD-500-N AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | - | ||
![]() E5GN-R03P-FLK AC/DC24 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | 0.198lb 89.81g | -10°C~55°C | 1999 | E5GN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay | Rectangular - 45.00mm x 22.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 850°C | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | - | - | ||
![]() E5C2-R20K-32/752F-AC120 Omron Automation and Safety | In Stock | - | - | 4 Weeks | Panel Mount | 0.441lb 200.03g | -10°C~55°C | 2002 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (Type K) | 752°C | 32°C | 100V~120VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 32°F ~ 752°F | - | On/Off | - | Sensor Fault Detection | - | RoHS Compliant | ||
![]() E5C2-R40K-32/1112F-AC220/240 Omron Automation and Safety | In Stock | - | - | 18 Weeks | Panel Mount | 0.441lb 200.03g | -10°C~55°C | 2002 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (Type K) | 1112°C | 32°C | 220 240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 32°F ~ 1112°F | - | Proportional (P) | - | Sensor Fault Detection | - | RoHS Compliant | ||
![]() E5CN-HQ2M-W-500 AC100-240 Omron Automation and Safety | 692 |
| Datasheet | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | - | ||
![]() E5CN-R2MLD-500 AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | Process Controller | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | - | ||
![]() E5GN-R2T AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.198lb 89.81g | -10°C~55°C | 2008 | E5GN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Rectangular - 45.00mm x 22.20mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.295 7.50mm 0.142 3.60mm | - | ||
![]() E5GN-R101T-C-FLK AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.198lb 89.81g | -10°C~55°C | 2008 | E5GN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | Relay (2) | Rectangular - 45.00mm x 22.20mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-232C (CompoWay/F) | - | 0.295 7.50mm 0.142 3.60mm | - | ||
![]() E5GN-R1T-C-306 AC100-240 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | 0.198lb 89.81g | -10°C~55°C | - | E5GN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | Relay (2) | Rectangular - 45.00mm x 22.20mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.295 7.50mm 0.142 3.60mm | - | ||
![]() E5AN-C3MTD-W-500-N AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.683lb 309.8g | -10°C~55°C | 2008 | E5AN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (3) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.622 15.80mm 0.374 9.50mm 0.268 6.80mm | - | ||
![]() E5CN-C2MT-W-500 AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (2) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | - |