- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
Attribute column
Manufacturer
Omron Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5EN-HAA3BFMD-500 AC/DC24 Omron Automation and Safety | 2549 |
| - | 24 Weeks | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN-H | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3), Option Cards Available | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input, Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | RoHS Compliant | ||
![]() E5EN-HAA2HHBFM-500 AC100-240 Omron Automation and Safety | 2458 |
| - | 6 Weeks | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN-H | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input, Heater Fault Detection, Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | RoHS Compliant | ||
![]() E5EN-HAA3BFM-500 AC100-240 Omron Automation and Safety | 935 |
| - | 2 Weeks | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN-H | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3), Option Cards Available | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input, Heater Fault Detection, Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | RoHS Compliant | ||
![]() E5CZ-Q2T AC100-240 Omron Automation and Safety | 2954 |
| Datasheet | 15 Weeks | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CZ | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 1800°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | RoHS Compliant | ||
![]() E5L-A 100-200 Omron Automation and Safety | 2377 |
| - | 2 Weeks | - | Socketable | 0.177lb 80.29g | -10°C~55°C | 2007 | E5L | Active | 1 (Unlimited) | - | Temperature Controller (Thermistor, NTC) | - | - | 100V~240VAC | IP40 | Plug In, 14 Pin | Relay | Rectangular - 45.00mm x 35.00mm | Analog Dial | 100°C ~ 200°C | - | On/Off | - | - | - | RoHS Compliant | ||
![]() E5CSV-Q1T-F AC100-240 Omron Automation and Safety | 2713 |
| - | 6 Weeks | - | Panel Mount | 0.265lb 120.2g | -10°C~55°C | 2007 | E5CSV | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type J, K, L, N, R, T, U) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Red Characters | -99°C ~ 1700°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5CSV-R1P-W AC100-240 Omron Automation and Safety | 2609 |
| - | 6 Weeks | - | Panel Mount | 0.265lb 120.2g | -10°C~55°C | 2003 | E5CSV | Active | 1 (Unlimited) | - | Temperature Controller (RTD) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Square - 45.00mm x 45.00mm | LED - Red Characters | -50°C ~ 400°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5EN-HAA2HHBFMD-500 AC/DC24 Omron Automation and Safety | 2537 |
| - | - | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN-H | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input, Heater Fault Detection, Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | RoHS Compliant | ||
![]() E5AN-HTAA2HBM-500 AC100-240 Omron Automation and Safety | 577 |
| - | 2 Weeks | - | Panel Mount | 0.683lb 309.8g | -10°C~55°C | 2013 | E5AN-H | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Option Cards Available | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input, Heater Fault Detection, Option Cards Available | 0.622 15.80mm 0.374 9.50mm 0.268 6.80mm | RoHS Compliant | ||
![]() E5L-A -30-20 Omron Automation and Safety | 2602 |
| - | 2 Weeks | - | Socketable | 0.177lb 80.29g | -10°C~55°C | 2007 | E5L | Active | 1 (Unlimited) | - | Temperature Controller (Thermistor, NTC) | - | - | 100V~240VAC | IP40 | Plug In, 14 Pin | Relay | Rectangular - 45.00mm x 35.00mm | Analog Dial | -30°C ~ 20°C | - | On/Off | - | - | - | Non-RoHS Compliant | ||
![]() E5L-C 0-100 Omron Automation and Safety | 2478 |
| - | - | - | Socketable | 0.177lb 80.29g | -10°C~55°C | 2007 | E5L | Active | 1 (Unlimited) | - | Temperature Controller (Thermistor, NTC) | - | - | 100V~240VAC | IP40 | Plug In, 14 Pin | Relay | Rectangular - 45.00mm x 35.00mm | LCD - Black Characters | 0°C ~ 100°C | 3 | On/Off | - | - | 0.472 12.00mm | Non-RoHS Compliant | ||
![]() E5CSV-R1KJ-W AC100-240 Omron Automation and Safety | 2950 |
| - | 2 Weeks | - | Panel Mount | 0.265lb 120.2g | -10°C~55°C | 2007 | E5CSV | Active | 1 (Unlimited) | - | Temperature Controller (Type J, K, L) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Square - 45.00mm x 45.00mm | LED - Red Characters | 0°C ~ 999°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5ER-QTB-DRT AC100-240V Omron Automation and Safety | 614 |
| - | 2 Weeks | - | Panel Mount | 0.728lb 330.22g | -10°C~55°C | 2002 | E5ER | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Solid State (2), Voltage (External SSR) (2) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 3 | On/Off, Proportional (PID) | DeviceNet | Event Input | 0.374 9.50mm 0.283 7.20mm 0.283 7.20mm | RoHS Compliant | ||
![]() E5CSV-R2T AC100-240 Omron Automation and Safety | 576 |
| - | 2 Weeks | - | Panel Mount | 0.265lb 120.2g | -10°C~55°C | 2007 | E5CSV | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type J, K, L, N, R, T, U) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 45.00mm x 45.00mm | LED - Red Characters | -99°C ~ 1700°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5GC-QX1D6M-000 Omron Automation and Safety | 2101 |
| Datasheet | 2 Weeks | - | Panel Mount | 0.176lb 79.83g | -10°C~55°C | 2008 | E5GC | Active | 1 (Unlimited) | - | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) | Rectangular - 45.00mm x 22.20mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.413 10.50mm 0.197 5.00mm | RoHS Compliant | ||
![]() E5CN-HV2MD-500 AC/DC24 Omron Automation and Safety | 733 |
| Datasheet | - | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (2) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | - | ||
![]() E5CN-HTQ2MD-500 AC/DC24 Omron Automation and Safety | 613 |
| Datasheet | - | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | - | ||
![]() E5EN-HAA2HHBFM-W-500 AC100-240 Omron Automation and Safety | 677 |
| - | 44 Weeks | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN-H | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input, Heater Fault Detection, Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | RoHS Compliant | ||
![]() E5EN-HPRR2BFMD-500 AC/DC24 Omron Automation and Safety | 676 |
| - | 24 Weeks | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN-H | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 5, 5, 4 | On/Off, Proportional (PID) | Option Cards Available | Event Input, Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | RoHS Compliant | ||
![]() K2CU-F10A-E-AC4-10A-AC200 Omron Automation and Safety | 2788 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | 0.86lb 390.09g | -10°C~55°C | 2008 | K2CU | Active | 1 (Unlimited) | Screw | Heater Element Detector | 55°C | -10°C | 200VAC | - | Screw Terminal | Relay | - | - | 4 ~ 10A | - | - | - | Heater Fault Detection | - | RoHS Compliant |