- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
Attribute column
Manufacturer
Omron Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Number of Outputs | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Interface | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5EC-RR2ASM-808 Omron Automation and Safety | 2125 |
| - | 20 Weeks | - | Panel Mount | - | - | -10°C~55°C | - | E5EC | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (6) | - | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | RS-485 | Heater Fault Detection | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | Non-RoHS Compliant | - | ||
![]() E5C2-R20LDIN-0/400C-AC240 Omron Automation and Safety | In Stock | - | Datasheet | 18 Weeks | - | Panel Mount | - | 0.441lb 200.03g | -10°C~55°C | 2004 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (Type J) | 400°C | 0°C | 200V~240VAC | IP40 | Plug In, 8 Pin (Octal) | - | Relay | - | Square - 45.00mm x 45.00mm | - | Analog Dial | 0°C ~ 400°C | - | On/Off | - | - | - | RoHS Compliant | - | ||
![]() K2CU-F40A-E Omron Automation and Safety | 2262 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | 0.86lb 390.09g | -10°C~55°C | 2008 | K2CU | Active | 1 (Unlimited) | Screw | Heater Element Detector | 55°C | -10°C | 200VAC | - | Screw Terminal | - | Relay | - | - | - | - | 16 ~ 40A | - | - | - | Heater Fault Detection | - | RoHS Compliant | - | ||
![]() EJ1N-HFUB-NFL2 Omron Automation and Safety | In Stock | - | - | 20 Weeks | DIN Rail | DIN Rail | - | 0.35lb 158.76g | -10°C~55°C | - | EJ1N | Active | 1 (Unlimited) | Screwless | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VDC | IP20 | Spring Terminal | - | Solid State (4) | - | - | - | - | - | - | On/Off, Proportional (PID) | RS-422/485 | - | - | RoHS Compliant | IP20 | ||
![]() K2CU-P4-B Omron Automation and Safety | In Stock | - | - | 11 Weeks | Socketable | Socketable | - | 0.661lb 299.82g | -10°C~55°C | 2015 | K2CU | Active | 1 (Unlimited) | Plug | Heater Element Detector | 55°C | -10°C | 110/220VAC | - | Plug In, 8 Pin (Octal) | - | Relay | - | - | - | - | 2 ~ 4A | - | - | - | Heater Fault Detection | - | RoHS Compliant | - | ||
![]() K2CU-F80A-F Omron Automation and Safety | 2377 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | 0.86lb 390.09g | -10°C~55°C | 2008 | K2CU | Active | 1 (Unlimited) | Screw | Heater Element Detector | 55°C | -10°C | 220VAC | - | Screw Terminal | - | Relay | - | - | - | - | 32 ~ 80A | - | - | - | Heater Fault Detection | - | RoHS Compliant | - | ||
![]() E5GN-Q103L-FLK AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.198lb 89.81g | -10°C~55°C | 2008 | E5GN | Obsolete | 1 (Unlimited) | - | Process Controller | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Voltage (External SSR) | - | Rectangular - 45.00mm x 22.20mm | - | LCD - Dual Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.295 7.50mm 0.142 3.60mm | - | - | ||
![]() E5C2-R20JW AC100240 32572 Omron Automation and Safety | 2539 |
| - | 6 Weeks | - | Panel Mount | - | 0.441lb 200.03g | -10°C~55°C | 2002 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (Type J) | - | - | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | - | Relay | - | Square - 45.00mm x 45.00mm | - | Analog Dial | 0°C ~ 300°C, 32°F ~ 572°F | - | On/Off | - | Sensor Fault Detection | - | RoHS Compliant | - | ||
![]() E5GC-QX1ACM-308 Omron Automation and Safety | 2981 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | E5GC | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5L-A 0-50 Omron Automation and Safety | 2133 |
| - | 2 Weeks | - | Socketable | - | 0.177lb 80.29g | -10°C~55°C | 2007 | E5L | Active | 1 (Unlimited) | - | Temperature Controller (Thermistor, NTC) | - | - | 100V~240VAC | IP40 | Plug In, 14 Pin | - | Relay | - | Rectangular - 45.00mm x 35.00mm | - | Analog Dial | 0°C ~ 50°C | - | On/Off | - | - | - | RoHS Compliant | - | ||
![]() E5C2-R20J AC100240 0300 Omron Automation and Safety | 2749 |
| - | 2 Weeks | - | Panel Mount | - | 0.441lb 200.03g | -10°C~55°C | 2002 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (Type J) | - | - | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | - | Relay | - | Square - 45.00mm x 45.00mm | - | Analog Dial | 0°C ~ 300°C | - | On/Off | - | Sensor Fault Detection | - | RoHS Compliant | - | ||
![]() E5GC-QX2A6M-000 Omron Automation and Safety | 2921 |
| Datasheet | 2 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2016 | E5GC | Active | 1 (Unlimited) | - | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 1 | Relay (2), Voltage (External SSR) | 240V | Rectangular - 45.00mm x 22.20mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.413 10.50mm 0.197 5.00mm | RoHS Compliant | IP00 | ||
![]() E5L-C 100-200 Omron Automation and Safety | 2748 |
| - | 2 Weeks | - | Socketable | - | 0.177lb 80.29g | -10°C~55°C | 2007 | E5L | Active | 1 (Unlimited) | - | Temperature Controller (Thermistor, NTC) | - | - | 100V~240VAC | IP40 | Plug In, 14 Pin | - | Relay | - | Rectangular - 45.00mm x 35.00mm | - | LCD - Black Characters | 100°C ~ 200°C | 3 | On/Off | - | - | 0.472 12.00mm | RoHS Compliant | - | ||
![]() E5C2-R20PDIN-212F-AC120 Omron Automation and Safety | In Stock | - | Datasheet | 18 Weeks | Panel | Panel Mount | 100 | 0.441lb 200.03g | -10°C~55°C | 1999 | E5C2 | Active | 1 (Unlimited) | Plug | Temperature Controller (RTD) | 55°C | -10°C | 100V~120VAC | IP40 | Plug In, 8 Pin (Octal) | - | Relay | - | Square - 45.00mm x 45.00mm | Analog | Analog Dial | 32°F ~ 212°F | - | On/Off | - | - | - | RoHS Compliant | IP40 | ||
![]() K2CU-F20A-E-AC200 Omron Automation and Safety | 2244 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | 0.86lb 390.09g | -10°C~55°C | 2008 | K2CU | Active | 1 (Unlimited) | Screw | Heater Element Detector | 55°C | -10°C | 200VAC | - | Screw Terminal | - | Relay | - | - | - | - | 8 ~ 20A | - | - | - | Heater Fault Detection | - | RoHS Compliant | - | ||
![]() E5CWL-Q1P AC100-240 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Panel Mount | - | 0.221lb 100.24g | -10°C~55°C | 2011 | E5CWL | Active | Not Applicable | - | Temperature Controller (RTD) | - | - | 100V~240VAC | IP50 - Dust Protected | Screw Terminal | - | Relay, Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 850°C | 4, 4 | On/Off, Proportional (PID) | - | - | 0.638 16.20mm | - | - | ||
![]() E5GN-R103TD-FLK AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.198lb 89.81g | -10°C~55°C | 2008 | E5GN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | - | Rectangular - 45.00mm x 22.20mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.295 7.50mm 0.142 3.60mm | - | - | ||
![]() E5C2-R40P-DIN-32/392F-AC240 Omron Automation and Safety | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | 0.441lb 200.03g | -10°C~55°C | 1999 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (Type K) | 392°C | 32°C | 200V~240VAC | IP40 | Plug In, 8 Pin (Octal) | - | Relay | - | Square - 45.00mm x 45.00mm | - | Analog Dial | 32°F ~ 392°F | - | Proportional (P) | - | - | - | RoHS Compliant | - | ||
![]() E5GN-Q1T-C AC100-240N6 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.198lb 89.81g | -10°C~55°C | 2008 | E5GN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | Relay, Voltage (External SSR) | - | Rectangular - 45.00mm x 22.20mm | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | - | 0.295 7.50mm 0.142 3.60mm | - | - | ||
![]() E5C2Q20PDIN32/212F-AC240 Omron Automation and Safety | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | 0.441lb 200.03g | -10°C~55°C | 1999 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (RTD) | 212°C | 32°C | 200V~240VAC | IP40 | Plug In, 8 Pin (Octal) | - | Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | Analog Dial | 32°F ~ 212°F | - | On/Off | - | - | - | RoHS Compliant | - |