- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
Attribute column
Manufacturer
Omron Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Interface | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5C2-R20LDAC1001200400 Omron Automation and Safety | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 100 | 0.441lb 200.03g | -10°C~55°C | 2004 | E5C2 | Active | 1 (Unlimited) | Plug | Temperature Controller (Type J) | 55°C | -10°C | 100V~120VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog | Analog Dial | 0°C ~ 400°C | - | On/Off | - | - | - | RoHS Compliant | IP40 | ||
![]() E5C2Q20PDIN32/212F-AC240 Omron Automation and Safety | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | 0.441lb 200.03g | -10°C~55°C | 1999 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (RTD) | 212°C | 32°C | 200V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Voltage (External SSR) | Square - 45.00mm x 45.00mm | - | Analog Dial | 32°F ~ 212°F | - | On/Off | - | - | - | RoHS Compliant | - | ||
![]() E5EWL-R1TC AC100-240 Omron Automation and Safety | 633 |
| - | 20 Weeks | - | Panel Mount | - | - | -10°C~55°C | - | E5EWL | Active | Not Applicable | - | Temperature Controller (Type J, K, R, S, T) | - | - | 100V~240VAC | IP50 - Dust Protected | Screw Terminal | Relay (2) | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 1700°C | 4, 4 | On/Off, Proportional (PID) | - | - | 0.787 20.00mm | - | - | ||
![]() EJ1G-HFUB-NFL2 Omron Automation and Safety | In Stock | - | - | 80 Weeks | DIN Rail | DIN Rail | - | 0.35lb 158.76g | -10°C~55°C | - | EJ1G | Active | 1 (Unlimited) | Screwless | Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 24VDC | IP20 | Spring Terminal | Solid State (4) | - | - | - | - | - | On/Off, Proportional (PID) | RS-422/485 | - | - | RoHS Compliant | IP20 | ||
![]() E5GN-R103L-FLK AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.198lb 89.81g | -10°C~55°C | - | E5GN | Obsolete | 1 (Unlimited) | - | Process Controller | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Rectangular - 45.00mm x 22.20mm | - | LCD - Dual Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.295 7.50mm 0.142 3.60mm | - | - | ||
![]() E5CN-Q2MT-500 AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.331lb 150.14g | -10°C~55°C | 2003 | E5CN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | - | - | ||
![]() E5ZN-2TPH03TC-FLK Omron Automation and Safety | In Stock | - | Datasheet | 1 Weeks | - | Socketable | - | 0.198lb 89.81g | -10°C~55°C | 2002 | E5ZN | Obsolete | 1 (Unlimited) | - | Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VDC | IP00 | Plug In, 24 Pin | Solid State (3) | - | - | - | -200°C ~ 1800°C, 0 ~ 50mV | - | On/Off, Proportional (PID) | RS-485 (CompoWay/F) | Heater Fault Detection | - | - | - | ||
![]() E5C2-R40K-1472F-AC120 Omron Automation and Safety | In Stock | - | - | 9 Weeks | Panel | Panel Mount | 100 | 0.441lb 200.03g | -10°C~55°C | 2002 | E5C2 | Active | 1 (Unlimited) | Plug | Temperature Controller (Type K) | 55°C | -10°C | 100V~120VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog | Analog Dial | 32°F ~ 1472°F | - | Proportional (P) | - | Sensor Fault Detection | - | RoHS Compliant | IP40 | ||
![]() E5ZN-2CPF03P-FLK DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Socketable | - | 0.198lb 89.81g | -10°C~55°C | 2002 | E5ZN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD) | - | - | 24VDC | IP00 | Plug In, 24 Pin | Analog, Solid State (2) | - | - | - | -200°C ~ 850°C | - | On/Off, Proportional (PID) | RS-485 (CompoWay/F) | - | - | - | - | ||
![]() EJ1G-TC4B-QQ Omron Automation and Safety | In Stock | - | - | 80 Weeks | DIN Rail | DIN Rail | - | 0.397lb 180.08g | -10°C~55°C | 2015 | EJ1G | Active | 1 (Unlimited) | Screwless | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | - | IP20 | Spring Terminal | Voltage (External SSR) (4) | - | - | - | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | - | Proportional (PID) | RS-485 | - | - | RoHS Compliant | IP20 | ||
![]() E5CS-R1PX-F DC24 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | - | 0.375lb 170.1g | -10°C~55°C | - | E5CS | Obsolete | 1 (Unlimited) | - | Temperature Controller (Type J, K) | - | - | 24VDC | IP50 - Dust Protected | Screw Terminal | Relay (2) | Square - 45.00mm x 45.00mm | - | LED - Red Characters | 0°C ~ 999°C | 3 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.433 11.00mm | - | - | ||
![]() E5CN-CML-500 AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | - | Process Controller | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | - | - | ||
![]() E5EN-R3HML-500-N AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN | Obsolete | 1 (Unlimited) | - | Process Controller | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Rectangular - 92.00mm x 45.00mm | - | LCD - Tri Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | - | - | ||
![]() E5GN-R103LD-FLK AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.198lb 89.81g | -10°C~55°C | 2008 | E5GN | Obsolete | 1 (Unlimited) | - | Process Controller | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Rectangular - 45.00mm x 22.20mm | - | LCD - Dual Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.295 7.50mm 0.142 3.60mm | - | - | ||
![]() E5CK-TAA1 AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.375lb 170.1g | -10°C~55°C | 2004 | E5CK-T | Obsolete | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay, Option Cards Available | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.472 12.00mm 0.315 8.00mm | - | - | ||
![]() E5CN-CMTD-500 AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | - | - | ||
![]() E5C2-R20PDIN-200C-AC120 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | 0.441lb 200.03g | -10°C~55°C | 1999 | E5C2 | Obsolete | 1 (Unlimited) | Plug | Temperature Controller (RTD) | 55°C | -10°C | 100V~120VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog | Analog Dial | 0°C ~ 200°C | - | On/Off | - | - | - | RoHS Compliant | IP40 | ||
![]() E5C2-R20G-122/392F-AC120 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | - | 0.441lb 200.03g | -10°C~55°C | 2002 | E5C2 | Obsolete | 1 (Unlimited) | - | Temperature Controller (Thermistor, NTC) | 392°C | 122°C | 100V~120VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | - | Analog Dial | 122°F ~ 392°F | - | On/Off | - | - | - | Non-RoHS Compliant | - | ||
![]() E5C2-R20L-DIN 0/200C AC240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.441lb 200.03g | -10°C~55°C | 2004 | E5C2 | Obsolete | 1 (Unlimited) | - | Temperature Controller (Type J) | - | - | 200V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | - | Analog Dial | 0°C ~ 200°C | - | On/Off | - | - | - | - | - | ||
![]() E5CN-Q2MLD-500 AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.331lb 150.14g | -10°C~55°C | 2008 | E5CN | Obsolete | 1 (Unlimited) | - | Process Controller | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.433 11.00mm 0.256 6.50mm | - | - |