- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
Attribute column
Manufacturer
Omron Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Voltage | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5CS-QKJU-W AC100-240 Omron Automation and Safety | 2689 |
| - | 2 Weeks | - | Panel Mount | 0.243lb 110.22g | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | Temperature Controller (Type J, K, L) | - | - | 100V~240VAC | IP50 - Dust Protected | Plug In, 8 Pin (Octal) | - | Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Red Characters | 0°C ~ 999°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | - | ||
![]() E5CC-QX2ASM-800 Omron Automation and Safety | 209 | - | - | 2 Weeks | - | Panel Mount | - | -10°C~55°C | - | 2011 | E5CC | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.600 15.20mm 0.280 7.10mm | - | - | ||
![]() E5C2-R20JW AC100240 32392 Omron Automation and Safety | 2633 |
| - | 6 Weeks | - | Panel Mount | 0.441lb 200.03g | -10°C~55°C | - | 2002 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (Type J) | - | - | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | - | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 200°C, 32°F ~ 392°F | - | On/Off | - | Sensor Fault Detection | - | RoHS Compliant | - | ||
![]() E5CC-RX2DSM-800 Omron Automation and Safety | 2293 |
| - | 2 Weeks | - | Panel Mount | - | -10°C~55°C | - | 2011 | E5CC | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (3) | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.600 15.20mm 0.280 7.10mm | - | - | ||
![]() E5EC-RX2ABM-800 Omron Automation and Safety | 2181 |
| - | 20 Weeks | Panel | Panel Mount | 0.463lb 210.01g | -10°C~55°C | - | 2011 | E5EC | Active | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | 250V | Relay (4) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.710 18.00mm 0.433 11.00mm 0.307 7.80mm | RoHS Compliant | IP66 | ||
![]() E5C2-R40K AC100-240 0-300 Omron Automation and Safety | 2333 |
| - | 2 Weeks | - | Panel Mount, Socketable | 0.221lb 100.24g | -10°C~55°C | - | 2015 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (Type K) | - | - | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | - | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 300°C | - | Proportional (PID) | - | Heater Fault Detection | - | RoHS Compliant | - | ||
![]() E5EK-TAA2 AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.706lb 320.24g | -10°C~55°C | - | 2002 | E5EK-T | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.551 14.00mm 0.374 9.50mm | RoHS Compliant | - | ||
![]() E5CS-Q1KJU-W AC100-240 Omron Automation and Safety | 2353 |
| - | 2 Weeks | - | Panel Mount | 0.243lb 110.22g | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | Temperature Controller (Type J, K, L) | - | - | 100V~240VAC | IP50 - Dust Protected | Plug In, 11 Pin (Octal) | - | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Red Characters | 0°C ~ 999°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | - | ||
![]() E5CS-RTU-W AC100-240 Omron Automation and Safety | 2847 |
| - | 2 Weeks | - | Panel Mount | 0.243lb 110.22g | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | Temperature Controller (RTD, Type J, K, L, N, R, T, U) | - | - | 100V~240VAC | IP50 - Dust Protected | Plug In, 8 Pin (Octal) | - | Relay | Square - 45.00mm x 45.00mm | LED - Red Characters | -99°C ~ 1700°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | - | ||
![]() E5DC-QX2DBM-002 Omron Automation and Safety | 2060 |
| - | 2 Weeks | - | DIN Rail | - | -10°C~55°C | Bulk | - | E5DC | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP20 | Spring Terminal | - | Relay (2), Voltage (External SSR) | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.334 8.50mm 0.314 8.00mm | RoHS Compliant | - | ||
![]() E5CS-R1PU-W AC100-240 Omron Automation and Safety | 2857 |
| - | 2 Weeks | - | Panel Mount | 0.243lb 110.22g | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | Temperature Controller (RTD) | - | - | 100V~240VAC | IP50 - Dust Protected | Plug In, 11 Pin (Octal) | - | Relay (2) | Square - 45.00mm x 45.00mm | LED - Red Characters | -50°C ~ 400°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | - | ||
![]() E5EK-AA2-DRT AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.706lb 320.24g | -10°C~55°C | - | 2002 | E5EK | Obsolete | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.551 14.00mm 0.374 9.50mm | RoHS Compliant | - | ||
![]() E5C2-R40K-W AC100-240 32-2192 Omron Automation and Safety | 2375 |
| - | 35 Weeks | - | Panel Mount, Socketable | 0.221lb 100.24g | -10°C~55°C | - | 2015 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (Type K) | - | - | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | - | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 1200°C, 32°F ~ 2192°F | - | Proportional (PID) | - | Heater Fault Detection | - | RoHS Compliant | - | ||
![]() E5EK-AA2-DRT AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.706lb 320.24g | -10°C~55°C | - | 2002 | E5EK | Obsolete | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.551 14.00mm 0.374 9.50mm | - | - | ||
![]() E5ZN-2CNF03P-FLK DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Socketable | 0.198lb 89.81g | -10°C~55°C | - | 2002 | E5ZN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD) | - | - | 24VDC | IP00 | Plug In, 24 Pin | - | Analog, Solid State (2) | - | - | -200°C ~ 850°C | - | On/Off, Proportional (PID) | RS-485 (CompoWay/F) | - | - | - | - | ||
![]() E5ZN-2CNF03TC-FLK DC24 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Socketable | 0.198lb 89.81g | -10°C~55°C | - | 2002 | E5ZN | Obsolete | 1 (Unlimited) | Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VDC | IP00 | Plug In, 24 Pin | - | Analog, Solid State (2) | - | - | -200°C ~ 1800°C, 0 ~ 50mV | - | On/Off, Proportional (PID) | RS-485 (CompoWay/F) | - | - | - | - | ||
![]() E5ZN-2CPF03TC-FLK DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Socketable | 0.198lb 89.81g | -10°C~55°C | - | 2002 | E5ZN | Obsolete | 1 (Unlimited) | Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VDC | IP00 | Plug In, 24 Pin | - | Analog, Solid State (2) | - | - | -200°C ~ 1800°C, 0 ~ 50mV | - | On/Off, Proportional (PID) | RS-485 (CompoWay/F) | - | - | - | - | ||
![]() E5GN-Q101T-C-FLK AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.198lb 89.81g | -10°C~55°C | - | 2008 | E5GN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | - | Relay, Voltage (External SSR) | Rectangular - 45.00mm x 22.20mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-232C (CompoWay/F) | - | 0.295 7.50mm 0.142 3.60mm | - | - | ||
![]() E5EN-R3YMT-500-N AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | - | 2008 | E5EN | Active | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (5) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | RoHS Compliant | - | ||
![]() E5EN-R3PMT-500-N AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | - | 2008 | E5EN | Active | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (4) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Excitation Supply, Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | RoHS Compliant | - |