- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
Attribute column
Manufacturer
Omron Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5AN-R3YMT-500-N AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.683lb 309.8g | -10°C~55°C | 2008 | E5AN | Active | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (5) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.622 15.80mm 0.374 9.50mm 0.268 6.80mm | RoHS Compliant | ||
![]() E5ZN-2TPH03P-309 24VDC Omron Automation and Safety | In Stock | - | - | - | - | - | - | 2011 | E5ZN | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5ZN-2CP03TC-309 24VDC Omron Automation and Safety | In Stock | - | - | - | - | - | - | 2011 | E5ZN | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5ZN-2TPH03TC-309 24VDC Omron Automation and Safety | In Stock | - | - | - | - | - | - | 2011 | E5ZN | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5EN-Q3YML-500-N AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN | Active | 1 (Unlimited) | Process Controller | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4), Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | RoHS Compliant | ||
![]() E5AN-Q3YMT-500-N AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.683lb 309.8g | -10°C~55°C | 2008 | E5AN | Active | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.622 15.80mm 0.374 9.50mm 0.268 6.80mm | RoHS Compliant | ||
![]() E5ZN-2QNH03P-309 24VDC Omron Automation and Safety | In Stock | - | - | - | - | - | - | 2011 | E5ZN | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5GN-Q1BT AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.198lb 89.81g | -10°C~55°C | 2008 | E5GN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) | Rectangular - 45.00mm x 22.20mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | - | Event Input | 0.295 7.50mm 0.142 3.60mm | - | ||
![]() E5EN-C3MP-500 AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | 13 Weeks | Panel Mount | 0.683lb 309.8g | -10°C~55°C | 2004 | E5EN | Active | 1 (Unlimited) | Temperature Controller (RTD) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (3) | Rectangular - 92.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | -200°C ~ 850°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | - | 0.551 14.00mm 0.374 9.50mm | RoHS Compliant | ||
![]() E5ZN-2CN03TC-309 24VDC Omron Automation and Safety | In Stock | - | - | - | - | - | - | 2011 | E5ZN | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5GN-Q103T-C-FLK AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.198lb 89.81g | -10°C~55°C | 2008 | E5GN | Obsolete | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Spring Terminal | Relay, Voltage (External SSR) | Rectangular - 45.00mm x 22.20mm | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.295 7.50mm 0.142 3.60mm | - | ||
![]() E5ZN-2QNH03TC-309 24VDC Omron Automation and Safety | In Stock | - | - | - | - | - | - | 2011 | E5ZN | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5ZN-2CN03P-309 24VDC Omron Automation and Safety | In Stock | - | - | - | - | - | - | 2011 | E5ZN | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5ZN-2CP03P-309 24VDC Omron Automation and Safety | In Stock | - | - | - | - | - | - | 2011 | E5ZN | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5EN-Q3YMT-500-N AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN | Active | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4), Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | RoHS Compliant | ||
![]() E5EN-C3YMT-500-N AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.573lb 259.91g | -10°C~55°C | 2008 | E5EN | Active | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (4) | Rectangular - 92.00mm x 45.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.465 11.80mm 0.319 8.10mm 0.228 5.80mm | RoHS Compliant | ||
![]() E5AN-Q3YML-500-N AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.683lb 309.8g | -10°C~55°C | 2008 | E5AN | Active | 1 (Unlimited) | Process Controller | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | 0 ~ 20mA, 0 ~ 10VDC | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Option Cards Available | 0.622 15.80mm 0.374 9.50mm 0.268 6.80mm | RoHS Compliant | ||
![]() E5AN-R3PMT-500-N AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.683lb 309.8g | -10°C~55°C | 2008 | E5AN | Active | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Excitation Supply, Option Cards Available | 0.622 15.80mm 0.374 9.50mm 0.268 6.80mm | RoHS Compliant | ||
![]() E5C2-R20PDIN-50C-AC240 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Panel Mount | 0.441lb 200.03g | -10°C~55°C | 1999 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (RTD) | 200V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 50°C | - | On/Off | - | - | - | RoHS Compliant | ||
![]() E5AN-Q3PMT-500-N AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.683lb 309.8g | -10°C~55°C | 2008 | E5AN | Active | 1 (Unlimited) | Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LCD - Tri Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 50mV | 4, 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Excitation Supply, Option Cards Available | 0.622 15.80mm 0.374 9.50mm 0.268 6.80mm | RoHS Compliant |