- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
Attribute column
Manufacturer
Omron Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5CS-RKJDU-W AC/DC24 Omron Automation and Safety | 2221 |
| - | - | - | Panel Mount | 0.243lb 110.22g | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | - | Temperature Controller (Type J, K, L) | - | - | 24VAC/DC | IP50 - Dust Protected | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | LED - Red Characters | 0°C ~ 999°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | Non-RoHS Compliant | ||
![]() E5CS-QGU-W AC100-240 Omron Automation and Safety | 2076 |
| - | 15 Weeks | - | Panel Mount | 0.243lb 110.22g | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | - | Temperature Controller (Thermistor, NTC) | - | - | 100V~240VAC | IP50 - Dust Protected | Plug In, 8 Pin (Octal) | Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Red Characters | -50°C ~ 300°C | 3.5 | On/Off, Proportional (PID) | - | - | 0.531 13.50mm | RoHS Compliant | ||
![]() E5CS-R2TU-W AC100-240 Omron Automation and Safety | 2286 |
| - | 2 Weeks | - | Panel Mount | 0.243lb 110.22g | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type J, K, L, N, R, T, U) | - | - | 100V~240VAC | IP50 - Dust Protected | Plug In, 11 Pin (Octal) | Relay (3) | Square - 45.00mm x 45.00mm | LED - Red Characters | -99°C ~ 1700°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5CS-R1KJDU-W AC/DC24 Omron Automation and Safety | 2285 |
| - | 2 Weeks | - | Panel Mount | 0.243lb 110.22g | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | - | Temperature Controller (Type J, K, L) | - | - | 24VAC/DC | IP50 - Dust Protected | Plug In, 11 Pin (Octal) | Relay (2) | Square - 45.00mm x 45.00mm | LED - Red Characters | 0°C ~ 999°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() K2CU-F10A-D AC110 Omron Automation and Safety | In Stock | - | - | 20 Weeks | - | Chassis Mount | 0.86lb 390.09g | -10°C~55°C | - | 2008 | K2CU | Active | 1 (Unlimited) | - | Heater Element Detector | - | - | 110VAC | - | Screw Terminal | Relay | - | - | 4 ~ 10A | - | - | - | Heater Fault Detection | - | RoHS Compliant | ||
![]() K2CU-F80A-C AC32-80A AC100 Omron Automation and Safety | 2050 |
| - | 2 Weeks | - | Chassis Mount | 0.86lb 390.09g | -10°C~55°C | - | 2008 | K2CU | Active | 1 (Unlimited) | - | Heater Element Detector | - | - | 100VAC | - | Screw Terminal | Relay | - | - | 32 ~ 80A | - | - | - | Heater Fault Detection | - | RoHS Compliant | ||
![]() E5C2-R20K AC100240 0600 Omron Automation and Safety | 2673 |
| - | 2 Weeks | - | Panel Mount | 0.441lb 200.03g | -10°C~55°C | - | 2002 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (Type K) | - | - | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 600°C | - | On/Off | - | Sensor Fault Detection | - | RoHS Compliant | ||
![]() E5C2-R40K-W AC100-240 32-392 Omron Automation and Safety | 2125 |
| - | 35 Weeks | - | Panel Mount, Socketable | 0.221lb 100.24g | -10°C~55°C | - | 2015 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (Type K) | - | - | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 200°C, 32°F ~ 392°F | - | Proportional (PID) | - | Heater Fault Detection | - | RoHS Compliant | ||
![]() E5CSZ-R1TD AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | Panel Mount | 0.265lb 120.2g | -10°C~55°C | - | 2005 | E5CSZ | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type J, K, L) | - | - | 24VAC/DC | IP50 - Dust Protected | Screw Terminal | Relay (2) | Square - 45.00mm x 45.00mm | LED - Red Characters | -99°C ~ 1300°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5CSZ-QT AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | Panel Mount | 0.265lb 120.2g | -10°C~55°C | - | 2005 | E5CSZ | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type J, K, L) | - | - | 100V~240VAC | IP50 - Dust Protected | Screw Terminal | Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Red Characters | -99°C ~ 1300°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5C2-R20PD AC100240 0200 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Panel Mount | 0.441lb 200.03g | -10°C~55°C | - | 2002 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (RTD) | - | - | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 200°C | - | On/Off | - | - | - | RoHS Compliant | ||
![]() E5C2-R40K-W AC100-240 32-752 Omron Automation and Safety | In Stock | - | - | 35 Weeks | - | Panel Mount, Socketable | 0.221lb 100.24g | -10°C~55°C | - | 2015 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (Type K) | - | - | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 400°C, 32°F ~ 752°F | - | Proportional (PID) | - | Heater Fault Detection | - | RoHS Compliant | ||
![]() E5EK-TPRR2-500 AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.706lb 320.24g | -10°C~55°C | - | 2007 | E5EK-T | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.551 14.00mm 0.374 9.50mm | RoHS Compliant | ||
![]() E5CK-TAA1-500 AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | 0.375lb 170.1g | -10°C~55°C | - | 2007 | E5CK-T | Obsolete | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay, Option Cards Available | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.472 12.00mm 0.315 8.00mm | - | ||
![]() E5DC-RX2DBM-000 Omron Automation and Safety | 2999 |
| - | 2 Weeks | - | DIN Rail | - | -10°C~55°C | Bulk | - | E5DC | Active | Not Applicable | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | - | - | 24VAC/DC | IP20 | Spring Terminal | Relay (3) | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.334 8.50mm 0.314 8.00mm | RoHS Compliant | ||
![]() E5C2-R20KW AC100240 32392 Omron Automation and Safety | In Stock | - | - | 9 Weeks | - | Panel Mount | 0.441lb 200.03g | -10°C~55°C | - | 2002 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (Type K) | - | - | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 200°C, 32°F ~ 392°F | - | On/Off | - | Sensor Fault Detection | - | RoHS Compliant | ||
![]() E5C2-R20P-D-W AC100-240 32-392 Omron Automation and Safety | 2660 |
| - | 9 Weeks | - | Panel Mount, Socketable | 0.221lb 100.24g | -10°C~55°C | - | 2015 | E5C2 | Active | 1 (Unlimited) | - | Temperature Controller (RTD) | - | - | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 200°C, 32°F ~ 392°F | - | On/Off | - | Heater Fault Detection | - | RoHS Compliant | ||
![]() E5CSZ-RTD AC/DC24 Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | Panel Mount | 0.265lb 120.2g | -10°C~55°C | - | 2005 | E5CSZ | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type J, K, L) | - | - | 24VAC/DC | IP50 - Dust Protected | Screw Terminal | Relay | Square - 45.00mm x 45.00mm | LED - Red Characters | -99°C ~ 1300°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5CS-QPU-W AC100-240 Omron Automation and Safety | 2511 |
| - | 2 Weeks | - | Panel Mount | 0.243lb 110.22g | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | - | Temperature Controller (RTD) | - | - | 100V~240VAC | IP50 - Dust Protected | Plug In, 8 Pin (Octal) | Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Red Characters | -50°C ~ 400°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() K2CU-F80A-EGS Omron Automation and Safety | 2138 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | 0.86lb 390.09g | -10°C~55°C | - | 2008 | K2CU | Active | 1 (Unlimited) | Screw | Heater Element Detector | 55°C | -10°C | 200VAC | - | Screw Terminal | Relay | - | - | 32 ~ 80A | - | - | - | Heater Fault Detection | - | RoHS Compliant |