- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Part # Aliases
Attribute column
Manufacturer
Omron Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E5CS-Q1PU-W AC100-240 Omron Automation and Safety | 2942 |
| - | 2 Weeks | Panel Mount | 0.243lb 110.22g | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | Temperature Controller (RTD) | 100V~240VAC | IP50 - Dust Protected | Plug In, 11 Pin (Octal) | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Red Characters | -50°C ~ 400°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5DC-RX2ABM-000 Omron Automation and Safety | 2908 |
| - | 2 Weeks | DIN Rail | - | -10°C~55°C | Bulk | - | E5DC | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP20 | Spring Terminal | Relay (3) | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.334 8.50mm 0.314 8.00mm | RoHS Compliant | ||
![]() E5C2-R20J AC100240 0200 Omron Automation and Safety | In Stock | - | - | 2 Weeks | Panel Mount | 0.441lb 200.03g | -10°C~55°C | - | 2002 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (Type J) | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 200°C | - | On/Off | - | Sensor Fault Detection | - | RoHS Compliant | ||
![]() E5CS-Q1TU-W AC100-240 Omron Automation and Safety | 2267 |
| - | 24 Weeks | Panel Mount | 0.243lb 110.22g | -10°C~55°C | - | 2002 | E5CS | Active | 1 (Unlimited) | Temperature Controller (RTD, Type J, K, L, N, R, T, U) | 100V~240VAC | IP50 - Dust Protected | Plug In, 11 Pin (Octal) | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Red Characters | -99°C ~ 1700°C | 3.5 | On/Off, Proportional (PID) | - | Sensor Fault Detection | 0.531 13.50mm | RoHS Compliant | ||
![]() E5C2-R40J-W AC100-240 32-572 Omron Automation and Safety | 2681 |
| - | 9 Weeks | Panel Mount, Socketable | 0.221lb 100.24g | -10°C~55°C | - | 2015 | E5C2 | Active | 1 (Unlimited) | Temperature Controller (Type J) | 100V~240VAC | IP40 | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Analog Dial | 0°C ~ 300°C, 32°F ~ 572°F | - | Proportional (PID) | - | Heater Fault Detection | - | RoHS Compliant | ||
![]() E5DC-QX2ABM-000 Omron Automation and Safety | 2152 |
| - | - | DIN Rail | - | -10°C~55°C | Bulk | - | E5DC | Active | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP20 | Spring Terminal | Relay (2), Voltage (External SSR) | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.334 8.50mm 0.314 8.00mm | RoHS Compliant | ||
![]() E5EK-TPRR2 AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel Mount | 0.706lb 320.24g | -10°C~55°C | - | 2007 | E5EK-T | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.551 14.00mm 0.374 9.50mm | RoHS Compliant | ||
![]() E5ZE-8VQAD1TCB-V2 DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | 3.7lbs 1.7kg | 0°C~55°C | - | 2001 | E5ZE | Active | 1 (Unlimited) | Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VDC | IP00 | Screw Terminal | Solid State (3), Voltage (External SSR) | - | - | -200°C ~ 2300°C | - | On/Off, Proportional (PID) | DeviceNet | - | - | RoHS Compliant | ||
![]() K2CU-F10A-C AC4-10A AC100 Omron Automation and Safety | 2940 |
| - | 2 Weeks | Chassis Mount | 0.86lb 390.09g | -10°C~55°C | - | 2008 | K2CU | Active | 1 (Unlimited) | Heater Element Detector | 100VAC | - | Screw Terminal | Relay | - | - | 4 ~ 10A | - | - | - | Heater Fault Detection | - | RoHS Compliant | ||
![]() K2CU-F20A-D AC110 Omron Automation and Safety | 2608 |
| - | 15 Weeks | Chassis Mount | 0.86lb 390.09g | -10°C~55°C | - | 2008 | K2CU | Active | 1 (Unlimited) | Heater Element Detector | 110VAC | - | Screw Terminal | Relay | - | - | 8 ~ 20A | - | - | - | Heater Fault Detection | - | RoHS Compliant | ||
![]() E5AK-TPRR2 AC/DC24 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | 0.993lb 450.42g | -10°C~55°C | - | 2008 | E5AK | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.590 15.00mm 0.413 10.50mm | RoHS Compliant | ||
![]() E5LD-7C AC100 2M Omron Automation and Safety | In Stock | - | - | 10 Weeks | - | - | - | - | - | E5LD | Active | 1 (Unlimited) | - | 100VAC | - | Screw Terminal | - | - | - | - | - | On/Off | - | - | - | RoHS Compliant | ||
![]() E5DC-CX2ABM-000 Omron Automation and Safety | 2666 |
| - | - | DIN Rail | - | -10°C~55°C | Bulk | - | E5DC | Active | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP20 | Spring Terminal | Analog, Relay (2) | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.334 8.50mm 0.314 8.00mm | RoHS Compliant | ||
![]() E5LD-7C AC200 2M Omron Automation and Safety | In Stock | - | - | 10 Weeks | - | - | - | - | - | E5LD | Active | 1 (Unlimited) | - | 200VAC | - | Screw Terminal | - | - | - | - | - | On/Off | - | - | - | RoHS Compliant | ||
![]() E5EK-TAA2-K-500 AC100-240 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | 0.706lb 320.24g | -10°C~55°C | - | - | E5EK-T | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Option Cards Available | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.551 14.00mm 0.374 9.50mm | RoHS Compliant | ||
![]() E5DC-RX0DBM-015 Omron Automation and Safety | 2060 |
| - | 1 Weeks | DIN Rail | - | -10°C~55°C | Bulk | - | E5DC | Active | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP20 | Spring Terminal | Relay | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.334 8.50mm 0.314 8.00mm | RoHS Compliant | ||
![]() E5AK-TPRR2-500 AC/DC24 Omron Automation and Safety | In Stock | - | - | - | Panel Mount | 0.993lb 450.42g | -10°C~55°C | - | 2008 | E5AK | Active | 1 (Unlimited) | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (4) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | Option Cards Available | Heater Fault Detection, Option Cards Available | 0.590 15.00mm 0.413 10.50mm | RoHS Compliant | ||
![]() E5DC-QX2ABM-002 Omron Automation and Safety | 2104 |
| - | 2 Weeks | DIN Rail | - | -10°C~55°C | Bulk | - | E5DC | Active | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP20 | Spring Terminal | Relay (2), Voltage (External SSR) | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.334 8.50mm 0.314 8.00mm | RoHS Compliant | ||
![]() E5DC-CX0ABM-015 Omron Automation and Safety | 2376 |
| - | - | DIN Rail | - | -10°C~55°C | Bulk | - | E5DC | Active | - | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) | 100V~240VAC | IP20 | Spring Terminal | Analog | - | LCD - Dual Color Characters, Backlight | -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (CompoWay/F, Modbus) | - | 0.334 8.50mm 0.314 8.00mm | RoHS Compliant | ||
![]() K2CU-F80A-D AC110 Omron Automation and Safety | 2173 |
| - | 10 Weeks | Chassis Mount | 0.86lb 390.09g | -10°C~55°C | - | 2008 | K2CU | Active | 1 (Unlimited) | Heater Element Detector | 110VAC | - | Screw Terminal | Relay | - | - | 32 ~ 80A | - | - | - | Heater Fault Detection | - | RoHS Compliant |