- Series
- Part Status
- Operating Temperature
- Expandable
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- RoHS Status
- Software
- Published
- Approval Agency
- Depth
Attribute column
Manufacturer
Omron Controllers - Programmable Logic (PLC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of I/Os | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Ingress Protection | Depth | Reach Compliance Code | Number of Outputs | Approval Agency | Memory Size | Output Current | Number of Inputs | Display Type | Communications | Number of Inputs and Type | Number of Outputs and Type | Expandable | Software | Features | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP1L-L20DT-A Omron Automation and Safety | In Stock | - | - | 6 Weeks | Chassis Mount, DIN Rail | Chassis Mount, DIN Rail | 100 | - | 0.838lb 380.11g | - | 0°C~55°C | 2007 | CP1L | Active | 1 (Unlimited) | - | 55°C | 0°C | - | 100V~240VAC | - | 85mm | - | 8 | CE, cULus, Lloyd, NK | 32KWords | 240mA | 12 | No Display | USB, Option Cards Available | 12 - Digital | 8 - Solid State | 1 Module Max | CX-One | Battery Backup | 86mm | 110mm | RoHS Compliant | - | ||
![]() NJ501-4310 Omron Automation and Safety | 920 | - | - | 2 Weeks | DIN Rail | DIN Rail | - | - | 1.2lbs 544.3g | - | 0°C~55°C | 2015 | NJ501 | Active | 1 (Unlimited) | - | 55°C | 0°C | - | - | - | - | - | - | CE, cULus, Lloyd, NK | 32KWords | - | - | No Display | EtherCAT, Ethernet, USB | - | - | 40 Modules (3 Racks) Max | SYSMAC Studio | Battery Backup | - | - | RoHS Compliant | - | ||
![]() CPM2A-40CDR-A Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount, DIN Rail | - | - | 1.8lbs 816.5g | - | 0°C~55°C | 2000 | CPM2A | Obsolete | 1 (Unlimited) | - | - | - | - | 100V~240VAC | - | - | - | - | CE, CSA, UL | 2KWords | - | - | No Display | RS-232C | 24 - Digital | 16 - Relay | 3 Modules Max | CX-One | Battery Backup | - | - | - | - | ||
![]() NSJ8-TV01B-G5D Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Panel | Panel Mount | - | - | 4.3lbs 2kg | - | 0°C~45°C | 2010 | NSJ | Active | 1 (Unlimited) | - | 45°C | 0°C | - | 24VDC | IP65 - Dust Tight, Water Resistant | - | - | - | CE, cULus | 32KWords | - | - | TFT - Color LCD | DeviceNet, Ethernet, RS-232C, USB | - | - | 30 Modules (3 Racks) Max | CX-One | Battery Backup | - | - | RoHS Compliant | IP65 | ||
![]() CPM2A-40CDT1-D Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount, DIN Rail | - | - | 1.6lbs 725.7g | - | 0°C~55°C | 2000 | CPM2A | Obsolete | 1 (Unlimited) | - | - | - | - | 24VDC | - | - | - | - | CE, CSA, UL | 2KWords | - | - | No Display | RS-232C | 24 - Digital | 16 - Pulse (2), Solid State (14) | 3 Modules Max | CX-One | Battery Backup | - | - | - | - | ||
![]() CP1E-N14DR-A Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Chassis Mount, DIN Rail | Chassis Mount, DIN Rail | 100 | - | 0.794lb 360.15g | - | 0°C~55°C | 2012 | CP1E | Active | 1 (Unlimited) | - | 55°C | 0°C | - | 100V~240VAC | - | - | - | 6 | CE, cULus, Lloyd, NK | 8KWords | - | - | No Display | RS-232C | 8 - Digital | 6 - Relay | Non-Expandable | CX-One | Battery Backup | - | - | RoHS Compliant | - | ||
![]() CQM1H-CPU51 Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 512 | - | - | - | 2000 | CQM1H | Obsolete | 1 (Unlimited) | - | - | - | 8542.39.00.01 | - | - | 107mm | unknown | - | CE, CSA, NK, UL | 6KWords | - | - | - | RS-232C, Option Cards Available | 16 - Digital, Option Cards Available | Option Cards Available | 16 Modules Max | CX-Programmer | - | 110mm | 603mm | RoHS Compliant | - | ||
![]() CP1E-E10DT1-A Omron Automation and Safety | In Stock | - | Datasheet | 14 Weeks | Chassis Mount, DIN Rail | Chassis Mount, DIN Rail | 100 | - | 0.661lb 299.82g | - | 0°C~55°C | 2015 | CP1E | Active | 1 (Unlimited) | - | 55°C | 0°C | - | 100V~240VAC | - | - | - | - | CE, cULus, Lloyd, NK | 2KWords | - | - | No Display | USB | 6 - Digital | 4 - Solid State | Non-Expandable | CX-One | - | - | - | RoHS Compliant | - | ||
![]() CP1E-N60DT-D Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Chassis Mount, DIN Rail | Chassis Mount, DIN Rail | - | - | 1.9lbs 861.8g | - | 0°C~55°C | 2015 | CP1E | Active | 1 (Unlimited) | - | 55°C | 0°C | - | 24VDC | - | - | - | - | CE, cULus, Lloyd, NK | 8KWords | - | - | No Display | RS-232C, Option Cards Available | 36 - Digital | 24 - Solid State | 40 Modules (3 Racks) Max | CX-One | Battery Backup | - | - | RoHS Compliant | - | ||
![]() CP1E-N40DT1-A Omron Automation and Safety | In Stock | - | - | 2 Weeks | Chassis Mount, DIN Rail | Chassis Mount, DIN Rail | 100 | - | 1.5lbs 680.4g | - | 0°C~55°C | 2015 | CP1E | Active | 1 (Unlimited) | Screw | 55°C | 0°C | - | 100V~240VAC | - | - | - | - | CE, cULus, Lloyd, NK | 8KWords | - | - | No Display | RS-232C, Option Cards Available | 24 - Digital | 16 - Solid State | 40 Modules (3 Racks) Max | CX-One | Battery Backup | - | - | RoHS Compliant | IP20 | ||
![]() CP1E-N30DT-D Omron Automation and Safety | In Stock | - | - | 2 Weeks | Chassis Mount, DIN Rail | Chassis Mount, DIN Rail | - | - | 1.3lbs 589.7g | - | 0°C~55°C | 2015 | CP1E | Active | 1 (Unlimited) | - | 55°C | 0°C | - | 24VDC | - | - | - | - | CE, cULus, Lloyd, NK | 8KWords | - | - | No Display | RS-232C, Option Cards Available | 18 - Digital | 12 - Solid State | 40 Modules (3 Racks) Max | CX-One | Battery Backup | - | - | RoHS Compliant | - | ||
![]() NX1P2-9024DT1 Omron Automation and Safety | 995 | - | - | 6 Weeks | - | DIN Rail | - | - | - | - | 0°C~55°C | - | NX | Active | 1 (Unlimited) | - | - | - | - | 24VDC | - | - | - | - | CE, cULus, Lloyd | 32KB | - | - | No Display | RJ45, Option Cards Available | 14 - Digital | 10 - Solid State | 8 Modules Max | SYSMAC Studio | - | - | - | RoHS Compliant | - | ||
![]() CP1E-N14DT-A Omron Automation and Safety | In Stock | - | - | 2 Weeks | Chassis Mount, DIN Rail | Chassis Mount, DIN Rail | 100 | - | 0.794lb 360.15g | - | 0°C~55°C | 2015 | CP1E | Active | 1 (Unlimited) | - | 55°C | 0°C | - | 100V~240VAC | - | - | - | - | CE, cULus, Lloyd, NK | 8KWords | - | - | No Display | RS-232C | 8 - Digital | 6 - Solid State | Non-Expandable | CX-One | Battery Backup | - | - | RoHS Compliant | - | ||
![]() NSJ8-TV01-G5D Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | - | 4.3lbs 2kg | - | 0°C~45°C | 2010 | NSJ | Active | 1 (Unlimited) | - | 45°C | 0°C | - | 24VDC | IP65 - Dust Tight, Water Resistant | - | - | - | CE, cULus | 32KWords | - | - | TFT - Color LCD | DeviceNet, Ethernet, RS-232C, USB | - | - | 30 Modules (3 Racks) Max | CX-One | Battery Backup | - | - | RoHS Compliant | IP65 | ||
![]() CS1D-CPU67P Omron Automation and Safety | 918 | - | Datasheet | 80 Weeks | - | Backplane | - | - | 0.772lb 350.17g | - | - | 2004 | CS1D | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CE, cULus, NK | 448KWords | - | - | - | RS-232C, USB | - | - | 68 Modules (7 Racks) Max | CX-Programmer | - | - | - | RoHS Compliant | - | ||
![]() CPM2A-60CDR-A Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount, DIN Rail, Panel | Chassis Mount, DIN Rail | 100 | - | 2.3lbs 1kg | 60 | 0°C~55°C | 2000 | CPM2A | Obsolete | 1 (Unlimited) | Screw | 55°C | 0°C | - | 100V~240VAC | - | 90mm | - | 24 | CE, CSA, UL | 2KWords | 2A | 36 | No Display | RS-232C | 36 - Digital | 24 - Relay | 3 Modules Max | CX-One | Battery Backup | 90mm | 195mm | RoHS Compliant | - | ||
![]() CP1E-E10DT-A Omron Automation and Safety | 2279 | - | - | 2 Weeks | Chassis Mount, DIN Rail | Chassis Mount, DIN Rail | 100 | - | 0.661lb 299.82g | - | 0°C~55°C | 2015 | CP1E | Active | 1 (Unlimited) | - | 55°C | 0°C | - | 100V~240VAC | - | - | - | - | CE, cULus, Lloyd, NK | 2KWords | - | - | No Display | USB | 6 - Digital | 4 - Solid State | Non-Expandable | CX-One | - | - | - | RoHS Compliant | - | ||
![]() CPM2A-60CDR-D Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount, DIN Rail | Chassis Mount, DIN Rail | - | - | 2lbs 907.2g | 60 | 0°C~55°C | 2000 | CPM2A | Obsolete | 1 (Unlimited) | - | 55°C | 0°C | - | 24VDC | - | 55mm | - | - | CE, CSA, UL | 2KWords | 2A | - | No Display | RS-232C | 36 - Digital | 24 - Relay | 3 Modules Max | CX-One | Battery Backup | 130mm | 90mm | RoHS Compliant | - | ||
![]() NSJ10-TV01B-G5D Omron Automation and Safety | In Stock | - | - | 3 Weeks | Panel | Panel Mount | - | - | 5.5lbs 2.5kg | - | 0°C~45°C | 2009 | NSJ | Active | 1 (Unlimited) | - | 45°C | 0°C | - | 24VDC | IP65 - Dust Tight, Water Resistant | - | - | - | CE, cULus, UL | 32KWords | - | - | TFT - Color LCD | DeviceNet, Ethernet, RS-232C, USB | - | - | 30 Modules (3 Racks) Max | CX-One | Battery Backup | - | - | RoHS Compliant | IP65 | ||
![]() CJ2H-CPU65-EIP Omron Automation and Safety | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | - | 0.617lb 279.87g | - | 0°C~55°C | 2010 | CJ2H | Active | 1 (Unlimited) | - | 55°C | 0°C | - | - | - | - | - | - | CE, cULus, Lloyd, NK | 160KWords | - | - | No Display | Ethernet, RS-232C (CompoWay/F, Modbus), USB | - | - | 40 Modules (3 Racks) Max | CX-One | Battery Backup | - | - | RoHS Compliant | - |