- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Factory Pack Quantity | For Use With | Interface Type | Maximum Voltage Rating | Mounting | Mounting Orientation | Number of CPU Cores | Part # Aliases | Qualification | Supplier Package | Termination Method | Tradename | Unit Weight | Usage Level | Voltage, Rating | Wire Size | Operating Temperature | Series | Type | Number of Rows | Gender | Capacitance | Pitch | Current Rating | Pin Count | Number of Contacts | Housing Color | Failure Rate | Number of Circuits | Cable Length | Viewing Angle | Manufacturer Size Code | Data Bus Width | ESR | Reverse Voltage | Screening Level | Peak Wavelength | Product | Features | Compliance | Product Length | Product Width | Device Core | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V320-F133W12M-NNP Omron Automation and Safety | In Stock | - | - | Gold | - | Right Angle | - | Beryllium Copper | 1 | - | RS-232, USB | - | - | - | - | V320F133W12MNNP | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | SMA-QMA Adapter | - | 2 Receptacle | - | - | 450 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | - | IP40 | ||
![]() V420-F000W12M-SWP Omron Automation and Safety | 740 | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | V420F000W12MSWP | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V420-F050M12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | V420F050M12MNNX | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | 100 pF | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | 11 mm | 6 x 11 | - | IP54 | ||
![]() V430-F102W12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Surface Mount | Top Mount | - | V430F102W12MNNX | - | SMD | - | MicroHawk | - | Industrial grade | 4.75 VDC to 30 VDC | - | -40 to 85 °C | MicroHawk 2.0 | - | - | - | - | - | 0.18 A | 2 | - | - | - | - | - | 20 ° | - | - | - | 5 V | Industrial | 860 nm | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V320-F300W03M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, USB | - | - | - | - | V320F300W03MNNP | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | 0.22 uF | - | 450 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | 4.5 mm | 4.5 x 6.4 x 2.54 | - | IP40 | ||
![]() V420-F081W12M-SWX Omron Automation and Safety | In Stock | - | - | Gold | LCP (Liquid Crystal Polymer) | Straight | - | Brass | 1 | - | RS-232, Ethernet, USB | 100 | Surface Mount | - | - | V420F081W12MSWX | - | - | Solder | MicroHawk | - | - | 5 VDC | - | -40 to 85 °C | MicroHawk 2.0 | Fine Pitch Connector | 2 | Plug | - | 0.8000 mm | 650 mA | - | - | Natural | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | 61.8 mm | - | - | IP54 | ||
![]() V430-F000W12M-SRP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | V430F000W12MSRP | - | - | - | MicroHawk | 2.398629 oz | - | 4.75 VDC to 30 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V420-F133W50C-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | Surface Mount | - | 1 | V420F133W50CNNX | - | MAPBGA | - | MicroHawk | - | - | 5 VDC | - | -40 to 85 °C | MicroHawk 2.0 | - | - | - | - | - | 650 mA | 364 | - | - | - | - | - | - | - | 32 Bit | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | - | ARM Cortex A5 | IP54 | ||
![]() V420-F133W50C-SWP Omron Automation and Safety | In Stock | - | - | Gold | - | - | - | Copper Alloy | 1 | - | RS-232, Ethernet, USB | - | - | - | - | V420F133W50CSWP | - | - | Solder | MicroHawk | - | - | 5 VDC | 26 AWG | -55 to 125 °C | MicroHawk 2.0 | - | - | Pin | - | - | 650 mA | - | - | - | - | - | 0.457 m | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V420-F081W03M-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | V420F081W03MSWX | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V420-F133W12M-SWP Omron Automation and Safety | In Stock | - | - | Bright Tin | Thermoplastic | Straight | - | Copper Alloy/Steel | 1 | - | RS-232, Ethernet, USB | - | Through Hole | - | - | V420F133W12MSWP | - | - | Solder | MicroHawk | - | - | 5 VDC | 22 to 12, 22 AWG | - | MicroHawk 2.0 | Barrier Strip | 1 | - | - | 9.5300 mm | 650 mA | - | 7 POS | Black | - | 7 | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | 68.22 mm | - | - | IP54 | ||
![]() V430-F064N12M-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | 1% | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | V430F064N12MSWP | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | MicroHawk 2.0 | - | - | - | 56 pF | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | 1.6 mm | 1.6 x 0.81 x 0.9 mm | - | IP65 / IP67 | ||
![]() V430-AM6 Omron Automation and Safety | 2669 | - | - | - | - | - | - | - | 1 | F420, F430, V420, V430 | - | - | - | - | - | V430AM6 | - | - | - | MicroHawk | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | Smart Ring Light to V/F4XX-F Mounting Bracket | - | - | - | - | - | ||
![]() V420-F050W12M-SRP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | V420F050W12MSRP | MIL-PRF-55365/4 | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | 33 uF | - | 650 mA | - | - | - | B | - | - | - | H | - | 900 mOhm | - | - | - | Miniature Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | 7.24 mm | 7.24 x 3.81 x 2.79 | - | IP54 | ||
![]() V420-F064W12M-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | V420F064W12MSWP | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V420-F102M12M-SRP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | V420F102M12MSRP | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | 510 pF | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | 2.01 mm | 2.01 x 1.25 | - | IP54 | ||
![]() V420-F102W50C-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | V420F102W50CSWX | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V420-F133W50C-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | V420F133W50CSWX | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V430-F000W50C-NNP Omron Automation and Safety | 828 | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | V430F000W50CNNP | MIL-PRF-55365/4 | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | MicroHawk 2.0 | - | - | - | 4.7 uF | - | 0.18 A | - | - | - | B | - | - | - | H | - | 1.5 Ohm | - | - | - | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | 7.24 mm | 7.24 x 3.81 x 2.79 | - | IP65 / IP67 | ||
![]() V420-F300W12M-SRX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | V420F300W12MSRX | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 |