- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Factory Pack Quantity | For Use With | Interface Type | Mounting | Part # Aliases | Termination Method | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Series | Gender | Capacitance | Current Rating | Number of Contacts | Product | Features | Compliance | Product Length | Product Width | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V430-F064W50C-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F064W50CSWP | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | 0.18 A | - | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V430-AM0 Omron Automation and Safety | 42 | - | - | - | - | - | - | - | 1 | F420, F430, V420, V430 | - | - | V430AM0 | - | MicroHawk | - | - | - | MicroHawk 2.0 | - | - | - | - | Accessories | L-Bracket Adjustable Angle Mounting Kit | - | - | - | - | ||
![]() V430-ALBR Omron Automation and Safety | 2406 | - | - | - | - | - | - | - | 1 | F430, V430 | - | - | V430ALBR | - | MicroHawk | - | - | - | MicroHawk 2.0 | - | - | - | - | Accessories | Blue Ring Light Installation Kit | - | - | - | - | ||
![]() V430-F081W03M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F081W03MNNX | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | 0.001 uF | 0.18 A | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | 1.6 mm | 1.6 x 3.2 x 0.51 | IP65 / IP67 | ||
![]() V430-F050W12M-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F050W12MSWP | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | 0.18 A | - | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V430-F000M12M-NNP Omron Automation and Safety | 714 | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F000M12MNNP | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | 0.18 A | - | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V420-F190W03M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | V420F190W03MNNP | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | - | 650 mA | - | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V420-F300W03M-SRP Omron Automation and Safety | In Stock | - | - | - | - | - | 2% | - | 1 | - | RS-232, Ethernet, USB | - | V420F300W03MSRP | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | 150 pF | 650 mA | - | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | 1.6 mm | 1.6 x 0.81 x 0.9 mm | IP54 | ||
![]() V430-F064M50C-NNP Omron Automation and Safety | In Stock | - | - | Gold | Die-cast Zinc Alloy | Straight | - | Brass | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Cable Mount | V430F064M50CNNP | Crimp | MicroHawk | - | 4.75 VDC to 30 VDC | -25 to 75 °C | MicroHawk 2.0 | Plug | - | 0.18 A | 3 POS | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | 50.5 mm | - | IP65 / IP67 | ||
![]() V420-F400N12M-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | V420F400N12MSWX | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | - | 650 mA | - | Miniature Barcode Readers | Fixed Focus at 400 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V430-F000W12M-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F000W12MSWP | - | MicroHawk | 2.398629 oz | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | 0.18 A | - | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V430-F000N12M-RRX Omron Automation and Safety | In Stock | - | - | - | - | - | 0.5pF | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F000N12MRRX | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | 5 pF | 0.18 A | - | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | 1.6 mm | 1.6 x 0.81 mm | IP65 / IP67 | ||
![]() V420-F064W12M-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | 10% | - | 1 | - | RS-232, Ethernet, USB | - | V420F064W12MSWX | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | 0.0022 uF | 650 mA | - | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | 1.6 mm | 1.6 x 0.81 x 0.86 mm | IP54 | ||
![]() V420-F064W12M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | V420F064W12MNNP | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | - | 650 mA | - | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V420-F133W03M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | V420F133W03MNNP | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | - | 650 mA | - | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V420-F081M12M-SRP Omron Automation and Safety | In Stock | - | - | Tin | PBT (Polybutylene Terephthalate)/PPO (Polyphenylene Oxide) | Straight | - | Brass | 1 | - | RS-232, Ethernet, USB | Through Hole | V420F081M12MSRP | Solder | MicroHawk | - | 5 VDC | -25 to 75 °C | MicroHawk 2.0 | Receptacle | - | 650 mA | 3 POS | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | 15.8 mm | - | IP54 | ||
![]() V430-F064N12M-SRP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F064N12MSRP | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | 0.18 A | - | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V430-F081W12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F081W12MNNX | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | 0.18 A | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V420-F081W12M-SRX Omron Automation and Safety | In Stock | - | - | Tin | PBT (Polybutylene Terephthalate)/PPO (Polyphenylene Oxide) | Right Angle | - | Brass | 1 | - | RS-232, Ethernet, USB | Through Hole | V420F081W12MSRX | Solder | MicroHawk | - | 5 VDC | -25 to 75 °C | MicroHawk 2.0 | Receptacle | - | 650 mA | 3 POS | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | 16 mm | - | IP54 | ||
![]() V430-F300M03M-SRP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F300M03MSRP | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | 0.18 A | - | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 |