- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Conductor Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Circuit Arrangement | CoilResistance | Contact Materials | Factory Pack Quantity | Instruction Set Architecture | Interface Type | Lens Dimensions | Maximum Input Voltage | Maximum Voltage Rating | Minimum Dropout Voltage | Mounting | Mounting Orientation | Number of CPU Cores | Output Device | Part # Aliases | Relay Construction | Supplier Package | Suppression Class | Termination Method | Tradename | Voltage, Rating | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Color | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Current Rating | Pin Count | Number of Conductors | Housing Color | Output Type | Lead Spacing | Interface | Cable Length | Output Current | Viewing Angle | Program Memory Size | Input Type | Data Bus Width | Operate Time | Reverse Voltage | Resistance Tolerance | Cable Pitch | Peak Wavelength | Contact Arrangement | Product | Frequency Response | Features | Compliance | Product Length | Product Width | Device Core | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V420-F190W50C-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | - | 5% | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | - | V420F190W50CSWP | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | 6.8 pF | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | 1.02 mm | 1 x 0.5 x 0.56 mm | - | IP54 | ||
![]() V430-F064W03M-SRX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | V430F064W03MSRX | - | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | -20 to 60 °C | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | 159.5 mm | - | - | IP65 / IP67 | ||
![]() V420-F102M12M-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 Form A | - | - | 1 | - | RS-232, Ethernet, USB | - | 32 V | - | - | Screw Mount | - | - | SCR | V420F102M12MSWX | - | Hockey Puck | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | 650 mA | 4 | - | - | AC | - | - | - | 50(RMS) A | - | - | DC | - | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V330-F300W50C-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | RISC | Ethernet TCP / IP | - | - | - | - | Surface Mount | - | 1 | - | V330F300W50CNNX | - | TEBGA II | - | - | MicroHawk | 44 V to 57 V | -40 to 105 °C | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | 0.1 A | 620 | - | - | - | - | - | - | - | - | - | - | 32 Bit | - | - | - | - | - | - | Commercial Barcode Readers | - | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | PowerQUICC II Pro | IP40 | ||
![]() V420-F102W03M-SRP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | - | V420F102W03MSRP | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | Power | - | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V320-F190N03M-NNX Omron Automation and Safety | In Stock | - | - | Gold | - | LCP (Liquid Crystal Polymer) | Straight | - | - | - | Beryllium Copper | 1 | - | RS-232, USB | - | - | 100 | - | Surface Mount | - | - | - | V320F190N03MNNX | - | - | - | Solder | MicroHawk | 5 VDC | -40 to 85 °C | MicroHawk 2.0 | - | Fine Pitch Connector | - | - | 2 | Receptacle | - | - | 0.8000 mm | - | 450 mA | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | 45.8 mm | - | - | IP40 | ||
![]() V430-F102M50C-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | V430F102M50CSWP | - | - | - | - | MicroHawk | 100 V | - | MicroHawk 2.0 | ± 25ppm/°C | - | 93.1 kOhm | - | - | - | - | 160 mW | - | Precision High Power | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | Industrial Ethernet Barcode Readers | - | - | EN55024, EN55032, IEC62471 | 1.55 mm | 0.8 mm | - | IP65 / IP67 | ||
![]() V420-F050M03M-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | - | V420F050M03MSWX | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V420-F081M03M-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | 1.4x1.25x0.6 mm | - | - | - | Surface Mount | Top Mount | - | - | V420F081M03MSWP | - | Chip LED | - | - | MicroHawk | 5 VDC | -55 to 85 °C | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | 650 mA | 2 | - | - | - | - | - | - | - | 130 ° | - | - | - | - | 5 V | - | - | 585 nm | - | Miniature Barcode Readers | - | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V420-F190M03M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | 20% | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | - | V420F190M03MNNX | - | - | X1 / Y2 | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | 0.0033 uF | - | - | - | 650 mA | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V430-F081M03M-NNX Omron Automation and Safety | In Stock | - | - | - | Tin Plated Copper | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | V430F081M03MNNX | - | - | - | - | MicroHawk | 300 V | -20 to 105 °C | MicroHawk 2.0 | - | Flat Cable | - | Gray/Red Edge | - | - | - | - | - | - | 0.18 A | - | 16 | - | - | - | - | 152.4 m | - | - | - | - | - | - | - | - | 1.27 mm | - | - | Industrial Ethernet Barcode Readers | - | - | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V430-F133M12M-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | V430F133M12MSWP | - | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V430-F050M03M-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | Surface Mount | - | - | - | V430F050M03MSWX | - | TEPBGA | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | 0.18 A | 516 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V420-F190W50C-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 225 Ohm | Silver Cadmium Oxide | 1 | - | RS-232, Ethernet, USB | - | - | - | 1.5 Vdc | Through Hole | - | - | - | V420F190W50CSWX | Non-Latching | - | - | - | MicroHawk | 5 VDC | -55 to 85 °C | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | 15 ms | - | - | - | - | SPST-NO | Miniature Barcode Readers | - | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | 32.51 mm | - | - | IP54 | ||
![]() V430-F190M50C-NNP Omron Automation and Safety | In Stock | - | - | Gold | - | Nylon/Polyester | Straight | - | - | - | Brass/Phosphor Bronze | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | Through Hole | - | - | - | V430F190M50CNNP | - | - | - | Solder | MicroHawk | 4.75 VDC to 30 VDC | -65 to 125 °C | MicroHawk 2.0 | - | - | - | - | - | Header | - | - | 2.5400 mm | - | 0.18 A | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | 52.32 mm | - | - | IP65 / IP67 | ||
![]() V430-F102M50C-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | V430F102M50CSWX | - | 0603 | - | - | MicroHawk | 4.75 VDC to 30 VDC | -40 to 85 °C | MicroHawk 2.0 | - | Multilayer Chip Low Pass Filter | - | - | - | - | - | - | - | - | 0.18 A | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | LPF | - | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V430-F190M03M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | V430F190M03MNNP | - | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V420-F081M03M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | - | V420F081M03MNNP | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | I2C/SPI/USART | - | - | - | 512 Kb | - | 32 Bit | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | - | - | ARM Cortex M4F | IP54 | ||
![]() V330-F190M50C-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | Ethernet TCP / IP | - | - | - | - | - | - | - | - | V330F190M50CNNX | - | - | - | - | MicroHawk | 44 V to 57 V | -65 to 125 °C | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | - | IP40 | ||
![]() V420-F081M03M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | - | V420F081M03MNNX | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | 56 pF | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | 4.57 mm | 4.57 x 2.03 x 2.03 | - | IP54 |