- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Capacitance Tolerance | Factory Pack Quantity | For Use With | Interface Type | Part # Aliases | Qualification | Tradename | Voltage, Rating | Operating Temperature | Series | Type | Color | Capacitance | Current Rating | Failure Rate | Manufacturer Size Code | ESR | Product | Features | Compliance | Product Length | Product Width | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V420-F064W12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | 1 | - | RS-232, Ethernet, USB | V420F064W12MNNX | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | 650 mA | - | - | - | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V430-F133W50C-SWP Omron Automation and Safety | In Stock | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F133W50CSWP | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | 0.18 A | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V430-F102W50C-NNX Omron Automation and Safety | In Stock | - | - | - | 20% | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F102W50CNNX | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | 0.1 uF | 0.18 A | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | 3.2 mm | 3.2 x 1.6 x 0.94 mm | IP65 / IP67 | ||
![]() V430-F081W03M-SWP Omron Automation and Safety | In Stock | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F081W03MSWP | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | 0.18 A | - | - | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V330-F064M50C-NNX Omron Automation and Safety | In Stock | - | - | - | - | 1 | - | Ethernet TCP / IP | V330F064M50CNNX | - | MicroHawk | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | 0.1 A | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | IP40 | ||
![]() V320-F133N03M-NNX Omron Automation and Safety | In Stock | - | - | - | - | 1 | - | RS-232, USB | V320F133N03MNNX | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | 450 mA | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | IP40 | ||
![]() V420-F300W03M-SWX Omron Automation and Safety | In Stock | - | - | - | - | 1 | - | RS-232, Ethernet, USB | V420F300W03MSWX | MIL-PRF-55365/4 | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | 6.8 uF | 650 mA | C | H | 1.3 Ohm | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | 7.24 mm | 7.24 x 3.81 x 2.79 | IP54 | ||
![]() V430-F050W12M-NNP Omron Automation and Safety | In Stock | - | - | - | 20% | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F050W12MNNP | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | 0.47 uF | 0.18 A | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | 3.2 mm | 3.2 x 1.6 x 1.52 mm | IP65 / IP67 | ||
![]() V430-F000W50C-NNX Omron Automation and Safety | In Stock | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F000W50CNNX | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | 0.18 A | - | - | - | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V420-F300W03M-NNP Omron Automation and Safety | In Stock | - | - | - | - | 1 | - | RS-232, Ethernet, USB | V420F300W03MNNP | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | 650 mA | - | - | - | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V420-F300W50C-SWX Omron Automation and Safety | In Stock | - | - | - | - | 1 | - | RS-232, Ethernet, USB | V420F300W50CSWX | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | 650 mA | - | - | - | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V430-F000L12M-SRP Omron Automation and Safety | In Stock | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F000L12MSRP | - | MicroHawk | 24 VDC | - | MicroHawk 2.0 | - | - | - | 0.18 A | - | - | - | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V420-F102W03M-SWP Omron Automation and Safety | In Stock | - | - | PO (Polyolefin) | - | 1 | - | RS-232, Ethernet, USB | V420F102W03MSWP | - | MicroHawk | 5 VDC | -30 to 105 °C | MicroHawk 2.0 | Heat Shrinkable Tubing | Black | - | 650 mA | - | - | - | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V330-F300W12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | 1 | - | Ethernet TCP / IP | V330F300W12MNNX | - | MicroHawk | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | 0.1 A | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | IP40 | ||
![]() V420-F133W03M-SRP Omron Automation and Safety | In Stock | - | - | - | - | 1 | - | RS-232, Ethernet, USB | V420F133W03MSRP | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | 650 mA | - | - | - | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V320-F081W12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | 1 | - | RS-232, USB | V320F081W12MNNX | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | 450 mA | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | IP40 | ||
![]() V330-F081M12M-NNP Omron Automation and Safety | In Stock | - | - | - | - | 1 | - | Ethernet TCP / IP | V330F081M12MNNP | - | MicroHawk | 44 V to 57 V | - | MicroHawk 2.0 | - | - | 0.0027 uF | 0.1 A | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | 4.5 mm | 4.5 x 3.2 x 2.54 | IP40 | ||
![]() V420-AC2 Omron Automation and Safety | 2211 | - | - | - | - | 1 | F420, V420 | - | V420AC2 | - | MicroHawk | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | Accessories | Cable and Power Supply Kit | - | - | - | - | ||
![]() V320-F133W03M-NNP Omron Automation and Safety | In Stock | - | - | - | - | 1 | - | RS-232, USB | V320F133W03MNNP | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | 450 mA | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | IP40 | ||
![]() V420-F081W03M-SRX Omron Automation and Safety | In Stock | - | - | - | - | 1 | - | RS-232, Ethernet, USB | V420F081W03MSRX | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | 650 mA | - | - | - | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | - | - | IP54 |