- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Body Orientation | Capacitance Tolerance | CoilResistance | Contact Materials | Factory Pack Quantity | I/O Voltage | Insert Arrangement | Instruction Set Architecture | Interface Type | Maximum Input Voltage | Minimum Dropout Voltage | Mounting | Number of CPU Cores | Part # Aliases | Qualification | Relay Construction | Supplier Package | Switching Regulator | SwitchingFrequency | Termination Method | Tradename | Usage Level | Voltage, Rating | Operating Temperature | Series | Type | Color | Gender | Capacitance | Current Rating | Pin Count | Number of Outputs | Contact Gender | Efficiency | Output Voltage | Output Type | Operating Supply Voltage | Lead Spacing | Interface | Output Current | Program Memory Size | Data Bus Width | Operate Time | Screening Level | Line Regulation | Load Regulation | Contact Arrangement | Product | Features | Compliance | Supply Current | Strain Relief | Product Length | Product Width | Device Core | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V320-F102N12M-NNP Omron Automation and Safety | In Stock | - | - | Gold | - | Straight | - | - | - | 1 | - | 8-3 | - | RS-232, USB | - | - | Cable Mount | - | V320F102N12MNNP | - | - | - | - | - | Solder | MicroHawk | - | 5 VDC | -55 to 125 °C | MicroHawk 2.0 | - | - | Plug | - | 450 mA | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | No | 32.54 mm | - | - | IP40 | ||
![]() V320-F190W12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, USB | - | - | - | - | V320F190W12MNNX | - | - | - | - | - | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | 450 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | - | - | - | IP40 | ||
![]() V320-F064M12M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, USB | - | - | - | - | V320F064M12MNNP | - | - | - | - | - | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | 450 mA | - | - | - | - | - | - | - | - | SCI/SPI | - | - | 32 Bit | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | - | - | ColdFire | IP40 | ||
![]() V320-F064W03M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | 2.5, 3.3 V | - | RISC | RS-232, USB | - | - | Surface Mount | 1 | V320F064W03MNNX | - | - | MAPBGA | - | - | - | MicroHawk | - | 5 VDC | -40 to 85 °C | MicroHawk 2.0 | - | - | - | - | 450 mA | 256 | - | - | - | - | - | - | - | - | - | - | 32 Bit | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | - | - | ColdFire | IP40 | ||
![]() V320-F081M12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, USB | - | - | - | - | V320F081M12MNNX | - | - | - | - | - | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | 450 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | - | - | - | IP40 | ||
![]() V330-F133W12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | Ethernet TCP / IP | - | - | - | - | V330F133W12MNNX | MIL-PRF-20 | - | - | - | - | - | MicroHawk | - | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | 200 pF | 0.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | 4.83 mm | 4.83 x 2.29 x 4.83 | - | IP40 | ||
![]() V330-F190W12M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | Ethernet TCP / IP | 4.5 V | - | Surface Mount | - | V330F190W12MNNP | - | - | QFN EP | Yes | 4000 kHz | - | MicroHawk | Automotive grade | 44 V to 57 V | -40 to 105 °C | MicroHawk 2.0 | Step Down | - | - | - | 0.1 A | 56 | 4 | - | 88(Typ) % | 0.625 to 1.875/0.625 to 1.975/0.625 to 1.975/0.625 to 1.975 V | Adjustable | 2.8, 4.5 V | - | - | 4.5/2/2.5/1 A | - | - | - | Automotive | 20 mV | 20 mV | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | - | - | - | IP40 | ||
![]() V320-F133M03M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | 10% | - | - | 1 | - | - | - | RS-232, USB | - | - | - | - | V320F133M03MNNP | - | - | - | - | - | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | - | - | 0.33 uF | 450 mA | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | 7.2 mm | 7.5 x 5.5 x 11.5 mm | - | IP40 | ||
![]() V330-F050W12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | Ethernet TCP / IP | - | - | - | - | V330F050W12MNNX | - | - | - | - | - | - | MicroHawk | - | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | - | - | - | IP40 | ||
![]() V320-F064M12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, USB | - | - | - | - | V320F064M12MNNX | - | - | - | - | - | - | MicroHawk | - | 5 VDC | -55 to 120 °C | MicroHawk 2.0 | - | - | - | - | 450 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | 177.8 mm | - | - | IP40 | ||
![]() V330-F300M12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | Ethernet TCP / IP | - | - | - | - | V330F300M12MNNX | - | - | - | - | - | - | MicroHawk | - | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | 0.0051 uF | 0.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | 1.6 mm | 1.6 x 0.81 | - | IP40 | ||
![]() V330-F300M12M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | Ethernet TCP / IP | - | - | - | - | V330F300M12MNNP | - | - | - | - | - | - | MicroHawk | - | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | I2C/SPI/UART | - | 256 Kb | 32 Bit | - | - | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | - | - | ARM Cortex M4 | IP40 | ||
![]() V320-F064W50C-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, USB | - | - | - | - | V320F064W50CNNX | - | - | - | - | - | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | 450 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | - | - | - | IP40 | ||
![]() V420-F000M12M-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | - | - | - | - | V420F000M12MSWX | - | - | - | - | - | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | CAN/I2C/SPI/UART | - | 128 Kb | 32 Bit | - | - | - | - | - | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | - | - | - | - | ARM Cortex M0+ | IP54 | ||
![]() V420-F000L12M-SRP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | - | - | - | - | V420F000L12MSRP | - | - | - | - | - | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | - | - | 150 pF | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 | - | IP54 | ||
![]() V320-F133W03M-NNX Omron Automation and Safety | In Stock | - | - | - | PO (Polyolefin) | - | - | - | - | 1 | - | - | - | RS-232, USB | - | - | - | - | V320F133W03MNNX | - | - | - | - | - | - | MicroHawk | - | 5 VDC | -55 to 135 °C | MicroHawk 2.0 | - | Black | - | - | 450 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | - | - | - | IP40 | ||
![]() V320-F064M50C-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, USB | - | - | Surface Mount | - | V320F064M50CNNX | - | - | PQFN | - | - | - | MicroHawk | - | 5 VDC | -40 to 125 °C | MicroHawk 2.0 | High Side | - | - | - | 450 mA | 16 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | 10 mA | - | - | - | - | IP40 | ||
![]() V420-F000W03M-SWX Omron Automation and Safety | In Stock | - | - | Gold | - | - | - | - | Copper Alloy | 1 | - | - | - | RS-232, Ethernet, USB | - | - | Through Hole | - | V420F000W03MSWX | - | - | - | - | - | - | MicroHawk | - | 5 VDC | -55 to 105 °C | MicroHawk 2.0 | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | - | - | - | - | - | IP54 | ||
![]() V320-F050M12M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | 10% | - | - | 1 | - | - | - | RS-232, USB | - | - | - | - | V320F050M12MNNP | - | - | - | - | - | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | - | - | 0.012 uF | 450 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 mm | - | IP40 | ||
![]() V420-F000W50C-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | 1.44 kOhm | Silver Tin Oxide | 1 | - | - | - | RS-232, Ethernet, USB | - | 2.4 Vdc | Through Hole | - | V420F000W50CNNP | - | Non-Latching | DIP | - | - | - | MicroHawk | - | 5 VDC | -40 to 85 °C | MicroHawk 2.0 | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | 9 ms | - | - | - | SPST-NO | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | - | - | 29 mm | - | - | IP54 |