- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack Quantity | For Use With | Interface Type | Part # Aliases | Tradename | Voltage, Rating | Series | Current Rating | Product | Features | Compliance | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V430-F064M03M-SWP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F064M03MSWP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V420-F064M03M-SWP Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F064M03MSWP | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V430-F081W50C-NNX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F081W50CNNX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F000N12M-SRX Omron Automation and Safety | 642 | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F000N12MSRX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V420-WUX-1M Omron Automation and Safety | 2837 | - | - | 1 | F420, V420 | - | V420WUX1M | MicroHawk | - | MicroHawk 2.0 | - | Accessories | USB Breakout with External Power Input Cable | - | - | ||
![]() V430-F133W12M-SWX Omron Automation and Safety | 833 | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F133W12MSWX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F000N12M-RWX Omron Automation and Safety | 876 | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F000N12MRWX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V420-F300W12M-SRP Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F300W12MSRP | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V430-F050W03M-SWP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F050W03MSWP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F190M03M-SRP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F190M03MSRP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V420-F064M12M-SRP Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F064M12MSRP | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V430-F190W03M-SRX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F190W03MSRX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F064W12M-SRX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F064W12MSRX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V420-F064W03M-SWP Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F064W03MSWP | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V420-F190W03M-NNX Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F190W03MNNX | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V420-F190M12M-SWP Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F190M12MSWP | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V420-F081M12M-SWX Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F081M12MSWX | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V420-F190W12M-SRP Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F190W12MSRP | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V430-F133W50C-NNP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F133W50CNNP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F300M50C-SWP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F300M50CSWP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 |