- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack Quantity | For Use With | Interface Type | Part # Aliases | Tradename | Unit Weight | Voltage, Rating | Series | Current Rating | Product | Features | Compliance | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V430-F064W12M-SWP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F064W12MSWP | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F000N12M-SRP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F000N12MSRP | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F300W03M-NNP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F300W03MNNP | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F081W12M-SWX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F081W12MSWX | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-WQ-1M Omron Automation and Safety | 2963 | - | - | 1 | F430, V430 | - | V430WQ1M | MicroHawk | - | - | MicroHawk 2.0 | - | Accessories | Camera to QX-1 Interconnect Cables | - | - | ||
![]() V430-F300W03M-SWX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F300W03MSWX | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F300W03M-SRP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F300W03MSRP | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F133W12M-SRP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F133W12MSRP | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F190W12M-NNX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F190W12MNNX | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F190W03M-SWX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F190W03MSWX | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F133M12M-SRP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F133M12MSRP | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F050W12M-NNX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F050W12MNNX | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F190W12M-NNP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F190W12MNNP | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F300W03M-SRX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F300W03MSRX | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F064M12M-NNX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F064M12MNNX | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F190W03M-SRP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F190W03MSRP | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F000M12M-SWX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F000M12MSWX | MicroHawk | 2.398629 oz | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F300W03M-NNX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F300W03MNNX | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F300M12M-SRP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F300M12MSRP | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F050W12M-SRX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F050W12MSRX | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 |