- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack Quantity | For Use With | Interface Type | Part # Aliases | Tradename | Voltage, Rating | Series | Current Rating | Product | Features | Compliance | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V430-F102M12M-NNX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F102M12MNNX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F133W12M-NNX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F133W12MNNX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F300W12M-SRP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F300W12MSRP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F133W12M-SRX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F133W12MSRX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F190W12M-SRX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F190W12MSRX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F300W03M-SWP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F300W03MSWP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F300M12M-SWP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F300M12MSWP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F190M12M-SRX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F190M12MSRX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F102W03M-SWX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F102W03MSWX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F300W12M-SWP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F300W12MSWP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F133W12M-NNP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F133W12MNNP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F300W12M-SRX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F300W12MSRX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F102M03M-SRX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F102M03MSRX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-AF11 Omron Automation and Safety | In Stock | - | - | 1 | F420, F430, V420, V430 | - | V430AF11 | MicroHawk | - | MicroHawk 2.0 | - | Accessories | Diffuser Installation Kit | - | - | ||
![]() V430-F300M12M-SWX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F300M12MSWX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-WELD-3M Omron Automation and Safety | 2702 | - | - | 1 | F430, V430 | - | V430WELD3M | MicroHawk | - | MicroHawk 2.0 | - | Accessories | M12 Plug on Camera to RJ45 Connector | - | - | ||
![]() V430-F190W12M-SWP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F190W12MSWP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F102W12M-SWX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F102W12MSWX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F300M50C-SWX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F300M50CSWX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F133M12M-SRX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F133M12MSRX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 |