- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack Quantity | For Use With | Interface Type | Part # Aliases | Tradename | Voltage, Rating | Series | Current Rating | Product | Features | Compliance | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V430-F000L12M-NNP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F000L12MNNP | MicroHawk | 24 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F133W03M-SWP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F133W03MSWP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F190W03M-SWP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F190W03MSWP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F300M12M-NNP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F300M12MNNP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F050M12M-SWX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F050M12MSWX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F000W12M-SWX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F000W12MSWX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F300W12M-NNP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F300W12MNNP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F133W03M-SRP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F133W03MSRP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F190W12M-SWX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F190W12MSWX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F000W03M-SRP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F000W03MSRP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F133W50C-NNX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F133W50CNNX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-WR-3M Omron Automation and Safety | 2201 | - | - | 1 | F430, V430 | - | V430WR3M | MicroHawk | - | MicroHawk 2.0 | - | Accessories | M12 to RS-232 Breakout Cable | - | - | ||
![]() V430-F064M12M-SWX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F064M12MSWX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-WQR-3M Omron Automation and Safety | In Stock | - | - | 1 | F430, V430 | - | V430WQR3M | MicroHawk | - | MicroHawk 2.0 | - | Accessories | Camera to QX-1 Interconnect with RS-232 Breakout | - | - | ||
![]() V320-F050M03M-NNP Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, USB | V320F050M03MNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | 450 mA | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | IP40 | ||
![]() V420-F064M03M-SRX Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F064M03MSRX | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V420-F102M03M-NNX Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F102M03MNNX | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V320-F300N03M-NNX Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, USB | V320F300N03MNNX | MicroHawk | 5 VDC | MicroHawk 2.0 | 450 mA | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | IP40 | ||
![]() V420-F050W03M-SRX Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F050W03MSRX | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V420-F081M03M-SRP Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F081M03MSRP | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | IP54 |