- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Base Product Number | Base/Housing Material | Body Orientation | Brand | Category | Contact Materials | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Interface Type | Manufacturer | Mfr | Mounting | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Product Depth (mm) | Product Status | Supplier Package | Termination Method | Tradename | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Gender | Subcategory | Power Rating | Pitch | Voltage - Supply | Ingress Protection | Supply Voltage | Current Rating | Pin Count | Termination Style | Housing Color | Accessory Type | Resolution | Product Type | Sensor Type | Screening Level | Resistance Tolerance | Light Source | Product | Connection Type | Features | Installation Distance | Compliance | Visual Field (Max) | Visual Field (Min) | Image Type | Scan Rate | Product Category | Product Length | Product Width | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V420F000W03MSWP Omron | In Stock | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | - | - | - | V420F000W03MSWP | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | Input Devices | - | - | - | - | - | 650 mA | - | - | - | - | - | Input Devices | - | - | - | - | Miniature Barcode Readers | - | Autofocus Multicode Reader | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | - | - | IP54 | - | - | ||
![]() V430F190M50CNNX Omron | In Stock | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | - | V430F190M50CNNX | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | MicroHawk 2.0 | - | - | - | - | Input Devices | - | - | - | - | - | 0.18 A | - | - | - | - | - | Input Devices | - | - | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 190 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | - | - | IP65 / IP67 | - | - | ||
![]() V430F133W12MSRP Omron | In Stock | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | - | V430F133W12MSRP | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | MicroHawk 2.0 | - | - | - | - | Input Devices | - | - | - | - | - | 0.18 A | - | - | - | - | - | Input Devices | - | - | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 133 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | - | - | IP65 / IP67 | - | - | ||
![]() V330F102M03MNNP Omron | In Stock | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | - | Ethernet TCP / IP | Omron | - | - | - | - | - | V330F102M03MNNP | - | - | - | - | MicroHawk | - | - | 44 V to 57 V | - | - | MicroHawk 2.0 | - | - | - | - | Input Devices | - | - | - | - | - | 0.1 A | - | - | - | - | - | Input Devices | - | - | - | - | Commercial Barcode Readers | - | Multi-Code Reader | - | EN 55024, EN55032, IEC62471-1 | - | - | - | - | Input Devices | - | - | IP40 | - | - | ||
![]() V430F081M12MNNP Omron | In Stock | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | - | V430F081M12MNNP | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | MicroHawk 2.0 | - | - | - | - | Input Devices | - | - | - | - | - | 0.18 A | - | - | - | - | - | Input Devices | - | - | - | - | Industrial Ethernet Barcode Readers | - | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | - | - | IP65 / IP67 | - | - | ||
![]() V330F133W50CNNP Omron | In Stock | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | - | Ethernet TCP / IP | Omron | - | - | - | - | - | V330F133W50CNNP | - | - | - | - | MicroHawk | - | - | 44 V to 57 V | - | - | MicroHawk 2.0 | - | - | - | - | Input Devices | - | - | - | - | - | 0.1 A | - | - | - | - | - | Input Devices | - | - | - | - | Commercial Barcode Readers | - | Multi-Code Reader | - | EN 55024, EN55032, IEC62471-1 | - | - | - | - | Input Devices | - | - | IP40 | - | - | ||
![]() V430F064M50CNNP Omron | In Stock | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | - | V430F064M50CNNP | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | MicroHawk 2.0 | - | - | - | - | Input Devices | - | - | - | - | - | 0.18 A | - | - | - | - | - | Input Devices | - | - | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 64 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | - | - | IP65 / IP67 | - | - | ||
![]() V320F133W12MNNP Omron | In Stock | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | - | RS-232, USB | Omron | - | - | - | - | - | V320F133W12MNNP | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | Input Devices | - | - | - | - | - | 450 mA | - | - | - | - | - | Input Devices | - | - | - | - | Commercial Barcode Readers | - | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | Input Devices | - | - | IP40 | - | - | ||
![]() V420F400N12MSWP Omron | In Stock | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | - | - | - | V420F400N12MSWP | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | Input Devices | - | - | - | - | - | 650 mA | - | - | - | - | - | Input Devices | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 400 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | - | - | IP54 | - | - | ||
![]() V430F000L12MSWX Omron | In Stock | - | - | - | Chassis Mount | - | V430-F000 | - | - | Omron Automation and Safety | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | Omron Automation and Safety | - | - | - | Box | V430F000L12MSWX | - | Active | - | - | MicroHawk | 2.398629 oz | - | 24 VDC | 0°C ~ 45°C | - | MicroHawk 2.0 | - | Multi Code Reader | - | - | Input Devices | - | - | 5 ~ 30VDC | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 5 → 30 V | 0.18 A | - | - | - | - | 1.2MP, 1280 x 960 (1,228,800 Pixels) | Input Devices | CMOS | - | - | Integrated (White) | Industrial Ethernet Barcode Readers | Cable | Autofocus | - | EN55024, EN55032, IEC62471 | - | - | Monochrome | - | Input Devices | - | - | IP65 / IP67 | - | - | ||
![]() V420F050W12MNNX Omron | In Stock | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | - | - | - | V420F050W12MNNX | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | Input Devices | - | - | - | - | - | 650 mA | - | - | - | - | - | Input Devices | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 50 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | - | - | IP54 | - | - | ||
![]() V330F300W03MNNP Omron | In Stock | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | - | Ethernet TCP / IP | Omron | - | - | - | - | - | V330F300W03MNNP | - | - | - | - | MicroHawk | - | - | 44 V to 57 V | - | - | MicroHawk 2.0 | - | - | - | - | Input Devices | - | - | - | - | - | 0.1 A | - | - | - | - | - | Input Devices | - | - | - | - | Commercial Barcode Readers | - | Multi-Code Reader | - | EN 55024, EN55032, IEC62471-1 | - | - | - | - | Input Devices | - | - | IP40 | - | - | ||
![]() V420-WRU8X-1M Omron | In Stock | - | - | - | - | QFN | V420 | - | - | Omron Automation and Safety | - | - | - | 1 | F420, V420 | MicroHAWK V420-F Series | - | Omron | Omron Automation and Safety | - | Surface Mount | -20C to 70C | Box | V420WRU8X1M | 3.2(mm) | Active | - | - | MicroHawk | - | Commercial grade | - | - | Bulk | MicroHawk 2.0 | - | - | - | - | Input Devices | - | - | - | - | - | - | 4 | - | - | Cable Assembly | - | Input Devices | - | Commercial | - | - | Accessories | - | RS-232, USB, IO and Power Breakout Cable | - | - | - | - | - | - | Input Devices | - | - | - | 5(mm) | 0.75(mm) | ||
![]() V330-F190M50C-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Ethernet TCP / IP | - | - | - | - | - | - | V330F190M50CNNP | - | - | - | - | MicroHawk | - | - | 44 V to 57 V | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | Multi-Code Reader | - | EN 55024, EN55032, IEC62471-1 | - | - | - | - | - | - | - | IP40 | - | - | ||
![]() V330-AF2 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | F320, F330, V320, V330 | - | - | - | - | - | - | - | - | V330AF2 | - | - | - | - | MicroHawk | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | Polarizer kit | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V420-F064W03M-SRP Omron Automation and Safety | In Stock | - | - | Gold | - | - | - | Thermoplastic | Straight | - | - | Phosphor Bronze | 1 | - | - | - | RS-232, Ethernet, USB | - | - | Through Hole | - | - | - | V420F064W03MSRP | - | - | - | Solder | MicroHawk | - | - | 5 VDC | -65 to 105 °C | - | MicroHawk 2.0 | - | - | - | Receptacle | - | - | 2.5400 mm | - | - | - | 650 mA | - | - | Black | - | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 64 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | 17.78 mm | - | IP54 | - | - | ||
![]() V420-F000M03M-SRX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | Power Management | - | 1 | - | - | - | RS-232, Ethernet, USB | - | - | Surface Mount | - | - | - | V420F000M03MSRX | - | - | BGA | - | MicroHawk | - | - | 5 VDC | -40 to 85 °C | - | MicroHawk 2.0 | - | Power Management | - | - | - | - | - | - | - | - | 650 mA | 186 | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | - | Autofocus Multicode Reader | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | - | - | IP54 | - | - | ||
![]() V320-F081M03M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, USB | - | - | - | - | - | - | V320F081M03MNNP | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | 450 mA | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | - | - | - | IP40 | - | - | ||
![]() V420-F102M12M-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | - | - | - | - | - | - | V420F102M12MSWP | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | ± 200ppm/°C | - | 560 mOhm | - | - | 1 W | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | ± 5% | - | Miniature Barcode Readers | - | Fixed Focus at 102 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | 6.35 mm | 3.1 mm | IP54 | - | - | ||
![]() V420-F050W50C-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | - | - | - | - | - | - | V420F050W50CSWP | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 50 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | - | - | IP54 | - | - |