- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack Quantity | Interface Type | Part # Aliases | Tradename | Voltage, Rating | Series | Current Rating | Product | Features | Compliance | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V320-F064N03M-NNX Omron Automation and Safety | In Stock | - | - | 1 | RS-232, USB | V320F064N03MNNX | MicroHawk | 5 VDC | MicroHawk 2.0 | 450 mA | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | IP40 | ||
![]() V320-F050W03M-NNX Omron Automation and Safety | In Stock | - | - | 1 | RS-232, USB | V320F050W03MNNX | MicroHawk | 5 VDC | MicroHawk 2.0 | 450 mA | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | IP40 | ||
![]() V320-F050M03M-NNX Omron Automation and Safety | In Stock | - | - | 1 | RS-232, USB | V320F050M03MNNX | MicroHawk | 5 VDC | MicroHawk 2.0 | 450 mA | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | IP40 | ||
![]() V320-F133M50C-NNP Omron Automation and Safety | In Stock | - | - | 1 | RS-232, USB | V320F133M50CNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | 450 mA | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | IP40 | ||
![]() V330-F300M03M-NNX Omron Automation and Safety | In Stock | - | - | 1 | Ethernet TCP / IP | V330F300M03MNNX | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | 0.1 A | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | IP40 | ||
![]() V330-F064M03M-NNX Omron Automation and Safety | In Stock | - | - | 1 | Ethernet TCP / IP | V330F064M03MNNX | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | 0.1 A | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | IP40 | ||
![]() V330-F081M50C-NNX Omron Automation and Safety | In Stock | - | - | 1 | Ethernet TCP / IP | V330F081M50CNNX | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | 0.1 A | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | IP40 | ||
![]() V320-F064N03M-NNP Omron Automation and Safety | In Stock | - | - | 1 | RS-232, USB | V320F064N03MNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | 450 mA | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | IP40 | ||
![]() V320-F081M50C-NNP Omron Automation and Safety | In Stock | - | - | 1 | RS-232, USB | V320F081M50CNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | 450 mA | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | IP40 | ||
![]() V320-F300M03M-NNP Omron Automation and Safety | In Stock | - | - | 1 | RS-232, USB | V320F300M03MNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | 450 mA | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | IP40 | ||
![]() V320-F133M50C-NNX Omron Automation and Safety | In Stock | - | - | 1 | RS-232, USB | V320F133M50CNNX | MicroHawk | 5 VDC | MicroHawk 2.0 | 450 mA | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | IP40 | ||
![]() V330-F133M50C-NNX Omron Automation and Safety | In Stock | - | - | 1 | Ethernet TCP / IP | V330F133M50CNNX | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | 0.1 A | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | IP40 | ||
![]() V320-F050W50C-NNP Omron Automation and Safety | In Stock | - | - | 1 | RS-232, USB | V320F050W50CNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | 450 mA | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | IP40 | ||
![]() V420-F190M03M-SWX Omron Automation and Safety | In Stock | - | - | 1 | RS-232, Ethernet, USB | V420F190M03MSWX | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V420-F300M03M-SWP Omron Automation and Safety | In Stock | - | - | 1 | RS-232, Ethernet, USB | V420F300M03MSWP | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V420-F050M03M-SRP Omron Automation and Safety | In Stock | - | - | 1 | RS-232, Ethernet, USB | V420F050M03MSRP | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V420-F050M03M-SRX Omron Automation and Safety | In Stock | - | - | 1 | RS-232, Ethernet, USB | V420F050M03MSRX | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V420-F000M03M-SWX Omron Automation and Safety | In Stock | - | - | 1 | RS-232, Ethernet, USB | V420F000M03MSWX | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V420-F300M03M-SWX Omron Automation and Safety | In Stock | - | - | 1 | RS-232, Ethernet, USB | V420F300M03MSWX | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V330-F050M03M-NNP Omron Automation and Safety | In Stock | - | - | 1 | Ethernet TCP / IP | V330F050M03MNNP | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | 0.1 A | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | IP40 |