Filters
  • Series
  • Part # Aliases
  • Product
  • Tradename
  • IP Rating
  • Current Rating
  • Voltage, Rating
  • Compliance
  • Interface Type
  • Features
  • Factory Pack Quantity
  • Manufacturer

Attribute column

Manufacturer

Omron Human Machine Interface (HMI)

View Mode:
1548 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Capacitance Tolerance

Factory Pack Quantity

Interface Type

Part # Aliases

Qualification

Tradename

Voltage, Rating

Series

Capacitance

Current Rating

Failure Rate

Manufacturer Size Code

ESR

Product

Features

Compliance

Product Length

Product Width

IP Rating

V430-F000M50C-NNP
V430-F000M50C-NNP

Omron Automation and Safety

902

-

-

-

1

Ethernet TCP/IP, EtherNet/IP, PROFINET

V430F000M50CNNP

-

MicroHawk

4.75 VDC to 30 VDC

MicroHawk 2.0

-

0.18 A

-

-

-

Industrial Ethernet Barcode Readers

Autofocus

EN55024, EN55032, IEC62471

-

-

IP65 / IP67

V430-F133W03M-NNP
V430-F133W03M-NNP

Omron Automation and Safety

In Stock

-

-

-

1

Ethernet TCP/IP, EtherNet/IP, PROFINET

V430F133W03MNNP

-

MicroHawk

4.75 VDC to 30 VDC

MicroHawk 2.0

0.047 uF

0.18 A

-

-

-

Industrial Ethernet Barcode Readers

Fixed Focus at 133 mm

EN55024, EN55032, IEC62471

4.5 mm

4.5 x 2

IP65 / IP67

V330-F064M12M-NNP
V330-F064M12M-NNP

Omron Automation and Safety

In Stock

-

-

-

1

Ethernet TCP / IP

V330F064M12MNNP

MIL-PRF-55365/4

MicroHawk

44 V to 57 V

MicroHawk 2.0

10 uF

0.1 A

B

F

2.5 Ohm

Commercial Barcode Readers

Multi-Code Reader

EN 55024, EN55032, IEC62471-1

5.59 mm

5.59 x 3.43 x 1.78

IP40

V320-F300M12M-NNX
V320-F300M12M-NNX

Omron Automation and Safety

In Stock

-

-

-

1

RS-232, USB

V320F300M12MNNX

-

MicroHawk

5 VDC

MicroHawk 2.0

-

450 mA

-

-

-

Commercial Barcode Readers

-

EN55024, EN55032, IEC60529

-

-

IP40

V320-F050W03M-NNP
V320-F050W03M-NNP

Omron Automation and Safety

In Stock

-

-

-

1

RS-232, USB

V320F050W03MNNP

-

MicroHawk

5 VDC

MicroHawk 2.0

-

450 mA

-

-

-

Commercial Barcode Readers

-

EN55024, EN55032, IEC60529

-

-

IP40

V430-F000W50C-SWX
V430-F000W50C-SWX

Omron Automation and Safety

755

-

-

-

1

Ethernet TCP/IP, EtherNet/IP, PROFINET

V430F000W50CSWX

MIL-PRF-55365/4

MicroHawk

4.75 VDC to 30 VDC

MicroHawk 2.0

6.8 uF

0.18 A

R

F

2.4 Ohm

Industrial Ethernet Barcode Readers

Autofocus

EN55024, EN55032, IEC62471

5.59 mm

5.59 x 3.43 x 1.78

IP65 / IP67

V420-F300W50C-SWP
V420-F300W50C-SWP

Omron Automation and Safety

In Stock

-

-

-

1

RS-232, Ethernet, USB

V420F300W50CSWP

-

MicroHawk

5 VDC

MicroHawk 2.0

-

650 mA

-

-

-

Miniature Barcode Readers

Fixed Focus at 300 mm

EN55024, EN55032, IEC62471

-

-

IP54

V420-F190W12M-SWX
V420-F190W12M-SWX

Omron Automation and Safety

In Stock

-

-

-20%, +80%

1

RS-232, Ethernet, USB

V420F190W12MSWX

-

MicroHawk

5 VDC

MicroHawk 2.0

0.047 uF

650 mA

-

-

-

Miniature Barcode Readers

Fixed Focus at 190 mm

EN55024, EN55032, IEC62471

1.02 mm

1 x 0.5 x 0.56 mm

IP54

V420-F133W12M-SWX
V420-F133W12M-SWX

Omron Automation and Safety

In Stock

-

-

-

1

RS-232, Ethernet, USB

V420F133W12MSWX

-

MicroHawk

5 VDC

MicroHawk 2.0

-

650 mA

-

-

-

Miniature Barcode Readers

Fixed Focus at 133 mm

EN55024, EN55032, IEC62471

-

-

IP54

V420-F102W12M-SWP
V420-F102W12M-SWP

Omron Automation and Safety

In Stock

-

-

-

1

RS-232, Ethernet, USB

V420F102W12MSWP

MIL-PRF-55681

MicroHawk

5 VDC

MicroHawk 2.0

0.022 uF

650 mA

-

-

-

Miniature Barcode Readers

Fixed Focus at 102 mm

EN55024, EN55032, IEC62471

4.57 mm

4.57 x 2.03 x 2.03

IP54

V420-F064W12M-NNX
V420-F064W12M-NNX

Omron Automation and Safety

In Stock

-

-

-

1

RS-232, Ethernet, USB

V420F064W12MNNX

-

MicroHawk

5 VDC

MicroHawk 2.0

-

650 mA

-

-

-

Miniature Barcode Readers

Fixed Focus at 64 mm

EN55024, EN55032, IEC62471

-

-

IP54

V430-F133W50C-SWP
V430-F133W50C-SWP

Omron Automation and Safety

In Stock

-

-

-

1

Ethernet TCP/IP, EtherNet/IP, PROFINET

V430F133W50CSWP

-

MicroHawk

4.75 VDC to 30 VDC

MicroHawk 2.0

-

0.18 A

-

-

-

Industrial Ethernet Barcode Readers

Fixed Focus at 133 mm

EN55024, EN55032, IEC62471

-

-

IP65 / IP67

V430-F102W50C-NNX
V430-F102W50C-NNX

Omron Automation and Safety

In Stock

-

-

20%

1

Ethernet TCP/IP, EtherNet/IP, PROFINET

V430F102W50CNNX

-

MicroHawk

4.75 VDC to 30 VDC

MicroHawk 2.0

0.1 uF

0.18 A

-

-

-

Industrial Ethernet Barcode Readers

Fixed Focus at 102 mm

EN55024, EN55032, IEC62471

3.2 mm

3.2 x 1.6 x 0.94 mm

IP65 / IP67

V430-F081W03M-SWP
V430-F081W03M-SWP

Omron Automation and Safety

In Stock

-

-

-

1

Ethernet TCP/IP, EtherNet/IP, PROFINET

V430F081W03MSWP

-

MicroHawk

4.75 VDC to 30 VDC

MicroHawk 2.0

-

0.18 A

-

-

-

Industrial Ethernet Barcode Readers

-

EN55024, EN55032, IEC62471

-

-

IP65 / IP67

V330-F064M50C-NNX
V330-F064M50C-NNX

Omron Automation and Safety

In Stock

-

-

-

1

Ethernet TCP / IP

V330F064M50CNNX

-

MicroHawk

44 V to 57 V

MicroHawk 2.0

-

0.1 A

-

-

-

Commercial Barcode Readers

Multi-Code Reader

EN 55024, EN55032, IEC62471-1

-

-

IP40

V320-F133N03M-NNX
V320-F133N03M-NNX

Omron Automation and Safety

In Stock

-

-

-

1

RS-232, USB

V320F133N03MNNX

-

MicroHawk

5 VDC

MicroHawk 2.0

-

450 mA

-

-

-

Commercial Barcode Readers

-

EN55024, EN55032, IEC60529

-

-

IP40

V420-F300W03M-SWX
V420-F300W03M-SWX

Omron Automation and Safety

In Stock

-

-

-

1

RS-232, Ethernet, USB

V420F300W03MSWX

MIL-PRF-55365/4

MicroHawk

5 VDC

MicroHawk 2.0

6.8 uF

650 mA

C

H

1.3 Ohm

Miniature Barcode Readers

Fixed Focus at 300 mm

EN55024, EN55032, IEC62471

7.24 mm

7.24 x 3.81 x 2.79

IP54

V430-F050W12M-NNP
V430-F050W12M-NNP

Omron Automation and Safety

In Stock

-

-

20%

1

Ethernet TCP/IP, EtherNet/IP, PROFINET

V430F050W12MNNP

-

MicroHawk

4.75 VDC to 30 VDC

MicroHawk 2.0

0.47 uF

0.18 A

-

-

-

Industrial Ethernet Barcode Readers

Fixed Focus at 50 mm

EN55024, EN55032, IEC62471

3.2 mm

3.2 x 1.6 x 1.52 mm

IP65 / IP67

V430-F000W50C-NNX
V430-F000W50C-NNX

Omron Automation and Safety

In Stock

-

-

-

1

Ethernet TCP/IP, EtherNet/IP, PROFINET

V430F000W50CNNX

-

MicroHawk

4.75 VDC to 30 VDC

MicroHawk 2.0

-

0.18 A

-

-

-

Industrial Ethernet Barcode Readers

Autofocus

EN55024, EN55032, IEC62471

-

-

IP65 / IP67

V420-F300W03M-NNP
V420-F300W03M-NNP

Omron Automation and Safety

In Stock

-

-

-

1

RS-232, Ethernet, USB

V420F300W03MNNP

-

MicroHawk

5 VDC

MicroHawk 2.0

-

650 mA

-

-

-

Miniature Barcode Readers

Fixed Focus at 300 mm

EN55024, EN55032, IEC62471

-

-

IP54