- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Approvals | Auxiliary contact type | Base Product Number | Brand | Connections | Content | Device Type | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Interface Type | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Current | Mfr | Min. temperature | Mounting Styles | No. of pins | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Number of Outlets | Operating Temp Range | Package | Part # Aliases | PowerSupply | Product Depth (mm) | Product Status | RoHS | RoHS-compliant | Seal | Tradename | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Power (Watts) | Subcategory | Contact Type | Pitch | Voltage - Supply | Ingress Protection | Supply Voltage | Depth | Number of Positions Loaded | Current Rating | Pin Count | Contact Finish | Termination Style | Failure Rate | Connector Style | Durability | Accessory Type | Resolution | Product Type | Sensor Type | Contact Layout, Typical | Sensing Method | Screening Level | Number of Columns | Connector Usage | Connection Method | Light Source | Product | Connection Type | Features | Installation Distance | Compliance | Visual Field (Max) | Visual Field (Min) | Image Type | Scan Rate | Pressure Range | Product Category | Electrical Connection | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V420F050M12MNNP Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | 1 | - | - | RS-232, Ethernet, USB | - | ABB | TKC6-22Z-55RT | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F050M12MNNP | - | - | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 50 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | - | IP54 | - | - | - | - | - | - | - | - | - | ||
![]() V330F133W12MNNP Omron | In Stock | - | - | - | - | - | - | Plastic | CE, UL | - | - | Omron Automation and Safety | - | - | - | - | - | 1 | - | - | Ethernet TCP / IP | - | Square D | 9013FSW49J15 | - | - | - | - | - | - | - | - | - | - | - | - | - | V330F133W12MNNP | 575 VAC | - | - | No | - | No | MicroHawk | - | - | 44 V to 57 V | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | DPST | - | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | Multi-Code Reader | - | EN 55024, EN55032, IEC62471-1 | - | - | - | - | 0-220 psi | Input Devices | Screw Terminals | IP40 | - | - | - | - | - | - | - | - | - | ||
![]() V420F300W12MSRP Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | 1 | - | - | RS-232, Ethernet, USB | - | Toshiba | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F300W12MSRP | - | - | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 300 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | - | IP54 | - | - | - | - | - | - | - | - | - | ||
![]() V320F102W03MNNX Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | 1 | - | - | RS-232, USB | - | Mallory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V320F102W03MNNX | - | - | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | 450 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | - | Input Devices | - | IP40 | - | - | - | - | - | - | - | - | - | ||
![]() V320F133W12MNNX Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | 1 | - | - | RS-232, USB | - | Design Analysis | DIB1F5KCA35512DKY1CNBXXXHV | - | - | - | - | - | - | - | - | - | - | - | - | - | V320F133W12MNNX | - | - | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | 450 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | - | Input Devices | - | IP40 | - | - | - | - | - | - | - | - | - | ||
![]() V430-AM3 Omron | 2078 | - | - | - | - | - | - | - | - | - | V430-AM | Omron Automation and Safety | - | - | - | - | - | 1 | F420, F430, V420, V430 | MicroHAWK V430-F Series | - | - | Miscellaneous | EA15X139 | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Box | V430AM3 | - | - | Active | - | - | - | MicroHawk | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | APG Pan and Tilt Camera Mount | - | Input Devices | - | - | - | - | - | - | - | - | Accessories | - | APG Pan and Tilt Camera Mount | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V430-F000L12M-SRX Omron | In Stock | - | - | Chassis Mount | - | - | - | - | - | 2 breakers,2 makers | V430-F000 | Omron Automation and Safety | Screws | 1pc(s) | - | (W x H x D) 135 x 240 x 204 mm | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Omron | - | +55°C | 180 mA | Omron Automation and Safety | -25°C | - | 2-pin | 2 | 2 | 0 | 2 | - | - | Box | V430F000L12MSRX | - | - | Active | - | Yes | - | MicroHawk | 2.398629 oz | - | 24 VDC | 0°C ~ 45°C | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Input Devices | - | - | 5 ~ 30VDC | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 5 → 30 V | 204mm | - | 0.18 A | - | - | - | - | - | 1000 0000 | - | 1.2MP, 1280 x 960 (1,228,800 Pixels) | Input Devices | CMOS | - | Autofocus | - | - | - | - | Integrated (Red) | Industrial Ethernet Barcode Readers | Cable | Autofocus | - | EN55024, EN55032, IEC62471 | - | - | Monochrome | - | - | Input Devices | - | IP65 / IP67 | - | 240mm | - | - | 135mm | - | - | - | - | ||
![]() V430F400N12MSWX Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F400N12MSWX | - | - | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 400 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | - | IP65 / IP67 | - | - | - | - | - | - | - | - | - | ||
![]() V320F133N03MNNX Omron | In Stock | - | - | - | - | - | - | Polysulfone | - | - | - | Omron Automation and Safety | - | - | - | - | - | 1 | - | - | RS-232, USB | - | Barksdale Control Products | MSPS-MM05SS | - | - | - | - | - | - | - | - | - | - | - | - | - | V320F133N03MNNX | - | - | - | - | - | Yes | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | 25 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | - | Input Devices | - | IP40 | - | - | - | - | - | - | - | - | - | ||
![]() V430F190W12MSWP Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Design Analysis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F190W12MSWP | - | - | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 190 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | - | IP65 / IP67 | - | - | - | - | - | - | - | - | - | ||
![]() V430-WQK-3M Omron | In Stock | - | - | Panel Mount | - | - | - | - | - | - | V430-WQ | Omron Automation and Safety | - | - | - | - | - | 1 | F430, V430 | MicroHAWK V430-F Series | - | -- | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Box | V430WQK3M | - | - | Active | - | - | - | MicroHawk | - | - | -- | -- | Bulk | MM22 | - | - | Active | -- | - | Solder Cup | - | Receptacle, Female Sockets | - | - | 44 | - | Green | 4 | - | Input Devices | - | -- | - | - | - | - | All | 5A | - | Gold | - | - | Rack and Panel | - | Converter | - | Input Devices | - | -- | - | - | -- | -- | - | - | Accessories | - | Screwlocks | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | -- | - | ||
![]() V430-ALWR Omron | In Stock | - | - | - | - | - | Acrylonitrile butadiene styrene | - | - | - | V430-AL | Omron Automation and Safety | - | 1pc(s) | - | - | White (RAL9016) | 1 | F430, V430 | MicroHAWK V430-F Series | - | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Box | V430ALWR | - | - | Active | - | Yes | - | MicroHawk | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | BOP 10.1-9016 | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Installation Kit | - | Input Devices | - | - | - | - | - | - | - | - | Accessories | - | with seal | - | - | - | - | - | - | - | Input Devices | - | - | - | 46mm | - | 285mm | 198mm | - | - | - | - | ||
![]() V420-F000N12M-SRX Omron | 942 | - | - | Chassis Mount | - | - | - | - | - | - | V420-F000 | Omron Automation and Safety | - | - | - | - | - | 1 | - | - | RS-232, Ethernet, USB | - | Omron | - | - | 650 mA | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Box | V420F000N12MSRX | - | - | Active | - | - | - | MicroHawk | - | - | 5 VDC | 0°C ~ 45°C | - | MicroHAWK® | - | - | - | - | - | - | - | - | Multi Code Reader | - | - | - | - | - | - | Input Devices | - | - | 5VDC | IP54 - Dust Protected, Water Resistant | 5 V | - | - | 650 mA | - | - | - | - | - | - | - | 1.2MP, 1280 x 960 (1,228,800 Pixels) | Input Devices | CMOS | - | - | - | - | - | - | Integrated (Red) | Miniature Barcode Readers | Cable | - | - | EN55024, EN55032, IEC62471 | - | - | Monochrome | - | - | Input Devices | - | IP54 | - | - | - | - | - | - | - | - | - | ||
![]() V420-F102M12M-SRX Omron | 939 | - | - | Chassis Mount | - | - | - | - | - | - | V420-F102 | Omron Automation and Safety | - | - | - | - | - | 1 | - | - | RS-232, Ethernet, USB | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Box | V420F102M12MSRX | - | - | Active | Non-Compliant | - | - | MicroHawk | - | - | 5 VDC | 0°C ~ 45°C | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Multi Code Reader | - | - | - | - | - | - | Input Devices | - | - | 5VDC | IP54 - Dust Protected, Water Resistant | - | - | - | 650 mA | - | - | - | - | - | - | - | 1.2MP, 1280 x 960 (1,228,800 Pixels) | Input Devices | CMOS | - | - | - | - | - | - | Integrated (Red) | Miniature Barcode Readers | - | Fixed Focus at 102 mm | - | EN55024, EN55032, IEC62471 | - | - | Monochrome | - | - | Input Devices | - | IP54 | - | - | - | - | - | - | - | - | - | ||
![]() V420-WRU8X-1M Omron | 2359 | - | - | - | QFN | - | - | - | - | - | V420 | Omron Automation and Safety | - | - | - | - | - | 1 | F420, V420 | MicroHAWK V420-F Series | - | - | Omron | - | - | - | Omron Automation and Safety | - | Surface Mount | - | - | - | - | - | - | -20C to 70C | Box | V420WRU8X1M | - | 3.2(mm) | Active | - | - | - | MicroHawk | - | Commercial grade | - | - | Bulk | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Cable Assembly | - | Input Devices | - | - | - | Commercial | - | - | - | - | Accessories | - | RS-232, USB, IO and Power Breakout Cable | - | - | - | - | - | - | - | Input Devices | - | - | 5(mm) | - | - | - | - | - | 0.75(mm) | - | - | ||
![]() V430-F133W12M-SWX Omron | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | V430-F133 | Omron Automation and Safety | - | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Omron | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Box | V430F133W12MSWX | - | - | Active | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | 0°C ~ 45°C | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Multi Code Reader | - | - | - | - | - | - | Input Devices | - | - | 5 ~ 30VDC | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | 0.18 A | - | - | - | - | - | - | - | 1.2MP, 1280 x 960 (1,228,800 Pixels) | Input Devices | CMOS | - | - | - | - | - | - | Integrated (White) | Industrial Ethernet Barcode Readers | - | Fixed Focus at 133 mm | - | EN55024, EN55032, IEC62471 | - | - | Monochrome | - | - | Input Devices | - | IP65 / IP67 | - | - | - | - | - | - | - | - | - | ||
![]() V420-F000W12M-SRX Omron | 613 | - | - | Chassis Mount | - | - | - | - | - | - | V420-F000 | Omron Automation and Safety | - | - | Code Reader | - | - | 1 | - | - | RS-232, Ethernet, USB | - | Omron | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | - | Bulk | V420F000W12MSRX | - | - | Active | - | - | - | MicroHawk | - | - | 5 VDC | 0°C ~ 45°C | - | * | - | - | - | - | - | - | - | - | Multi Code Reader | - | - | - | - | - | - | Input Devices | - | - | 5VDC | IP54 - Dust Protected, Water Resistant | - | - | - | 650 mA | - | - | - | - | - | - | - | 1.2MP, 1280 x 960 (1,228,800 Pixels) | Input Devices | CMOS | - | - | - | - | - | - | Integrated (Red) | Miniature Barcode Readers | USB | - | - | EN55024, EN55032, IEC62471 | - | - | Monochrome | - | - | Input Devices | - | IP54 | - | - | - | - | - | - | - | - | - | ||
![]() V430-WQR-3M Omron | 2885 | - | - | - | - | - | - | Aluminum | - | - | V430-WQ | Omron Automation and Safety | - | - | - | - | - | 1 | F430, V430 | MicroHAWK V430-F Series | - | - | Grace Technologies | P-P50#2-H3RX | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | None | - | Box | V430WQR3M | - | - | Active | - | - | - | MicroHawk | - | - | - | - | - | MicroHAWK® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Converter | - | Input Devices | - | - | - | - | - | - | - | - | Accessories | - | Camera to QX-1 Interconnect with RS-232 Breakout | - | - | - | - | - | - | - | Input Devices | - | IP65 | - | - | - | - | - | - | - | - | - | ||
![]() V430-AM6 Omron | In Stock | - | - | - | - | - | - | - | - | - | V430-AM | Omron Automation and Safety | - | - | - | - | - | 1 | F420, F430, V420, V430 | MicroHAWK V430-F Series | - | - | Omron | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | Bulk | V430AM6 | - | - | Active | - | - | - | MicroHawk | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Bracket | - | Input Devices | - | - | - | - | - | - | - | - | Accessories | - | Smart Ring Light to V/F4XX-F Mounting Bracket | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V320F133M12MNNP Omron | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | RS73G1JRT | Omron Automation and Safety | - | - | - | - | - | 1 | - | - | RS-232, USB | - | Omron | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | V320F133M12MNNP | - | - | Active | - | - | - | MicroHawk | - | - | 5 VDC | -55°C ~ 155°C | - | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±50ppm/°C | - | - | 604 Ohms | - | Thick Film | - | - | 0.2W, 1/5W | Input Devices | - | - | - | - | - | - | - | 450 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | Automotive AEC-Q200 | - | EN55024, EN55032, IEC60529 | - | - | - | - | - | Input Devices | - | IP40 | - | - | 0.022 (0.55mm) | - | - | - | - | - | AEC-Q200 |