- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | B Tolerance | Base Product Number | Beta Value | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Contact Materials | Description/Function | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Illuminated | Interface Type | Lock Mate Feature | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Contact Type | Pitch | Technology | Current Rating | Termination Style | Actuator Type | Dielectric | Lead Spacing | Lead Diameter | Voltage | Leakage Current | Ripple Current | Accessory Type | Number of Poles | Contact Termination | Contact Form | Product Type | Operating Temperature Range | ESR | Coil Type | Product | Features | Compliance | Product Category | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V330F300W03MNNP Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Ethernet TCP / IP | - | Omron | - | - | - | - | - | V330F300W03MNNP | - | - | - | MicroHawk | - | - | 44 V to 57 V | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | - | - | - | - | ||
![]() V420F050M12MSRP Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | - | Omron | - | - | - | - | - | V420F050M12MSRP | - | - | - | MicroHawk | - | - | 5 VDC | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Miniature Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | - | ||
![]() V420F102M12MNNP Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | - | Omron | - | - | - | - | - | V420F102M12MNNP | - | - | - | MicroHawk | - | - | 5 VDC | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | - | ||
![]() V420F300M03MSRX Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | - | Omron | - | - | - | - | - | V420F300M03MSRX | - | - | - | MicroHawk | - | - | 5 VDC | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | - | ||
![]() V420F102W50CSWX Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | - | Omron | - | - | - | - | - | V420F102W50CSWX | - | - | - | MicroHawk | - | - | 5 VDC | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | - | ||
![]() V430-WQ-3M Omron | In Stock | - | - | - | - | - | V430-WQ | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | 1 | F430, V430 | MicroHAWK V430-F Series | - | - | - | Omron | - | Omron Automation and Safety | - | - | Box | V430WQ3M | Active | - | - | MicroHawk | - | - | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | Converter | - | - | - | Input Devices | - | - | - | Accessories | Camera to QX-1 Interconnect Cable | - | Input Devices | - | - | - | - | - | ||
![]() V320-F300N03M-NNX Omron | In Stock | - | - | Tin | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | Copper Alloy | RAST Automotive Terminals | - | 3000 | - | - | - | RS-232, USB | Locking Lance | TE Connectivity | + 105 C | - | - 55 C | Cable Mount / Free Hanging | - | V320F300N03MNNX | - | - | Details | MicroHawk | 0.018307 oz | - | 5 VDC | 17 AWG | 20 AWG | 17 AWG to 20 AWG | Reel | Standard Timer | - | - | - | - | - | - | 1 Row | Receptacle (Female) | - | Automotive Connectors | - | Socket | - | - | 450 mA | Crimp | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | Terminals | - | EN55024, EN55032, IEC60529 | Automotive Connectors | IP40 | - | - | - | - | ||
![]() V420-F081M03M-SRP Omron | In Stock | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | 5 | - | - | - | RS-232, Ethernet, USB | - | TE Connectivity | - | - | - | Through Hole | - | V420F081M03MSRP | - | - | - | MicroHawk | - | - | 5 VDC | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | Solder Pin | 6PDT (6 Form C) | PCB Relays | - | - | Non-Latching | Communications Relays | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | Low Signal Relays - PCB | IP54 | - | - | - | - | ||
![]() V320-F050W03M-NNX Omron | In Stock | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, USB | - | TE Connectivity | - | - | - | - | - | V320F050W03MNNX | - | - | Not Applicable | MicroHawk | 0.639975 oz | - | 5 VDC | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Tools | - | - | - | - | 450 mA | - | - | - | - | - | - | - | - | - | - | - | - | Wrenches | - | - | - | Wrenches | - | EN55024, EN55032, IEC60529 | Wrenches | IP40 | - | - | - | - | ||
![]() V330-F064M03M-NNP Omron | In Stock | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | 700 | - | - | - | Ethernet TCP / IP | - | TE Connectivity | - | - | - | - | - | V330F064M03MNNP | - | - | Details | MicroHawk | - | - | 44 V to 57 V | - | - | - | Bulk | FFC | - | - | - | - | - | - | - | Female | - | FFC & FPC Connectors | - | - | - | - | 0.1 A | Through Hole | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | Board Mount | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | FFC & FPC Connectors | IP40 | - | - | - | - | ||
![]() V320-F050M03M-NNX Omron | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | Vishay / Vitramon | - | - | - | 0805 | 2012 | Class 1 | - | - | - | 15000 | - | - | - | RS-232, USB | - | Vishay | + 125 C | - | - 55 C | - | - | V320F050M03MNNX | - | - | Details | MicroHawk | 0.000194 oz | 10 VDC | 5 VDC | - | - | - | MouseReel | VJ W1BC Basic Comm | 0.1 pF | Flexible (Soft) | - | - | - | - | - | - | 5.6 pF | Capacitors | - | - | - | - | 450 mA | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | EN55024, EN55032, IEC60529 | Multilayer Ceramic Capacitors MLCC - SMD/SMT | IP40 | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() V330-F081M50C-NNX Omron | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | Vishay / Vitramon | 0.18 nF | - | - | 0805 | 2012 | Class 2 | - | - | - | 4000 | - | - | - | Ethernet TCP / IP | - | Vishay | + 125 C | - | - 55 C | - | - | V330F081M50CNNX | - | - | Details | MicroHawk | 0.000194 oz | 50 VDC | 44 V to 57 V | - | - | - | MouseReel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | - | - | - | - | - | 180 pF | Capacitors | - | - | - | - | 0.1 A | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Multilayer Ceramic Capacitors MLCC - SMD/SMT | IP40 | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() V330-F133M50C-NNX Omron | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | Vishay / Vitramon | 1.2 nF | - | 0.0012 uF | 0805 | 2012 | Class 2 | - | - | - | 4000 | - | - | - | Ethernet TCP / IP | - | Vishay | + 125 C | - | - 55 C | - | - | V330F133M50CNNX | - | - | Details | MicroHawk | 0.000194 oz | 16 VDC | 44 V to 57 V | - | - | - | MouseReel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | - | - | - | - | - | 1200 pF | Capacitors | - | - | - | - | 0.1 A | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Multilayer Ceramic Capacitors MLCC - SMD/SMT | IP40 | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() V320-F050W50C-NNP Omron | In Stock | - | - | - | - | + / - 0.15 C | - | B25/85 | Amphenol Advanced Sensors | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | RS-232, USB | - | Amphenol | + 105 C | - | - 40 C | Off Board | - | V320F050W50CNNP | - | - | N | THERMOMETRICS | - | - | 5 VDC | - | - | - | Bulk | MC65 | 0.15 C | - | - | NTC | 100 kOhms | - | - | - | - | Thermistors | 500 uW | - | - | - | - | Wire Lead | - | - | - | 0.1 mm | - | - | - | - | - | - | - | NTC Thermistors | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | NTC Thermistors | IP40 | 1.65 mm | - | 76.2 mm | 1.65 mm | ||
![]() V420-F102M03M-NNP Omron | In Stock | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | 1 | - | - | Not Illuminated | RS-232, Ethernet, USB | - | TE Connectivity | - | - | - | Panel Mount | - | 1393247-9 | - | - | Details | MicroHawk | 2.010616 oz | 50 VDC | 50 VDC, 250 VAC | - | - | - | - | W31 | - | - | - | Supplementary Protector | - | - | - | - | - | Circuit Breakers | - | - | - | - | 40 A | Screw | Toggle | - | - | - | - | - | - | - | 1 Pole | - | - | Thermal Circuit Breakers | - | - | - | Miniature Barcode Readers | Fixed Focus at 102 mm | UL, CSA | Circuit Breakers | IP54 | - | 35.15 mm | 48.01 mm | 17.53 mm | ||
![]() V430-F081M03M-SRX Omron | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | Vishay / Vitramon | 12 nF | 12000 pF | - | 0805 | 2012 | Class 2 | - | - | - | 4000 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Vishay | + 125 C | - | - 55 C | - | - | V430F081M03MSRX | - | - | Details | MicroHawk | 0.000194 oz | 16 VDC | 4.75 VDC to 30 VDC | - | - | - | MouseReel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | - | - | - | - | - | 0.012 uF | Capacitors | - | - | - | - | 0.18 A | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | EN55024, EN55032, IEC62471 | Multilayer Ceramic Capacitors MLCC - SMD/SMT | IP65 / IP67 | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() V320-F081N50C-NNP Omron | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | Vishay / Vitramon | 0.33 nF | - | - | 1206 | 3216 | Class 2 | - | - | - | 15000 | - | - | - | RS-232, USB | - | Vishay | + 125 C | - | - 55 C | - | - | V320F081N50CNNP | - | - | Details | MicroHawk | 0.000952 oz | 100 VDC | 5 VDC | - | - | - | Reel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | - | - | - | - | - | 330 pF | Capacitors | - | - | - | - | 450 mA | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | EN55024, EN55032, IEC60529 | Multilayer Ceramic Capacitors MLCC - SMD/SMT | IP40 | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() V430-F000M03M-NNX Omron | 830 | - | - | - | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | 0.14 | 500 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Cornell Dubilier | + 85 C | - | - 40 C | - | - | V430F000M03MNNX | - | AEC-Q200 | Details | MicroHawk | - | 35 VDC | 4.75 VDC to 30 VDC | - | - | - | MouseReel | AVS | 20 % | - | - | SMT Aluminum Electrolytic Capacitors | - | - | - | - | 100 uF | Capacitors | - | - | - | - | 0.18 A | SMD/SMT | - | - | 3.1 mm | - | - | 35 uA | 140 mA | - | - | - | - | Electrolytic Capacitors | - | 2.3 Ohms | - | General Purpose Electrolytic Capacitors | Autofocus | EN55024, EN55032, IEC62471 | Aluminum Electrolytic Capacitors - SMD | IP65 / IP67 | 8 mm | 10 mm | 10.2 mm | 10.2 mm | ||
![]() V430-F300M03M-NNP Omron | In Stock | - | - | - | - | - | - | - | Xicon | - | - | - | - | - | - | - | - | - | 100 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Xicon | + 155 C | - | - 55 C | PCB Mount | - | V430F300M03MNNP | - | - | Details | MicroHawk | 0.276768 oz | - | 4.75 VDC to 30 VDC | - | - | - | Bulk | PRM-RC | 5 % | - | 350 PPM / C | Cement Power Resistor | 10 kOhms | - | - | - | - | Resistors | 5 W | - | - | Wirewound | 0.18 A | Radial | - | - | 5 mm | 0.75 mm | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 155 C | - | - | Power Resistors Wirewound Cement Filled Ceramic | - | EN55024, EN55032, IEC62471 | Wirewound Resistors - Through Hole | IP65 / IP67 | - | 25 mm | 12.5 mm | 9 mm | ||
![]() V430-W8LD-3M Omron | 2408 | - | - | - | - | - | V430-W8 | - | Altech | - | - | - | - | - | - | - | - | - | 1 | F430, V430 | MicroHAWK V430-F Series | Not Illuminated | - | - | Altech | + 25 C | Omron Automation and Safety | 0 C | DIN Rail Mount | Box | V430W8LD3M | Active | - | Details | MicroHawk | - | - | 277 VAC | - | - | - | - | MA | - | - | - | Adjustable Trip | - | - | - | - | - | Circuit Breakers | - | - | - | - | 20 A | Screw | Handle | - | - | - | - | - | - | Converter | 3 Pole | - | - | Miniature Circuit Breakers | - | - | - | Circuit Breakers | M12 to Flying Leads Cable | - | Circuit Breakers | - | - | 89.5 mm | 68 mm | 44 mm |