- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Number of Terminals | Base/Housing Material | Body Orientation | Category | Contact Materials | Factory Pack Quantity | For Use With | Interface Type | Lens Dimensions | Maximum Collector Current | Maximum Collector Emitter Saturation Voltage | Maximum Collector Emitter Voltage | Maximum Fall Time | Maximum Forward Current | Maximum Input Voltage | Maximum Rise Time | Maximum Voltage Rating | Minimum Isolation Voltage | Mounting | Mounting Orientation | Number of Channels per Chip | Output Device | Part # Aliases | Supplier Package | Switching Regulator | SwitchingFrequency | Termination Method | Tradename | Usage Level | Voltage, Rating | Wire Size | Operating Temperature | Series | Type | Number of Rows | Gender | Capacitance | Pitch | Current Rating | Pin Count | Number of Outputs | Number of Contacts | Efficiency | Output Voltage | Housing Color | Output Type | Operating Supply Voltage | Interface | Plating | Operating Supply Current | Number of Ports | Output Current | Program Memory Size | Input Type | Data Bus Width | Reverse Voltage | Screening Level | Channel Type | Number of LEDs | Input Current | Sensitivity | Line Regulation | Load Regulation | Stud Size | Product | Frequency Response | Features | Compliance | Humidity Range | Product Length | Product Width | Device Core | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V330-F300M50C-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | Relative Humidity Sensor IC | - | 1 | - | Ethernet TCP / IP | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | V330F300M50CNNP | DFN | - | - | - | MicroHawk | Industrial grade | 44 V to 57 V | - | -40 to 125 °C | MicroHawk 2.0 | Digital | - | - | - | - | 0.1 A | 6 | - | - | - | - | - | - | - | I2C | - | 500 mA | - | - | - | - | - | - | Industrial | - | - | - | ±2 pF/%RH | - | - | - | Commercial Barcode Readers | - | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | 0, 100 %RH | - | - | - | IP40 | ||
![]() V330-F190M03M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | Ethernet TCP / IP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V330F190M03MNNX | - | - | - | - | MicroHawk | - | 44 V to 57 V | - | - | MicroHawk 2.0 | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | - | - | IP40 | ||
![]() V420-F064W03M-SRX Omron Automation and Safety | In Stock | - | - | - | - | 37 | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F064W03MSRX | - | - | - | - | MicroHawk | - | 5 VDC | - | - | MicroHawk 2.0 | D-Subminiature | - | - | - | - | 650 mA | - | - | 37 POS | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | - | - | IP54 | ||
![]() V420-F081M03M-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F081M03MSWX | - | - | - | - | MicroHawk | - | 5 VDC | - | - | MicroHawk 2.0 | Gasket | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | - | 69.34 mm | - | - | IP54 | ||
![]() V430-F190M50C-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F190M50CSWX | - | - | - | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | 2 x 1.25 x 1.3 | - | IP65 / IP67 | ||
![]() V420-F190M50C-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F190M50CSWP | - | - | - | - | MicroHawk | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | I2C/I2S/SPI/UART/USB | - | - | - | - | 256 Kb | - | 32 Bit | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | - | ARM Cortex M4 | IP54 | ||
![]() V320-W8-3M Omron Automation and Safety | In Stock | - | - | - | Copper | - | - | - | - | - | 1 | F320, V320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V320W83M | - | - | - | - | MicroHawk | - | - | 12 to 10, 12 AWG | - | MicroHawk 2.0 | Ring Tongue Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | Accessories | - | - | - | - | 34.87 mm | - | - | - | ||
![]() V430-F081M03M-SWX Omron Automation and Safety | In Stock | - | - | Gold | - | - | Nylon | Right Angle | - | Phosphor Bronze | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | V430F081M03MSWX | - | - | - | IDT | MicroHawk | - | 4.75 VDC to 30 VDC | - | -55 to 105 °C | MicroHawk 2.0 | - | - | Receptacle | - | 2.5400 mm | 0.18 A | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | - | EN55024, EN55032, IEC62471 | - | 63.5 mm | - | - | IP65 / IP67 | ||
![]() V420-F102W03M-SRP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F102W03MSRP | - | - | - | - | MicroHawk | - | 5 VDC | - | - | MicroHawk 2.0 | Power | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | - | - | - | - | IP54 | ||
![]() V320-F190N03M-NNX Omron Automation and Safety | In Stock | - | - | Gold | - | - | LCP (Liquid Crystal Polymer) | Straight | - | Beryllium Copper | 1 | - | RS-232, USB | - | - | - | - | - | - | - | - | 100 | - | Surface Mount | - | - | - | V320F190N03MNNX | - | - | - | Solder | MicroHawk | - | 5 VDC | - | -40 to 85 °C | MicroHawk 2.0 | Fine Pitch Connector | 2 | Receptacle | - | 0.8000 mm | 450 mA | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | - | 45.8 mm | - | - | IP40 | ||
![]() V430-F102M50C-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F102M50CSWX | 0603 | - | - | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | -40 to 85 °C | MicroHawk 2.0 | Multilayer Chip Low Pass Filter | - | - | - | - | 0.18 A | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | LPF | - | EN55024, EN55032, IEC62471 | - | - | - | - | IP65 / IP67 | ||
![]() V420-F050W50C-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F050W50CSWX | - | - | - | - | MicroHawk | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | 0.0015 uF | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | 1.6 mm | 1.6 x 0.81 | - | IP54 | ||
![]() V420-F190M03M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | 30 mA | 400 mV | 80 V | 18 us | - | - | 18 us | - | 3000 Vrms | Surface Mount | - | 1 | Transistor | V420F190M03MNNP | SMD | - | - | - | MicroHawk | - | 5 VDC | - | -55 to 110 °C | MicroHawk 2.0 | - | - | - | - | - | 650 mA | 4 | - | - | - | - | - | DC | - | - | - | - | - | - | - | DC | - | - | - | N | - | 50 mA | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | - | - | IP54 | ||
![]() V410-HDS4608XD Omron Automation and Safety | 959 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V410HDS4608XD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/SCI/SPI | - | - | - | - | 64 KB | - | 16 Bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40589-0011 Omron Automation and Safety | 830 | - | - | - | - | - | - | - | Chip LED | - | 1 | - | - | 2.6(Max) x 1.7(Max) mm | - | - | - | - | 70 mA | - | - | - | - | Surface Mount | Top Mount | - | - | 405890011 | PLCC | - | - | - | - | - | - | - | -40 to 100 °C | - | Chip LED | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 97-000011-02 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | F420, F430, ID-30, ID-40, V420, V430 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9700001102 | - | - | - | - | MicroHawk | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SCI/SPI/USB | - | - | - | - | 32 Kb | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | ||
![]() V320-F064M12M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V320F064M12MNNP | - | - | - | - | MicroHawk | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | 450 mA | - | - | - | - | - | - | - | - | SCI/SPI | - | - | - | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | - | - | - | ColdFire | IP40 | ||
![]() V320-F081M12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V320F081M12MNNX | - | - | - | - | MicroHawk | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | 450 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | IP40 | ||
![]() V330-F190W12M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | Ethernet TCP / IP | - | - | - | - | - | - | 4.5 V | - | - | - | Surface Mount | - | - | - | V330F190W12MNNP | QFN EP | Yes | 4000 kHz | - | MicroHawk | Automotive grade | 44 V to 57 V | - | -40 to 105 °C | MicroHawk 2.0 | Step Down | - | - | - | - | 0.1 A | 56 | 4 | - | 88(Typ) % | 0.625 to 1.875/0.625 to 1.975/0.625 to 1.975/0.625 to 1.975 V | - | Adjustable | 2.8, 4.5 V | - | - | - | - | 4.5/2/2.5/1 A | - | - | - | - | Automotive | - | - | - | - | 20 mV | 20 mV | - | Commercial Barcode Readers | - | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | - | - | IP40 | ||
![]() V320-F064M12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V320F064M12MNNX | - | - | - | - | MicroHawk | - | 5 VDC | - | -55 to 120 °C | MicroHawk 2.0 | - | - | - | - | - | 450 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | - | 177.8 mm | - | - | IP40 |