- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Interface Type | Manufacturer | Mfr | Package | Part # Aliases | Product Status | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Series | Type | Subcategory | Voltage - Supply | Ingress Protection | Current Rating | Termination Style | Accessory Type | Resolution | Product Type | Sensor Type | Sensing Method | Connection Method | Light Source | Product | Features | Installation Distance | Compliance | Visual Field (Max) | Visual Field (Min) | Image Type | Scan Rate | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V420-AC0 Omron | 2082 | - | - | - | V420 | Omron Automation and Safety | 1 | F420, V420 | MicroHAWK V420-F Series | - | Omron | Omron Automation and Safety | Box | V420AC0 | Active | MicroHawk | - | - | - | MicroHawk 2.0 | - | Input Devices | - | - | - | - | Power Supply With Cable | - | Input Devices | - | - | - | - | Accessories | Cable and Power Supply Kit | - | - | - | - | - | - | Input Devices | - | ||
![]() V430-F000W12M-SRP Omron | 647 | - | - | Chassis Mount | V430-F000 | Omron Automation and Safety | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | Omron Automation and Safety | Box | V430F000W12MSRP | Active | MicroHawk | 2.398629 oz | 4.75 VDC to 30 VDC | 0°C ~ 45°C | MicroHawk 2.0 | Multi Code Reader | Input Devices | 5 ~ 30VDC | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 0.18 A | - | - | 1.2MP, 1280 x 960 (1,228,800 Pixels) | Input Devices | CMOS | Autofocus | - | Integrated (Red) | Industrial Ethernet Barcode Readers | Autofocus | - | EN55024, EN55032, IEC62471 | - | - | Monochrome | - | Input Devices | IP65 / IP67 | ||
![]() V330F064W12MNNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | - | - | Ethernet TCP / IP | Omron | - | - | V330F064W12MNNX | - | MicroHawk | - | 44 V to 57 V | - | MicroHawk 2.0 | - | Input Devices | - | - | 0.1 A | - | - | - | Input Devices | - | - | - | - | Commercial Barcode Readers | Multi-Code Reader | - | EN 55024, EN55032, IEC62471-1 | - | - | - | - | Input Devices | IP40 | ||
![]() V430-WQ-3M Omron | In Stock | - | - | - | V430-WQ | Omron Automation and Safety | 1 | F430, V430 | MicroHAWK V430-F Series | - | Omron | Omron Automation and Safety | Box | V430WQ3M | Active | MicroHawk | - | - | - | MicroHawk 2.0 | - | Input Devices | - | - | - | - | Converter | - | Input Devices | - | - | - | - | Accessories | Camera to QX-1 Interconnect Cable | - | - | - | - | - | - | Input Devices | - | ||
![]() V320F081W03MNNP Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | - | - | RS-232, USB | Omron | - | - | V320F081W03MNNP | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | Input Devices | - | - | 450 mA | - | - | - | Input Devices | - | - | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | Input Devices | IP40 | ||
![]() V420F064M12MNNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | V420F064M12MNNX | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | Input Devices | - | - | 650 mA | - | - | - | Input Devices | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 64 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | IP54 | ||
![]() V430F081M12MSWP Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F081M12MSWP | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | Input Devices | - | - | 0.18 A | - | - | - | Input Devices | - | - | - | - | Industrial Ethernet Barcode Readers | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | IP65 / IP67 | ||
![]() V430F190M12MSWX Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F190M12MSWX | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | Input Devices | - | - | 0.18 A | - | - | - | Input Devices | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | IP65 / IP67 | ||
![]() V420F300W50CSWP Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | V420F300W50CSWP | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | Input Devices | - | - | 650 mA | - | - | - | Input Devices | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 300 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | IP54 | ||
![]() V330F190W12MNNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | - | - | Ethernet TCP / IP | Omron | - | - | V330F190W12MNNX | - | MicroHawk | - | 44 V to 57 V | - | MicroHawk 2.0 | - | Input Devices | - | - | 0.1 A | - | - | - | Input Devices | - | - | - | - | Commercial Barcode Readers | Multi-Code Reader | - | EN 55024, EN55032, IEC62471-1 | - | - | - | - | Input Devices | IP40 | ||
![]() V420F081W03MNNP Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | V420F081W03MNNP | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | Input Devices | - | - | 650 mA | - | - | - | Input Devices | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 81 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | IP54 | ||
![]() V420F190W50CNNP Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | V420F190W50CNNP | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | Input Devices | - | - | 650 mA | - | - | - | Input Devices | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 190 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | IP54 | ||
![]() V420F102M03MSWP Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | V420F102M03MSWP | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | Input Devices | - | - | 650 mA | - | - | - | Input Devices | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 102 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | IP54 | ||
![]() V420F102W03MSWP Omron | 651 | - | - | Chassis Mount | V420-F102 | Omron Automation and Safety | 1 | - | - | RS-232, Ethernet, USB | Omron | Omron Automation and Safety | Box | V420F102W03MSWP | Active | MicroHawk | - | 5 VDC | 0°C ~ 45°C | MicroHawk 2.0 | Multi Code Reader | Input Devices | 5VDC | IP54 - Dust Protected, Water Resistant | 650 mA | - | - | 0.4MP, 752 x 480 (360,960 Pixels) | Input Devices | CMOS | - | - | Integrated (White) | Miniature Barcode Readers | Fixed Focus at 102 mm | - | EN55024, EN55032, IEC62471 | - | - | Monochrome | - | Input Devices | IP54 | ||
![]() V330F050M12MNNP Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | - | - | Ethernet TCP / IP | Omron | - | - | V330F050M12MNNP | - | MicroHawk | - | 44 V to 57 V | - | MicroHawk 2.0 | - | Input Devices | - | - | 0.1 A | - | - | - | Input Devices | - | - | - | - | Commercial Barcode Readers | Multi-Code Reader | - | EN 55024, EN55032, IEC62471-1 | - | - | - | - | Input Devices | IP40 | ||
![]() V430F190W03MSWX Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F190W03MSWX | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | Input Devices | - | - | 0.18 A | - | - | - | Input Devices | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | IP65 / IP67 | ||
![]() V430F300M12MNNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F300M12MNNX | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | Input Devices | - | - | 0.18 A | - | - | - | Input Devices | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | IP65 / IP67 | ||
![]() V430F102W12MNNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F102W12MNNX | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | Input Devices | - | - | 0.18 A | - | - | - | Input Devices | - | - | - | - | Industrial Ethernet Barcode Readers | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | IP65 / IP67 | ||
![]() V320F133N12MNNP Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | - | - | RS-232, USB | Omron | - | - | V320F133N12MNNP | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | Input Devices | - | - | 450 mA | - | - | - | Input Devices | - | - | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | Input Devices | IP40 | ||
![]() V320F133W50CNNP Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | - | - | RS-232, USB | Omron | - | - | V320F133W50CNNP | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | Input Devices | - | - | 450 mA | - | - | - | Input Devices | - | - | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | Input Devices | IP40 |